Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26ME26PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26ME26PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26ME26PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26ME26PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26ME26PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26ME26PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26ME26PN
MIL Spec Connector - MIL-DTL-38999 II D38999/26ME26PN
Military Circular Connector

Military Circular Connector

Buy Now
Circular Connector Assemblies - 1178-D38999/26ME26PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26ME26PN-ND
Circular Connector Assemblies 1178-D38999/26ME26PN-ND
STRAIGHT PLUG

STRAIGHT PLUG

Buy Now Datasheet
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace - 31K1590 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
31K1590
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace 31K1590
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site
Mil Spec Cir Conn, Plug, 17-26, Crimp; Military Specification Amphenol Aerospace - 30W6287 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 17-26, Crimp; Military Specification Amphenol Aerospace
30W6287
Mil Spec Cir Conn, Plug, 17-26, Crimp; Military Specification Amphenol Aerospace 30W6287
MIL SPEC CIR CONN, PLUG, 17-26, CRIMP; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 17-26, CRIMP; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26ME26PN 1178-D38999/26ME26PN-ND 31K1590
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products