Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26MG39PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MG39PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MG39PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MG39PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MG39PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26MG39PN
MIL Spec Connector - MIL-DTL-38999 II D38999/26MG39PN
Military Circular Connector

Military Circular Connector

Buy Now
 - Amphenol D38999/26MG39PN - PEI-Genesis
Philadelphia, PA, United States
CTV 39C 37#20 2#16 PIN PLUG

CTV 39C 37#20 2#16 PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-D38999/26MG39PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26MG39PN-ND
Circular Connector Assemblies 1178-D38999/26MG39PN-ND
STRAIGHT PLUG

STRAIGHT PLUG

Buy Now Datasheet
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace - 25K3529 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace
25K3529
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace 25K3529
CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26MG39PN Amphenol D38999/26MG39PN 1178-D38999/26MG39PN-ND 25K3529
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details