TV 19C 19#12 PIN PLUG NI
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26FJ19PC | 1178-D38999/26FJ19PC-ND | 28M3293 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 600 to 850 volts |