Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FD97SN

Description
12 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/26FD97SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26FD97SN-ND
Circular Connector Assemblies AD38999/26FD97SN-ND
12 Position Circular Connector Plug, Female Sockets Crimp

12 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
TV 12C 8#20 4#16 SKT PLUG

TV 12C 8#20 4#16 SKT PLUG

Buy Now
 - Amphenol D38999/26FD97SN - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 SKT PLUG

TV 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace - 30W1631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
30W1631
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace 30W1631
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/26FD97SN-ND D38999/26FD97SN Amphenol D38999/26FD97SN 30W1631
Product Name Circular Connector Assemblies Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data