The Circular Connector Plug, Size 17, 8 Position, Cable, part number 60K5654, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates eight crimp socket contacts. The contacts are gold plated, ensuring reliable conductivity and corrosion resistance. The product is RoHS compliant, making it suitable for environmentally conscious applications. This connector is ideal for use in demanding environments where durability and performance are critical.
TV 8C 8#16 SKT PLUG
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26SE8SN-ND | Amphenol D38999/26SE8SN | D38999/26SE8SN | 60K5654 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector |