The Circular Connector Plug Size 23, 21 Position, Cable, part number 31K1461, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 21 crimp pin contacts. It utilizes a threaded coupling style for secure connections. The connector is suitable for applications requiring robust performance in severe environments, offering moisture resistance and corrosion resistance. It is important to note that this product is not RoHS compliant. This connector is ideal for engineers seeking a reliable solution for military and aerospace applications.
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26JH21PN | 1178-D38999/26JH21PN-ND | 31K1461 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 900 to 1250 volts |