CONNECTOR
CONNECTOR
Military Circular Connector
CTV 13C 13#22D SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIR CONN, PLUG, 11-35, CRIMP; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26MB35SA-ND | D38999/26MB35SA | Amphenol D38999/26MB35SA | 31K1561 | 30W5847 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace | Mil Spec Cir Conn, Plug, 11-35, Crimp; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts | ||||
| Current Rating | 5.0 amps |