Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FJ29SN

Description
TV 29C 29#16 SKT PLUG NI
Request a Quote Datasheet
Description
TV 29C 29#16 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 29C 29#16 SKT PLUG NI

TV 29C 29#16 SKT PLUG NI

Buy Now
Circular Connector Assemblies - 1178-D38999/26FJ29SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26FJ29SN-ND
Circular Connector Assemblies 1178-D38999/26FJ29SN-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol D38999/26FJ29SN - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D SKT PLUG NI

TV 128C 128#22D SKT PLUG NI

Buy Now
Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace - 96J2874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace
96J2874
Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace 96J2874
CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FJ29SN 1178-D38999/26FJ29SN-ND Amphenol D38999/26FJ29SN 96J2874
Product Name Circular Connector Assemblies Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5A-0142-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers