8 Position Circular Connector Plug, Female Sockets Crimp
TV 23C MIXED SKT PLUG NI
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 17-8, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AD38999/26FE8SN-ND | Amphenol D38999/26FE8SN | 31K1266 | 30W1759 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace | Circular Conn, Plug, 17-8, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 900 to 1250 volts | |||
| Current Rating | 13.0 amps |