Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26FJ29PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FJ29PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FJ29PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FJ29PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FJ29PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 29C 29#16 PIN PLUG NI

TV 29C 29#16 PIN PLUG NI

Buy Now
Circular Connector Assemblies - 1202-D38999/26FJ29PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/26FJ29PN-ND
Circular Connector Assemblies 1202-D38999/26FJ29PN-ND
STRAIGHT PLUG

STRAIGHT PLUG

Buy Now Datasheet
Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace - 96J2873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace
96J2873
Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace 96J2873
CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FJ29PN D38999/26FJ29PN 1202-D38999/26FJ29PN-ND 96J2873
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products