Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26JE35PN

Description
MS COMPOSITE PLUGS
Request a Quote Datasheet
Description
MS COMPOSITE PLUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/26JE35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26JE35PN-ND
Circular Connector Assemblies 1178-D38999/26JE35PN-ND
MS COMPOSITE PLUGS

MS COMPOSITE PLUGS

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JE35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JE35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JE35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JE35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26JE35PN
MIL Spec Connector - MIL-DTL-38999 II D38999/26JE35PN
Military Circular Connector

Military Circular Connector

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace - 31K1421 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
31K1421
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace 31K1421
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 17-35, Crimp; Military Specification Amphenol Aerospace - 30W3605 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 17-35, Crimp; Military Specification Amphenol Aerospace
30W3605
Mil Spec Cir Conn, Plug, 17-35, Crimp; Military Specification Amphenol Aerospace 30W3605
MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/26JE35PN-ND D38999/26JE35PN 31K1421
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - 1124-1316-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 8.0 amps
View Details
3 suppliers