Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FJ35SN

Description
128 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
128 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/26FJ35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26FJ35SN-ND
Circular Connector Assemblies AD38999/26FJ35SN-ND
128 Position Circular Connector Plug, Female Sockets Crimp

128 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol D38999/26FJ35SN - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#16 SKT PLUG NI

TV 37C 37#16 SKT PLUG NI

Buy Now
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace - 95J9447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace
95J9447
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace 95J9447
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet
Plug Rohs Compliant Amphenol Aerospace - 81AC8150 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Aerospace
81AC8150
Plug Rohs Compliant Amphenol Aerospace 81AC8150
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/26FJ35SN-ND Amphenol D38999/26FJ35SN 95J9447 81AC8150
Product Name Circular Connector Assemblies Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace Plug Rohs Compliant Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products