TV 18C MIXED(TWIN) PIN PLUG
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26FF18PN | D38999/26FF18PN | 1202-D38999/26FF18PN-ND | 15M9066 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug Size 19, 18 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | |||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 400 to 500 volts |