Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26ME35PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26ME35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26ME35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26ME35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26ME35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26ME35PN
MIL Spec Connector - MIL-DTL-38999 II D38999/26ME35PN
Military Circular Connector

Military Circular Connector

Buy Now
Circular Connector Assemblies - 1178-D38999/26ME35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26ME35PN-ND
Circular Connector Assemblies 1178-D38999/26ME35PN-ND
STRAIGHT PLUG

STRAIGHT PLUG

Buy Now Datasheet
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace - 23K1967 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
23K1967
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace 23K1967
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site
Plug Rohs Compliant Amphenol Aerospace - 81AC8165 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Aerospace
81AC8165
Plug Rohs Compliant Amphenol Aerospace 81AC8165
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site
Mil Spec Cir Conn, Plug, 17-35, Crimp; Military Specification Amphenol Aerospace - 30W6318 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 17-35, Crimp; Military Specification Amphenol Aerospace
30W6318
Mil Spec Cir Conn, Plug, 17-35, Crimp; Military Specification Amphenol Aerospace 30W6318
MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet
Mil Series Connector, 55 Contact(S), Composite, Male, Solder Terminal, Plug Rohs Compliant Amphenol Aerospace - 99AJ4526 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 55 Contact(S), Composite, Male, Solder Terminal, Plug Rohs Compliant Amphenol Aerospace
99AJ4526
Mil Series Connector, 55 Contact(S), Composite, Male, Solder Terminal, Plug Rohs Compliant Amphenol Aerospace 99AJ4526
MIL SERIES CONNECTOR, 55 CONTACT(S), COMPOSITE, MALE, SOLDER TERMINAL, PLUG ROHS COMPLIANT: YES

MIL SERIES CONNECTOR, 55 CONTACT(S), COMPOSITE, MALE, SOLDER TERMINAL, PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26ME35PN D38999/26ME35PN 1178-D38999/26ME35PN-ND 23K1967 81AC8165
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace Plug Rohs Compliant Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products