TV 61C 61#20 SKT PLUG NI
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR PLUG, SIZE 25, 61 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT
Circular MIL Spec Connector 61P PLG SZ 25 SKT CBL MNT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1202-D38999/26FJ61SC-ND | Amphenol D38999/26FJ61SC | 56K8739 | 33579076 | 61-D38999/26FJ61SC |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace | Plug/Receptacle | Circular MIL Spec Connector 61P PLG SZ 25 SKT CBL MNT | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable, Free Hanging | |||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps | 7.5 amps |