Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JH55PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26JH55PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JH55PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JH55PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JH55PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JH55PN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - AD38999/26JH55PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26JH55PN-ND
Circular Connector Assemblies AD38999/26JH55PN-ND
55 Position Circular Connector Plug, Male Pins Crimp

55 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace - 96J2917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace
96J2917
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace 96J2917
CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26JH55PN AD38999/26JH55PN-ND 96J2917
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details