TV 6C 6#20 SKT PLUG
CONNECTOR
CONNECTOR
6 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIR CONN, PLUG, 11-98, CRIMP; Military Specification:MIL-DT
Conn MIL-DTL-38999 Circular SKT 6 POS Crimp ST Cable Mount 6 Terminal 1 Port
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26KB98SN | D38999/26KB98SN | AD38999/26KB98SN-ND | 95J9458 | 15AJ8154 | 61-D38999/26KB98SN |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace | Mil Spec Cir Conn, Plug, 11-98, Crimp; Military Specification Amphenol Aerospace | Conn MIL-DTL-38999 Circular SKT 6 POS Crimp ST Cable Mount 6 Terminal 1 Port | |
| Gender | Male / Plug | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | Cable, Free Hanging | ||||
| Voltage Rating | 600 to 850 volts | |||||
| Current Rating | 7.5 amps | 7.5 amps |