CONNECTOR
CONNECTOR
Connector
STAINLESS STEEL D38999 SERIES II
TV 10C 10#20 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIR CONN, PLUG, 13-98, CRIMP; Military Specification:MIL-DT
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26KC98PN | D38999/26KC98PN | 1178-D38999/26KC98PN-ND | Amphenol D38999/26KC98PN | 95J9460 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |