Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FJ4SN

Description
TV 143C 48#20 8#16 SKT PLUG
Request a Quote Datasheet
Description
TV 143C 48#20 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 143C 48#20 8#16 SKT PLUG

TV 143C 48#20 8#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol D38999/26FJ4SN - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 SKT PLUG

TV 143C 48#20 8#16 SKT PLUG

Buy Now
Circular Connector Assemblies - 1202-D38999/26FJ4SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/26FJ4SN-ND
Circular Connector Assemblies 1202-D38999/26FJ4SN-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace - 25K3251 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
25K3251
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace 25K3251
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FJ4SN Amphenol D38999/26FJ4SN 1202-D38999/26FJ4SN-ND 25K3251
Product Name Circular Connector Assemblies Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers