Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KJ61PN

Description
TV 61C 61#20 PIN PLUG
Request a Quote Datasheet
Description
TV 61C 61#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26KJ61PN - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 PIN PLUG

TV 61C 61#20 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26KJ61PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KJ61PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KJ61PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KJ61PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KJ61PN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-D38999/26KJ61PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26KJ61PN-ND
Circular Connector Assemblies 1178-D38999/26KJ61PN-ND
STAINLESS STEEL D38999 SERIES II

STAINLESS STEEL D38999 SERIES II

Buy Now Datasheet
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace - 96J2986 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
96J2986
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace 96J2986
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26KJ61PN D38999/26KJ61PN 1178-D38999/26KJ61PN-ND 96J2986
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products