CTV 37C 37#22D PIN PLUG
CONNECTOR
CONNECTOR
Military Circular Connector
MS COMPOSITE PLUGS
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26JD35PA | D38999/26JD35PA | 1178-D38999/26JD35PA-ND | D38999/26JD35PA | 25K3292 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | Male / Plug; Female / Jack | |||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts |