Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26KA35PN

Description
STAINLESS STEEL D38999 SERIES II
Request a Quote Datasheet
Description
STAINLESS STEEL D38999 SERIES II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/26KA35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26KA35PN-ND
Circular Connector Assemblies 1178-D38999/26KA35PN-ND
STAINLESS STEEL D38999 SERIES II

STAINLESS STEEL D38999 SERIES II

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KA35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KA35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KA35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KA35PN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/26KA35PN - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D PIN PLUG

TV 6C 6#22D PIN PLUG

Buy Now
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace - 96J2942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace
96J2942
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace 96J2942
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 9-35, Crimp; Military Specification Amphenol Aerospace - 15AJ8150 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 9-35, Crimp; Military Specification Amphenol Aerospace
15AJ8150
Mil Spec Cir Conn, Plug, 9-35, Crimp; Military Specification Amphenol Aerospace 15AJ8150
MIL SPEC CIR CONN, PLUG, 9-35, CRIMP; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 9-35, CRIMP; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/26KA35PN-ND D38999/26KA35PN Amphenol D38999/26KA35PN 96J2942
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products