Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26KD35SA

Description
TV 37C 37#22D SKT PLUG
Request a Quote Datasheet
Description
TV 37C 37#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26KD35SA - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#22D SKT PLUG

TV 37C 37#22D SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-D38999/26KD35SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26KD35SA-ND
Circular Connector Assemblies 1178-D38999/26KD35SA-ND
STAINLESS STEEL D38999 SERIES II

STAINLESS STEEL D38999 SERIES II

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KD35SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26KD35SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KD35SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26KD35SA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace - 25K3386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
25K3386
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace 25K3386
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26KD35SA 1178-D38999/26KD35SA-ND D38999/26KD35SA 25K3386
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details