Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26MD19SN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD19SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD19SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD19SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD19SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26MD19SN
MIL Spec Connector - MIL-DTL-38999 II D38999/26MD19SN
Military Circular Connector

Military Circular Connector

Buy Now
 - Amphenol D38999/26MD19SN - PEI-Genesis
Philadelphia, PA, United States
CTV 19C 19#20 SKT PLUG

CTV 19C 19#20 SKT PLUG

Buy Now
Circular Connector Assemblies - AD38999/26MD19SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26MD19SN-ND
Circular Connector Assemblies AD38999/26MD19SN-ND
19 Position Circular Connector Plug, Female Sockets Crimp

19 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace - 25K3499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
25K3499
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace 25K3499
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Amphenol Aerospace - 30W6161 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Amphenol Aerospace
30W6161
Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Amphenol Aerospace 30W6161
MIL SPEC CIR CONN, PLUG, 15-19, CRIMP; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 15-19, CRIMP; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26MD19SN Amphenol D38999/26MD19SN AD38999/26MD19SN-ND 25K3499 30W6161
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Bi-Lobe® Single Row Jumpers -Type JU -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
MIL Spec Connector - MIL-DTL-38999 III - 59128MG-35PN5SG - Powell Electronics, Inc.
Specs
Connector Type Military Connector
Gender Female / Jack
View Details