Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26ME35SN

Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/26ME35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26ME35SN-ND
Circular Connector Assemblies AD38999/26ME35SN-ND
55 Position Circular Connector Plug, Female Sockets Crimp

55 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-38999 III - D38999/26ME35SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26ME35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26ME35SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26ME35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26ME35SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26ME35SN
MIL Spec Connector - MIL-DTL-38999 II D38999/26ME35SN
Military Circular Connector

Military Circular Connector

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace - 30W6330 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
30W6330
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace 30W6330
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 32043477 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32043477
Plug/Receptacle 32043477
CONNECTOR, CIRCULAR, IP 67 SEALING, 1300 VAC, 55 POSITION, 500 CONTACT MATING LIFE, 17 SHELL SIZE, 55 CONTACTS, CRIMP SOCKET, GOLD PLATING, FEMALE SOCKET. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, CIRCULAR, IP 67 SEALING, 1300 VAC, 55 POSITION, 500 CONTACT MATING LIFE, 17 SHELL SIZE, 55 CONTACTS, CRIMP SOCKET, GOLD PLATING, FEMALE SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/26ME35SN-ND D38999/26ME35SN 30W6330 32043477
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace Plug/Receptacle
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details