CONNECTOR
CONNECTOR
Military Circular Connector
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
3 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT
Circular MIL Spec Connector 3P PLG SZ 9 SKT CBL MNT
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26JA98SN | D38999/26JA98SN | AD38999/26JA98SN-ND | 96J2890 | 61-D38999/26JA98SN |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace | Circular MIL Spec Connector 3P PLG SZ 9 SKT CBL MNT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors |
| Gender | Male / Plug; Female / Jack | ||||
| Mounting | Free Hanging (In-Line) | Cable, Free Hanging | |||
| Voltage Rating | 600 to 850 volts |