Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26MJ4SN

Description
STRAIGHT PLUG
Request a Quote Datasheet
Description
STRAIGHT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/26MJ4SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26MJ4SN-ND
Circular Connector Assemblies 1178-D38999/26MJ4SN-ND
STRAIGHT PLUG

STRAIGHT PLUG

Buy Now Datasheet
 - Amphenol D38999/26MJ4SN - PEI-Genesis
Philadelphia, PA, United States
CTV 143C 48#20 8#16 SKT PLUG

CTV 143C 48#20 8#16 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26MJ4SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MJ4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MJ4SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MJ4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MJ4SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26MJ4SN
MIL Spec Connector - MIL-DTL-38999 II D38999/26MJ4SN
Military Circular Connector

Military Circular Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace - 96J3014 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
96J3014
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace 96J3014
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/26MJ4SN-ND Amphenol D38999/26MJ4SN D38999/26MJ4SN D38999/26MJ4SN 96J3014
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details