DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1600
1610
1620
1630
1640
1650
1657
1658
1659
1660
1661
1662
1663
1664
1665
1666
1667
1668
1669
1670
1680
1690
1700
1710
1720
1750
1800
1850
1900
1950
2000
2207
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (2) To 0.25"" (6.35mm) 1/4"" Quick Connect, Female" | |
| 13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| BACKSHELL | |
| CONN D-SUB RCPT 9P SMD R/A SLDR | |
| Connector Bolt For M6 Thread | |
| Connector Bolt For | |
| Connector Cover For USB-A (USB TYPE-A) | |
| Connector Dust Cap For RJ45 Connectors | |
| Connector For | |
| Connector Grommet For SBS® X-75A Series | |
| Connector Spring Plate For Spring Latch Clip | |
| CT, D-SUB BACKSHELL, ZINC DIE-CA | |
| D SUB JACKSCREW SLOTTED | |
| D SUB | |
| D-SUB BACKSHELL, MACHINED ALUMIN | |
| D-SUB BACKSHELL | |
| D-Sub Contact Female Socket Gold Coaxial Cable Crimp Machined | |
| D-Sub Contact Male Pin Gold 20-28 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold Coaxial Cable Crimp Stamped | |
| D-SUB HOOD | |
| D110277-2 | |
| D15-2B-SB-05-4-J-L30 -TF-0 | |
| D15-2B-SB-07-1-CHP-L 40-TF-0 | |
| D20419-119 | |
| D20419-212 | |
| D25000ACE0 | |
| DS, D-SUB BACKSHELL, ZINC DIE-CA | |
| DT, D-SUB BACKSHELL, ZINC DIE-CA | |
| HRDWR DSUB MTL BCKSL SHL SZ2 | |
| HRDWR DSUB MTL BCKSL SHL SZ3 | |
| HRDWR DSUB MTL BCKSL SHL SZ6 | |
| Jackscrew Socket For D-Sub Backshell | |
| Jackscrew Socket For D-Sub Connectors, Non-Magnetic | |
| Jackscrew Socket For D-Sub Connectors | |
| Jackscrew Socket For | |
| Jackscrew, Slotted For D-Sub Backshell | |
| Jackscrew, Slotted For D-Sub Connectors, Male | |
| Jackscrew, Slotted For D-Sub Connectors | |
| NON-INS - TUB RING TERM, 8, 1/4, | |
| NON-INS - TUB RING TERM, 8, 3/8, | |
| NON-INS - TUB RING TERM, 8, 5/16 | |
| NONINS - TUB RING TERM, 8, NO10, | |
| NONINS - TUB RING TERM, 8, NO8, | |
| NONINS TRM NO8AWG NO8STUD NICKEL | |
| SOLDER SLEEVES & SHIELD TUBING D | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 12-16 AWG Blue, Yellow Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-20 AWG Blue, Blue Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 20-26 AWG Blue, Red Stripe | |
| TERMINALS CLAMP RING 27.94X2.16M | |
| TERMINALS CLAMP RING 27.94X2.79M |
| << Prev | Next >> |