CTV 32C 32#20 PIN PLUG
MS COMPOSITE PLUGS
CONNECTOR
CONNECTOR
Military Circular Connector
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26JF32PN | 1178-D38999/26JF32PN-ND | D38999/26JF32PN | 25K3304 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts |