TE Connectivity Circular Connector Assemblies D38999/26FE35SN

Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1153-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1153-ND
Circular Connector Assemblies 1508-1153-ND
55 Position Circular Connector Plug, Female Sockets Crimp

55 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Connectors, Interconnects- Circular Connectors -Circular Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Circular Connectors -Circular Connector Assemblies
Connectors, Interconnects- Circular Connectors -Circular Connector Assemblies
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Circular Connectors -Circular Connector Assemblies Series: Military, MIL-DTL-38999 Series III, DTS Package: Bulk Product Status: Active Connector Type: Plug, Female Sockets Number of Positions: 55 Termination: Crimp Orientation: N (Normal) Shell Size - Insert: 17-35

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Circular Connectors -Circular Connector Assemblies
Series: Military, MIL-DTL-38999 Series III, DTS
Package: Bulk
Product Status: Active
Connector Type: Plug, Female Sockets
Number of Positions: 55
Termination: Crimp
Orientation: N (Normal)
Shell Size - Insert: 17-35

Buy Now Datasheet
 - Deutsch D38999/26FE35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT PLUG

DTS 55C 55#22D SKT PLUG

Buy Now
Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity - 89W7646 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity
89W7646
Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity 89W7646
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1153-ND Deutsch D38999/26FE35SN 89W7646
Product Name Circular Connector Assemblies Connectors, Interconnects- Circular Connectors -Circular Connector Assemblies Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
Termination Crimp
Unlock Full Specs
to access all available technical data