Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26JC35PN

Description
CTV 22C 22#22D PIN PLUG
Request a Quote Datasheet
Description
CTV 22C 22#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26JC35PN - PEI-Genesis
Philadelphia, PA, United States
CTV 22C 22#22D PIN PLUG

CTV 22C 22#22D PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-D38999/26JC35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26JC35PN-ND
Circular Connector Assemblies 1178-D38999/26JC35PN-ND
MS COMPOSITE PLUGS

MS COMPOSITE PLUGS

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JC35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JC35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JC35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JC35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26JC35PN
MIL Spec Connector - MIL-DTL-38999 II D38999/26JC35PN
Military Circular Connector

Military Circular Connector

Buy Now
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace - 96J2897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
96J2897
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace 96J2897
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 13-35, Crimp; Military Specification Amphenol Aerospace - 30W3281 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 13-35, Crimp; Military Specification Amphenol Aerospace
30W3281
Mil Spec Cir Conn, Plug, 13-35, Crimp; Military Specification Amphenol Aerospace 30W3281
MIL SPEC CIR CONN, PLUG, 13-35, CRIMP; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 13-35, CRIMP; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26JC35PN 1178-D38999/26JC35PN-ND D38999/26JC35PN 96J2897
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backshells and Cable Clamps - A104910-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
4 suppliers
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details