Amphenol Aerospace Corporation Circular Connectors - D38999/26FE8PN D38999/26FE8PN

Description
TV 8C 8#16 PIN PLUG NI
Request a Quote Datasheet
Description
TV 8C 8#16 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FE8PN - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#16 PIN PLUG NI

TV 8C 8#16 PIN PLUG NI

Buy Now
Circular Connectors - D38999/26FE8PN - 777911-D38999/26FE8PN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - D38999/26FE8PN
777911-D38999/26FE8PN
Circular Connectors - D38999/26FE8PN 777911-D38999/26FE8PN
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 777911-D38999/26FE8P N Series: Military, MIL-DTL-38999 Series III, Tri-Start TV Packaging: Bulk Number of Positions: 8 Operating Temperature Range: -65°C ~ 200°C Features: Shielded Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 17-8 Shell Size, MIL: E Shell Material, Finish: Aluminum, Nickel Plated, Electroless Family Name: D38999 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): D38999/26WE8PN-LC; D38999/26WE8PN; D38999/26ME8AN; Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 777911-D38999/26FE8PN
Series: Military, MIL-DTL-38999 Series III, Tri-Start TV
Packaging: Bulk
Number of Positions: 8
Operating Temperature Range: -65°C ~ 200°C
Features: Shielded
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 17-8
Shell Size, MIL: E
Shell Material, Finish: Aluminum, Nickel Plated, Electroless
Family Name: D38999
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): D38999/26WE8PN-LC; D38999/26WE8PN; D38999/26ME8AN;
Introduction Date: October 22, 2004
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector Assemblies - 1178-D38999/26FE8PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26FE8PN-ND
Circular Connector Assemblies 1178-D38999/26FE8PN-ND
PLUG

PLUG

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - D38999/26FE8PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26FE8PN
Connectors Mil-Qualified, Circular Body, All D38999/26FE8PN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Mil Spec Circular Connectors - 528743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
528743
Mil Spec Circular Connectors 528743
Amphenol Limited D38999/26FE8PN

Amphenol Limited D38999/26FE8PN

Supplier's Site
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace - 25K3177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
25K3177
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace 25K3177
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FE8PN 777911-D38999/26FE8PN 1178-D38999/26FE8PN-ND D38999/26FE8PN 528743 25K3177
Product Name Circular Connectors - D38999/26FE8PN Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Mil Spec Circular Connectors Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug; Female / Jack Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Termination Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECG.2B.319.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers