MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 6C 6#12 PIN PLUG NI
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT
PLUG ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26FE6PN-ND | 2804902 | D38999/26FE6PN | Amphenol D38999/26FE6PN | 31K1265 | 81AC8133 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace | Plug Rohs Compliant Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||||
| Voltage Rating | 600 to 850 volts | |||||
| Current Rating | 23.0 amps |