TV 46C MIXED PIN PLUG NI
CIRCULAR CONNECTOR PLUG SIZE 25, 46POS, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1202-D38999/26FJ46PN-ND | Amphenol D38999/26FJ46PN | 39M5843 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 25, 46Pos, Cable; Military Specification Amphenol | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 600 to 850 volts | ||
| Current Rating | 7.5 to 65.0 amps |