Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26JD97SN

Description
MS COMPOSITE PLUGS
Request a Quote Datasheet
Description
MS COMPOSITE PLUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/26JD97SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26JD97SN-ND
Circular Connector Assemblies 1178-D38999/26JD97SN-ND
MS COMPOSITE PLUGS

MS COMPOSITE PLUGS

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-38999 III - D38999/26JD97SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD97SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD97SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD97SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD97SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26JD97SN
MIL Spec Connector - MIL-DTL-38999 II D38999/26JD97SN
Military Circular Connector

Military Circular Connector

Buy Now
 - Amphenol D38999/26JD97SN - PEI-Genesis
Philadelphia, PA, United States
CTV 12C 8#20 4#16 SKT PLUG

CTV 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace - 25K3301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
25K3301
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace 25K3301
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 15-97, Crimp; Military Specification Amphenol Aerospace - 30W3536 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 15-97, Crimp; Military Specification Amphenol Aerospace
30W3536
Mil Spec Cir Conn, Plug, 15-97, Crimp; Military Specification Amphenol Aerospace 30W3536
MIL SPEC CIR CONN, PLUG, 15-97, CRIMP; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 15-97, CRIMP; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/26JD97SN-ND D38999/26JD97SN Amphenol D38999/26JD97SN 25K3301 30W3536
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace Mil Spec Cir Conn, Plug, 15-97, Crimp; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 to 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-R12-CF-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details