TV 23C 21#20 2#16 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26FE99PN-ND | Amphenol D38999/26FE99PN | 25K3179 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 600 to 850 volts | ||
| Current Rating | 7.5 to 13.0 amps |