Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26MD5SN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26MD5SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD5SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD5SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD5SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD5SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
D38999/26MD5SN
MIL Spec Connector - MIL-DTL-38999 II D38999/26MD5SN
Military Circular Connector

Military Circular Connector

Buy Now
Circular Connector Assemblies - AD38999/26MD5SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26MD5SN-ND
Circular Connector Assemblies AD38999/26MD5SN-ND
5 Position Circular Connector Plug, Female Sockets Crimp

5 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol D38999/26MD5SN - PEI-Genesis
Philadelphia, PA, United States
CTV 5C 5#16 SKT PLUG

CTV 5C 5#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace - 55K4959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace
55K4959
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace 55K4959
CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Mil Spec Cir Conn, Plug, 15-5, Crimp; Military Specification Amphenol Aerospace - 30W6227 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 15-5, Crimp; Military Specification Amphenol Aerospace
30W6227
Mil Spec Cir Conn, Plug, 15-5, Crimp; Military Specification Amphenol Aerospace 30W6227
MIL SPEC CIR CONN, PLUG, 15-5, CRIMP; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 15-5, CRIMP; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26MD5SN AD38999/26MD5SN-ND Amphenol D38999/26MD5SN 55K4959 30W6227
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace Mil Spec Cir Conn, Plug, 15-5, Crimp; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 to 1250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details