STAINLESS STEEL D38999 SERIES II
CONNECTOR
CONNECTOR
TV 3C 3#20 PIN PLUG
Circular MIL Spec Connector 3P PLG SZ 9 PIN CBL MNT
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26KA98PA-ND | D38999/26KA98PA | Amphenol D38999/26KA98PA | 61-D38999/26KA98PA | 96J2946 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular MIL Spec Connector 3P PLG SZ 9 PIN CBL MNT | Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | Cable, Free Hanging | |||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps | 7.5 amps |