CONNECTOR
CONNECTOR
Military Circular Connector
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
MS COMPOSITE PLUGS
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26JE6PN | D38999/26JE6PN | 1178-D38999/26JE6PN-ND | 31K1429 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector |
| Gender | Male / Plug; Female / Jack | |||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts |