CONNECTOR
CONNECTOR
Military Circular Connector
CTV 6C 6#20 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIR CONN, PLUG, 11-98, CRIMP; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26JB98SN | Amphenol D38999/26JB98SN | 1178-D38999/26JB98SN-ND | 95J9451 | 30W3235 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace | Mil Spec Cir Conn, Plug, 11-98, Crimp; Military Specification Amphenol Aerospace | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts |