Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FJ61SD

Description
TV 61C 61#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 61C 61#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 61C 61#20 SKT PLUG NI

TV 61C 61#20 SKT PLUG NI

Buy Now
 - Amphenol D38999/26FJ61SD - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 SKT PLUG NI

TV 61C 61#20 SKT PLUG NI

Buy Now
Circular Connector Assemblies - 1178-D38999/26FJ61SD-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26FJ61SD-ND
Circular Connector Assemblies 1178-D38999/26FJ61SD-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace - 31K1289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
31K1289
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace 31K1289
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FJ61SD Amphenol D38999/26FJ61SD 1178-D38999/26FJ61SD-ND 31K1289
Product Name Circular Connector Assemblies Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details