Radwell International Datasheets for Programmable Logic Controllers (PLC)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more
| Product Name | Notes |
|---|---|
| (2832344) INTERFACE MODULE FOR CONNECTING TWISTED PAIR CABLE, RJ45, CONNECTION DIRECTION FORWARD. FREE 2 YEAR RADWELL WARRANTY | |
| (5541975) PASSIVE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| (6931089), ETHERNET I/O STATION, 16 CONFIGURABLE PNP CHANNELS (DI/DO), ETHERNET/IP, MODBUS TCP, PROFINET, INTEGRATED ETHERNET SWITCH, 10/100 MBPS SUPPORTED, 2X RJ45 FIELDBUS SOCKETS, DIN RAIL MOUNT, 24 VDC, IP20. FREE... | |
| (F0095), I/O MODULE, DEVICENET, (16) DIGITAL PNP/NPN INPUTS, WIRE BREAK MONITORING, CHANNEL DIAGNOSTICS, FIBER-GLASS REINFORCED PA6 HOUSING, 11-26 VDC, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| (F2026), I/O BUS STATION, 16 INPUT/OUTPUT, 0.5 AMP, 11-26 VDC, 100 HZ, LED INDICATORS, GLASS FILLED NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| 12-BIT DIGITAL I/O KIT FOR E700SC. FREE 2 YEAR RADWELL WARRANTY | |
| 16 POINTS OF ISOLATED DIGITAL INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| 16PT SINK EXPANSION MODULE, SCREW CONNECTOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 8 PT. SINKING MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER PLC MICROSMART MINI RS232. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT MODULE 24VDC 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT MODULE, 0-10V, 8POINT, MICREX-F,. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT MODULE, 8-CHANNEL, DIN RAIL MOUNTING, 4-20 MA OUTPUT SIGNAL, 007918-003. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT MODULE, DL205 SERIES, 8-CHANNEL INPUT, CURRENT INPUT SIGNAL TYPE, 12-BIT RESOLUTION, 4-20 MA INPUT CURRENT SIGNAL RANGE, EXTERNAL 24 VDC REQ, SINKING/SOURCING ANALOG OUTPUT TYPE. FREE 2 YEAR... | |
| ANALOG OUTPUT MODULE, 4 CHANNEL, CURRENT, 12 BIT, OUTPUT CURRENT SIGNAL RANGES OF 4-20 MA, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG OUTPUT MODULE, REMOVABLE TERMINAL BLOCK, SINGLE ENDED, 1 COMMON, 1 SCAN UPDATE, 2-CHANNEL, NEMA ICS3-304, 0-5/0-10 VDC RANGE, 12-BIT. FREE 2 YEAR RADWELL WARRANTY | |
| BASE MODULE ASSEMBLY, 13 SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| BASE MODULE ASSEMBLY, 9 SLOT, 50 MA (5 VDC). FREE 2 YEAR RADWELL WARRANTY | |
| BASE MODULE, 6 SLOTS (EXCLUDING SLOTS FOR POWER SUPPLY), 5 I/O SLOTS, CURRENT CONSUMPTION: 50MA(5 VOLT DC). FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY, 3.6V, LITHIUM, 2600MAH, W/WIRE LEADS CONNECTOR, WORKS W/ INDRAMAT REXROTH PPC-R01.2 & PPC-R02.2 CONTROLLERS . FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY, LITHIUM, 3.6V, 2600MAH, W/ WIRE LEADS & CONNECTOR, REPLACES YASKAWA PART # ER6VLY. FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY, LITHIUM, 3.6V, 2600MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY, LITHIUM, 3.6V, 2600MAH, WIRE LEADS & CONNECTOR, REPLACES MITSUBISHI PART # ER6VC119D. FREE 2 YEAR RADWELL WARRANTY | |
| BECKHOFF PLCs/Machine Control EP2338-0001 | |
| BECKHOFF PLCs/Machine Control EP2349-0022 | |
| CABLE ASSEMBLY EXPANSION 0.5M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ASSEMBLY FOR FGOT TO PLC 25PIN TO 25PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE AT MODEM DB9 FEMALE/ DB25 MALE 25FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE IBM PC AT MODEM 6FEET. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE PAIR 3METER. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE RS323 TO MINI DIN 8 PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE T1 DISCRETE MOD T2 HI DENS 32PT MOD 2METER. FREE 2 YEAR RADWELL WARRANTY | |
| CLAMPING MODULE, SINGLE ACTING, COMPACT, THROUGH -HOLE, EV SERIES, 4MM STROKE, (13290). FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION MODULE, 115K BPS MAX., 2 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION MODULE, 19,200 BPS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION MODULE, 3 PORTS, BUFFERED, 128K PROGRAM MEMORY, (2) RS-232 AND (1) RS-232/RS-422/RS-485 PORT(S). FOR USE WITH D3-330, D3-330P AND D3-340 CPUS ONLY. COMMANDER PROGRAMMING SOFTWARE CD-ROM FOR WINDOWS INCLUDED.. | |
| COMMUNICATION MODULE, DL405 SERIES, 3 PORT, BUFFERED, 128 K PROGRAM MEMORY, 26 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATIONS OPTIONS MODULE RS422/485 SERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER NUTRUNNER 100W 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, 10 PT, REAL-TIME CLOCK, 32-BIT MICROPROCESSOR, 24 VAC INPUT . FREE 2 YEAR RADWELL WARRANTY | |
| CPU CARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| CPU MODULE RS485 3MODE FIBER 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CPU PROCESSOR, 6K WORD. FREE 2 YEAR RADWELL WARRANTY | |
| DC INPUT MODULE SINK/SOURCE, 24 V DC, 16 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER 5V 40W. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICENET COMMUNICATION CARD, FOR A700 AND F700 INVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL05/06 ANALOG INPUT MODULE, 4-CHANNEL, CURRENT, 12-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 4-20 MA, 0-20 MA.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL205 ANALOG COMBO MODULE, INPUT: 4-CHANNEL, CURRENT, 4-20 MA, OUTPUT: 2-CHANNEL, CURRENT, 4-20 MA.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL205 ANALOG OUTPUT MODULE, 8-CHANNEL, VOLTAGE, 12-BIT, OUTPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC AND 0-10 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL405 ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 4-20 MA, 0-20 MA, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC, 1-5 VDC, +/- 5... | |
| DIRECTLOGIC DL405 ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, ISOLATED, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, 4-20 MA, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC, 1-5 VDC, +/-... | |
| DIRECTLOGIC DL405 ANALOG OUTPUT MODULE, 4-CHANNEL, CURRENT, 16-BIT, ISOLATED, OUTPUT CURRENT SIGNAL RANGE(S) OF 4-20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL405 ANALOG OUTPUT MODULE, 8-CHANNEL, CURRENT, 12-BIT, OUTPUT CURRENT SIGNAL RANGE(S) OF 4-20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTLOGIC DL405 TEMPERATURE INPUT MODULE, THERMOCOUPLE, 8-CHANNEL, 12-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): J.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , ANALOG OUTPUT MONITOR, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , PLC MODULE, METER RELAY BARGRAPH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 03/01/2020, PROGRAMMABLE CONTROLLER, DL105 PLC, 120-240 VAC REQUIRED, SERIAL PORTS, DISCRETE INPUT 10-POINT, DC, DISCRETE OUTPUT 8-POINT, SINKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08.31.2012, FPO EXPANSION MODULE, 16IN, 16 TRANSISTOR OUT, NPN, 0.1-1 AMP, 24 V, (AFP03543), REPLACEMENT: AFP0RE32T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2019,IGBT MODULE, 1400 AMP, 1200 V, HALF-BRIDGE DUAL MODULE, 4KV AC 1 MIN INSULATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER JULY 1ST 2011, WATCHDOG TIMER, NETWORK INTERFACE MODULE, FOR FIELDPOINT,11-30VDC, 1.5 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 2012, SERIES MICREX-F, MODEL F120S, T-LINK I/F MODULE, EXPANSION UNIT, 1-CHANNEL, 100/200 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AMPLIFIER UNIT, SENSOR HEAD CONTROLLER, EX-200 SERIES, 12-24VDC SUPPLY, ANALOG OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG I/O MODULE, EXTENSION UNIT, 4 ANALOG INPUT, 2 ANALOG OUTPUT, INPUT: 110/120 VAC, OUTPUT: 220/240 VAC, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 0 TO 10 VDC INPUT VOLTAGE, 4 TO 20MA CURRENT, 2 INPUTS, END REFRESH TYPE CATEGORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 16 SINGLE-ENDED ANALOG CURRENT INPUT CHANNELS, INPUT RANGES: +20 0-20 AND 4-20 MA, 16-BIT RESOLUTION, FILTER SETTINGS: 50 60 AND 500 HZ, HOT SWAPPABLE. | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 6 CHANNELS, SELECTABLE BY DIP SWITVCH, TERMINAL BLOCK, 24 VDC 120 MA, 6-CHANNELS, OPEN NET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 8 POINT, 4-20MA, 12 BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, YUSHIN, 0 TO 5 VDC, 1 TO 5 VDC, A/D CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 24 VDC, 2.5 W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, FIELDPOINT, 8 0-20/4-20 MA OUTPUTS, 0.5 MA OVER-RANGE ABILITY, 12-BIT RESOLUTION DACS, OPEN CURRENT LOOP INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOGUE INPUT MODULE, 4-20MA, 12-BIT RESOLUTION MEASUREMENTS, DUAL-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, APPLICATION BOARD, DC300 SPINDLE DRIVE BOARD, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASCII/ BASIC EXTENDED BASIC PLC MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOMATION STATION, MODULAR, 230 VAC, 2...24W, 50 - 60 HZ, 250VAC, 8 MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKPLANE BUS CONNECTOR, SINGLE SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKPLANE RACK, MOUNTING BASE FOR I/O EXPANSION, H SERIES, 11 SLOT, (1693-1400). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE BOARD, DIGITAL OUTPUTS, ANALOG INPUTS, UP TO 4 SIM BOARDS, CMR-RP_5583. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY EXPANSION 0.5M, PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY EXPANSION, 0.7 METER, 28 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAN GATEWAY MODULE, SYSTEM BUS (CAN) / CANOPEN, 24 VDC SUPPLY, 63 NODES MAX, 9-PIN SUB-D CONNECTOR, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMM MODULE, 0.2AMP, 24-48VDC, DO 16-POINT CAPSULE, 24/48V DC, TR16O, 0.2A SINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION CABLE, 2 M LONG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION COAXIAL ETHERNET, I/A SERIES, 100 MODULE, MODEL P0914YM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION INPUT INTERFACE MODULE, HART INPUTS, 8 CHANNELS,4 TO 20MA ANALOG SIGNAL, AKA: P0922VT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE , DL305 ASCII , 2 PORTS, BUFFERED, 128 K PROGRAM MEMORY, (1) RS-232 AND (1) RS-422/RS-485 PORT(S). FOR USE WITH D3-330, D3-330P AND D3-340 CPUS... | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, I/A SERIES, 10MBPS FIBER OPTIC ETHERNET TO 2MBPS FIELDBUS, (P0916CP). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, PC LINK INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 100MA, 250VAC, 62HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL SYSTEM RACK, 60497. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL UNIT, FP0R, 8 INPUTS, 6 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL UNIT, NAIS, 32 CHANNEL, 16 INPUT / 16 OUTPUT, 24 VDC, RS232. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, BASE, 21 VA, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER PROGRAMMABLE, DI 16-POINT MODULE SERIES: MICREX-F, MODEL: FTU, DC/AC12/24V 10MS, DISCONTINUED DATE 9/302012. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, PROGRAMMABLE, MODEL EX14B, INPUT / OUTPUT, 100-120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER MODULE, 8 CHANNEL, 12-24 VDC SINKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CPU CARD, RACK MOUNT UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CPU MODULE, HIGH-SPEED COUNTER, SINK OUTPUT, 2 RS232 (PROGRAMMING PORT/ASCII/ PRINTER AND MODEM READY), 1 RS485 (PROGRAMMING PORT AND DATA LINK). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CPU MODULE, MICROSMART, FC4A SERIES, 9 INPUTS, 7 RELAY OUTPUTS, 2 AMP, 24 VDC, 100/240 VAC, 50/60 HZ, 250 MA, REPLACED BY FC6A-C16R1AE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CPU MODULE, STANDARD, RS232C PORT, MAX. 2,048 POINTS, RS232, RS232C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CPU PLC PROGRAMMABLE CONTROLLER, RATED VOLTAGE: 100/110-200/220VAC, 50/60HZ, INPUT VOLTAGE: 24VDC, OUTPUT VOLTAGE: 30VDC/250VAC, 2AMP, 40VA . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CPU UNIT, PROGRAMMABLE CONTROLLER, FLAT-PACK MODULAR, 24 VDC, 25 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DATA ACCESS UNIT, F-20DU DATA ACCESS, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC INPUT MODULE, SINK/SOURCE, 12-24 V DC, 8 PTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC INPUT MODULE, SINK/SOURCE, 24 VDC, 32 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC INPUT MODULE, SINK/SOURCE, 24 VDC, 64 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEVICE LOOP CARD, FOR THE FS-250. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, 24 VDC, 8 DIGITAL INPUTS, HARDWARE VERSION: 2B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 24VDC, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, BRAKE RESISTOR, 330 TO 450 V AC, 24DVC, 8DI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, OPENNET CONTROLLER, 24VDC POWER, 30MA, CLASS 2, INPUT 100-120 VAC, 50-60HZ, 8.3MA/PT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 1A, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 24VDC, 1.0A, 4 CHANNEL LOOP MONITORED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT RELAY CARD, FTA, 250 VAC/DC, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISTRIBUTED I/O DEVICE, 4DIGITAL INPUTS, 3MS FILTER TIME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER LOOP CARD, 252 POINT, FOR FIRE ALARM CONTROL UNIT MPC-6000 MPC-7000 OR RND-2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EPROM WRITER, MICRO PC/96, SYSTEM MEMORY, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET CONTROLLER MODULE, UNIVERSAL, FOR USE WITH RADISYS VME, VXI OR EMC SYSTEMS, PROVIDES THREE CONNECTORS ON THE FACEPLAGE: A THICKNET (AUI) DB-15 FEMALE, A THINNET BNC,... | |
| DISCONTINUED BY MANUFACTURER, ETHERNET METERING MODULE, 10 BASE, T FIBER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 10-100 DIN, 10-30VDC, 1.9W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET TO SERIAL SERVER, WITH (2) SERIAL PORTS (TB CONNECTORS), (1) ETHERNET PORT (RJ45). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERTRAK ETHERNET I/O AND ACCESSORIES: HIGH SPEED COUNTERS (QUADRATURE, FREQUENCY & MORE), 32-BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERTRAK ETHERNET I/O MODULE, 10-30 VDC, 4-20 MA, 14-BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION I/O MODULE, SMARTRELAY, 100-240V AC/DC RATED, 4 POINTS AC/DC INPUT, 4 POINTS RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION I/O MODULE, SMARTRELAY, 12/24V DC RATED, 4 POINTS DC INPUT, 4 POINTS RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION I/O MODULE, SMARTRELAY, 12/24V DC, ANALOG INPUT, 2 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION I/O MODULE, SMARTRELAY, 24V DC RATED, 4 POINTS DC INPUT, 4 POINTS TRANSISTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION UNIT / FP1, 24 INPUT / 16 OUTPUT, POWER / 24 VDC, INPUT / 24 VDC, OUTPUT / 2 AMP / 250 VAC. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, 12 INPUTS, 8 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, 16 POINTS RELAY OUTPUT, 16 POINTS DC INPUT, 12 / 24 VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, 24 VDC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, POWER SUPPLY UNIT, 8 OUTPUTS, 100/110-200/220 VAC INPUT, 50/60 HZ, 15 VA, 30 VDC / 250 VAC OUTPUT, 2 AMP. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, EXTENSION CABLE (PAIR), 10 M, FOR F3SN/H/J, DOUBLE ENDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION MODULE, 8 PORT, ETHERNET, 2832331. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIBER AMPLIFIER, M8 CONNECTOR TYPE, MAIN UNIT, PNP, 12/24 VDC, 20 MA, 4 PIN INPUT MALE, 4-ELEMENT LED, ON/OFF SWITCHABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIBER OPTIC INTERFACE MODULE, 32 STATIONS MAX PER SYSTEM, 10 MBPS HIGH-SPEED COMM, HIGHLY IMMUNE TO NOISE, 2-PORT SYSTEM (SEND/RECIEVE), DAISY-CHAIN CONFIGURATION, 460 MA CURRENT, LED INDICATORS. | |
| DISCONTINUED BY MANUFACTURER, FILLER CARD, EMPTY SLOT, PLC RACK INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FUJI CIRCUIT BOARD, RACK PLUG IN MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FUNCTION MODULE OUTPUT ANALOG, 30V MAX, 25MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FUNCTION MODULE, INPUT UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O DEVICE, MODULE, 8 DIGITAL INPUTS, 3 MS FILTER TIME, 2736288. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE BASE, 12 SLOT, CPU PROCESSOR: 32 BIT, 40 MHZ RISC PROCESSOR, POWER SUPPLY CAPACITY: 3.3V, 1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 24 VDC, 16 DIGITAL INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 32IN, 32OUT, 2SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, COMPACT, 8 DIGITAL OUTPUTS, 2 AMP, 24 VDC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, MICREX-F, 240VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, MICROSMART, ANALOG, DIN RAIL MOUNT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT BLOCK *LQA, 24VDC, 240MA, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE BASE UNIT, EX300 SERIES, *LQA, WITHOUT DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE DIGITAL, 32POINT, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE UNIVER FUNCT 4FUSED OR FUSE LINKED, 18 AWG, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 115V, 8INPUT, 70-130VAC, MOTOR ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 125VAC/150VDC, SMS, DIGITAL, 16CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, 12-24 VAC/DC, BI-DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINTS, 24V DC INPUT, SINK/SOURCE COMPATIBLE, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 V DC, 8 DIGITAL INPUTS, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32POINT, 24VDC, BI-DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 4 POINT, 8 BIT, 4-20 MA,1-5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 8 CHANNEL, 5-48 VDC SINK/SOURCE, 5-240 VACINPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 8 POINT, 24 VDC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL,12-24 VDC, 3 MS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISTRIBUTION I/O STATION, 24VDC, RUN/STOP SWITCH, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, FIELDPOINT, ANALOG, 8 CHANNEL, 12 BIT, 170 HZ, FIRST ORDER ANALOG FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, MICREX-F, DIGITAL, 32POINT, 12-24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, MICROSMART FC4A SERIES PLC, DIGITAL, 8INPUTS, 24VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, MICROSMART, ANALOG 4-20MA, 0-10VDC, 4POINT, 16BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, PROGRAMMABLE LOGIC CONTROLLER, 16 POINT, 100-120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE; 16 POINT; 24VDC SINK/SOURCE; MICROSMART SERIES; REMVBLE SCREW TERM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, FOR MOUNTING ON NS 32/35, SCREW TERMINAL CONNECTION, HIGH DENSITY, FEMALE CONNECTION, 15 POSITION, 57 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER BOARD, CC-LINK OPTION, FOR E540. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINK MODULE, 1 RS-232C PORT, HALF-DUPLEX TRANSMISSION MODE, 15 M MAX DISTANCE, 1 PORT, 320 MA CONSUMPTION, D-SUB, 9-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC CONTROLLER, 100-240 VAC, 50 / 60 HZ, 30 VA, 24 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC CONTROLLER, PROGRAMMABLE, DIGITAL, 6INPUT/4OUTPUT, AFP02123. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METYSYSOUTPUTFUNCMOD ULE(DCM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICREX-F, PLC EXPANSION UNIT, 100-120/200-240 VAC, 50/60 HZ, 16 IO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO PROGRAMMABLE CONTROL MODULE, 16 I/8 O, ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE INTERFACE, WIDTH 78.65 MM, HEIGHT 77 MM, DEPTH 57.47 MM, NO. OF CHANNELS 16, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE, 24 CHANNEL, FUSED FTA, W/SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE, 30V, 25MA, 30PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE, I/A AERIES 100, FIELDBUS EXTENDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, EZ II SERIES, LINEAR, 24 VDC SUPPLY, CLASS III PROTECTION, IP10 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK MODULE, DATALINK CARD, TOSLINE 30, 187.5KBPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK SWITCH, 2 PORT, 2832483. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NUMERICAL CONTROL SYSTEM, CONTROLLER MODULE,4V-DC , 3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NUMERICAL CONTROL SYSTEM, RACK, FROM MAZATROL M32 SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OSV FUNCTION MODULE, 25PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT ANALOG PNEUMATIC FUNCTION MODULE, 20 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT BOARD, DIGITAL, 20-TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT EXPANSION MODULE, 24V DC, 240V AC, OUTPUT: 12 POINTS (4 POINTS / COMMON), 2 A / POINT (RESISTIVE), 1 A / POINT (INDUCTIVE), 4 A /... | |
| DISCONTINUED BY MANUFACTURER, OUTPUT FUNCTION MODULE, 1 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT, 12/115/240 VAC UNIVERSAL OUTPUT, 1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINTS, TRANSISTOR OUTPUT PROTECT SOURCE, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24-48V, DIGITAL, 32POINT, MICREX-F, DISCONTINUED DATE: 9/30/2012. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32 POINTS, TRANSISTOR OUTPUT SINK, NYLON CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 5-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 CHANNEL, 540 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, RELAY, MICROSMART SERIES, REMOVABLE SCREW TERM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8-CHANNEL, FIELDPOINT, PULSE WIDTH, ON/OFF LED INDICATOR, 1 AMP, 10/30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 2 POINT, 12 BIT, 4-20 MA, 1-5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 24 VDC EXTERNAL POWERED, 2 CHANNEL, 12 BIT, -10 TO 10 VDC OUTPUT RANGE, CARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, PNEUMATIC FUNCTION,1-19PSIG,AU TO MANUAL SWITCH,PLUG-IN,INPUT RANGE 0-20MA FROM AN ASC CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DIGITAL 8-CHANNEL ,SOURCING DISCRETE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MICROSMART, 2POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, TRANSISTOR CARD, 16 POINT, 5-24 VDC, SLOT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, PROGRAMMER MODULE, BOILER ROOM CONTROL, FOR E340 BOILER MANAGEMENT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC COMPONENT MODULE, SERVO CPU BOARD, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC POWER SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PID COPROCESSOR MODULE, 16 PID LOOP, 100 MS RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC ASSEMBLY BOARD, HIGH PRECISION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC BRICK, 110/120VAC-220/240VA C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC BRICK, MICRO3C, 14 INPUT, 10 RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC CPU UNIT, AFP124429, 24 INPUT, 16 OUTPUT, 5 AMP, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC DRIVE EXTENSION, 24 VDC SUPPLY VOLTAGE, 4.2 AMP, 4 X 1 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC EXPANSION UNIT, MICREX-F, 100-120/200-240 VAC, 50/60 HZ, 16 IO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 100-120/200-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 24 VDC, 16 INPUT, 8 OUTPUT, 2.7 KB MEMORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 24/16 I/O POINT, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 240VAC, 50/60HZ, MICREX F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 32 POINT EXPANSION UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 3CONNECTOR, 2LED, SLOT CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, FIBER OPTIC FANOUT MODULE, 12-FIBEROPTIC CABLE CONNECTIONS, 50/125 MICRONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, MELSEC F-20M, 12 INPUT, 8 OUTPUT, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, MICRO-1, EXPANSION I/O, 100-240 VAC, 50/60 HZ, 2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, MICRO-1, EXPANSION I/O, TRANSISTOR OUTPUT, SOURCE INPUT / SINK OUTPUT , 100-240 VAC SUPPLY, NPN TRANSISTOR INPUTS/OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 100-240V AC/DC, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 12/24V DC, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCE). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 12/24V DC, RELAY OUTPUT, DISPLAY, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-H12RCE). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24 V AC/DC, RELAY OUTPUT, DISPLAY, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-H12RCA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, AC/DC INPUT, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, AC/DC INPUT, RELAY OUTPUT, DISPLAY, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-H12RCC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, RELAY OUTPUT, DISPLAY, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-H12RCC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V DC, 6 DIGITAL INPUTS, 2 ANALOG INPUTS, 4 TRANSISTOR OUTPUTS, DISPLAY, (REPLACED BY FL1F-H12SCD). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, TRANSISTOR OUTPUT, MDO32, 32 POINTS (8 PTS / COMMON), 5-24 VDC, CURRENT SINKING, FOR EX100 PROGRAMMABLE CONTROLLER, (EX10*MDO32). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, MELSEC, 6 RELAY OUTPUT, 110/120 VAC, 220/240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, MICRO-1, 8 WATT, 2 AMP, 220 VOLTS AC, 24 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC/CPU MODULE, PROGRAM LOGIC CONTROLLER PLC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY I/O UNIT, DIGITAL I/O UNIT, 2 AMP RELAY, .1 AMP RESISTOR, 24 VDC, 250 VOLT OUTPUT, EXPANSION CONNECTION, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 5 / 2.5 AMP, 27 5W, 120/240 VAC, 50/60 HZ, LORAIN, RELIANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWERPASS DISTRIBUTION MODULE, INPUT VOLTAGE: 208 - 240V AC, OUTPUT VOLTAGE: 208 - 240/120V AC, INPUT CONNECTION HARDWIRE, OUTPUT CONNECTION HARDWIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROFIBUS-DP INTERFACE MASTER MODULE, 12 M BPS MAX.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGAMMABLE LOGIC CONTROLLER, CPU MODULE ENHANCED, RS485, W/REAL TIME CLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAM CONTROLLER, EXPANSION UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, -10V, +10V, 8CH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 110-120 VAC / 220-240 VAC 50/60 HZ 22 VA, INPUT: 24 VDC 7MA, OUTPUT: 2 AMP (MAX) 30 VDC/250 VAC, SCREW TERMINALS. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 110-120/220-240 VAC IN/OUT, 50/60 HZ IN, 40 VA IN MAX, 72 VA OUT, 2 AMP OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 110/120-220/240VAC, 50/60HZ, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 110/120VAC 25 VA MAX, 220/240VAC 25 VA MAX, 72VA 120/240VAC 2A OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 12 I/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 120/240 VAC POWER INPUT, 50/60 HZ, 56-POINT EXPANSION UNIT, 32 POINTS AC INPUT, OUTPUT PLUG NOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 INPUT, 16 OUTPUT, 120/240 V, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC INPUT, 7 MA INPUT, 30 VDC / 250 VAC OUTPUT, 2 AMP OUTPUT, 110/120 - 220/240 VAC RATED, 50/60 HZ, 20 VA. FREE... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 40 VA, 110-120/220-240 VAC, 50/60 HZ, 36 INPUTS, 24 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 7 MA, 24 VDC / 110/240 VAC, 50/60 HZ, 18 VA, 6 INPUTS/OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, AC 100V/110V, 200V/220V, 50/60HZ, 40VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, EX20 PLUS, EXPANSION UNIT, 12 INPUTS, 8 OUTPUTS, ETHERNET CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, INPUT: 24VDC, 6MA, OUTPUT: 2AMP: 4 POINTS, 1AMP: 1POINT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, PLC, 120/240 VAC 50/60 HZ POWER, RELAY OUTPUT, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, PLC, 120/240 VAC 50/60 HZ POWER, RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, POWER SUPPLY, INPUT: 110-240 VAC, 50/60 HZ,10 MA, OUTPUT: 2 AMP, 30 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, POWER SUPPLY, INPUT: 110/120 VAC, 70 VA , 2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, SUPPLY: 100/110-200/220 VAC (50/60 HZ) 40 VA, INPUT: 110/120 VAC (10 MA), OUTPUT: 85-264 VAC (1 AMP). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, 100-240 VAC, 10 I/O, 6 DIGITAL INPUTS, 4 RELAY OUTPUTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, CPU BASE UNIT, EXPANSION MODULE, 3 RELAY OUT, 2 AMP , 220 VAC, 24/30 VDC, 2 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, MICRO3 PLC, 100-240VAC, 50/60HZ, 30A, INPUT: 24VDC, OUTPUT: 240VAC 1.5A, AUX OUTPUT: 24VDC 150MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK FOR NUMERICAL CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK, 14 SLOT, NUMERICAL CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK, 20 SLOTS, FOR NUMERICAL CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK, 6 SLOT BASIC / EXPANSION UNIT, TYPE: UBB1, EX100/T2E. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK, 9 SLOT, BASE EXPANDABLE, (3770440). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK, 9 SLOT, BASE, NON-EXPANDABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK, CONTROL PROGRAMMING, NUMERICAL CONTROL SYSTEM, 4 SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK, CONTROL PROGRAMMING, NUMERICAL CONTROL SYSTEM, 4 SLOTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEIVER MODULE, DUPLINE, ANALOG, 8 CHANNEL, 4-20 MA, 120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, 10 AMP, 30 VDC/250 VAC, 4 FORM A, 4 FORM C, 8 ISOLATED COMMONS, 1 POINT PER COMMON, 10A/POINT, 40A/MODULE, REMOVABLE TERMINAL BLOCK INCLUDED. | |
| DISCONTINUED BY MANUFACTURER, RELEASING MODULE, FOR USE ON FS-250 FIRE ALARM SYSTEM CONTROL PANEL, (2) INDEPENDENT RELEASING CIRCUITS - 1.5 AMPS EACH, (4) OPEN COLLECTOR CIRCUITS - 24 VDC @... | |
| DISCONTINUED BY MANUFACTURER, REMOTE I/O MODULE, 3.8AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT WIRING BASE ONLY, ETHERNET 10BASET, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RTD/RESISTANCE INPUT MODULE, 8 CHANNELS, (777518-122). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTROL PHOTCELL, 110/120V, 95.03. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEQUENCE CPU MODULE, 450MA AT 5 V DC, NO. OF I/O POINTS: 4096 MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEQUENCE CPU MODULE, LADDER 30K STEPS, 0.045 MS, YUSHIN AMERICA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEQUENCE CPU MODULE, STYLE S1, 0.0175 MS, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERIAL INTERFACE UNIT, EX300, VQ1000, PLUG IN, 2000 DIRECT MOUNTING, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHARED DATA NETWORK MODULE, 16 ADDRESSES, 32BYTES PER ADDRESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SLIM CPU BASE, 24 VDC, 24VDC (SINK/SOURCE), INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SSC-NET III OPTION, FOR A700 SERIES VFD, MALE PIN HEADER, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUBPLANE MODULE, 60-0038-00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH MODULE, 16 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE INPUT MODULE, 8 CHANNEL, 16 BIT RESOLUTION, 50/60HZ, FOR FIELDPOINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMER EXPANSION MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT MODULE, SOURCE TYPE, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIVERSAL QUAD PROCESSOR PACK MODULE, 24 VDC, 25 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UP/DOWN COUNTER MODULE, PULSE INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIOFACE MODULE, SCREW CONNECTION, MALE D-SUB MINI CONNECTOR, 15 POSITIONS, M3 SCREW THREAD, 125 V NOMINAL, FOR MOUNTING ON NS32 OR NS35/7.5, (5528383), (REPLACED BY VIP-2/SC/HD15SUB/M). FREE... | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE AND CURRENT INPUT MODULE, ANALOG, 8 CHANNEL, FOR FIELDPOINT, (777518-110). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS INTERFACE RECEIVER, LX SERIES, 900MHZ, SINGLE POINT DETECTORS, TRANSMITTER PROGRAMING CONNECTOR, WIRELESS RECIEVER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WLAN ACCESS POINT, 2X RJ45 FOR LAN, CENTRAL CLUSTER MANAGEMENT, -25-60 C, 10-36 VDC, 2.4-5 GHZ, IP20, 2700718. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,166 MHZ PROCESSOR, HIGH-INTEGRATION VMEBUS EMBEDDED COMPUTER . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CIRCUIT BOARD,CPU MODULE,LED INDICATORS,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTROL LER, PROGRAMMABLE, 100/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DRIVE CONTROLLER MODULE,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,ETHERNE T SWITCH SYSTEM HEAD STATION ,UP TO 24PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,OUTPUT MODULE, 64POINT, 24VDC, INPUT SINK/SOURCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,OUTPUT MODULE,8 CHANNEL RELAY,3 AMP,250 VAC,35 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PROGRAM MABLE LOGIC CONTROLLER, MICRO3 PLC, 100-240 VAC, 50/60 HZ, 30 VA, INPUT 24 VDC, OUTPUT 240 VAC 1.5 A, AUX OUTPUT 24 VDC 150 MA. FREE 2... | |
| DISCONTINUED BY MAUFACTURER, COMMUNICATION OUTPUT MODULE ANALOG, RS-232/422/485, 4 COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOTINUED BY MANUFACTURER, FAIL SAFE PASSIVE DIGITAL INPUT MODULE, 8 CHANNEL DIGITAL INPUT, 115 VAC/DC PASSIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOTINUED BY MANUFACTURER, OUTPUT MODULE, 8 CHANNELS, DIGITAL RELAY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DL205 DISCRETE OUTPUT MODULE, 8-POINT, 24-120 VAC, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 1.5A/POINT, 4A/COMMON, 8A/MODULE. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC MODULE, 3 WIRE USE, 436190, SMR2. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT BOX, 16-CHANNEL, DIGITAL COMBI, 24 VDC, 10 ,MS INPUT FILTER, 0.5 AMP, M8 CONNECTION, -25 TO +60 DEGREES C, IP65/66/67. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT BOX, 8 CHANNEL, DIGITAL COMBI, 24 VDC, 120 MA, 10 MS INPUT FILTER, 0.5 AMP, M12, -25 TO +60 DEGREES C, IP65/66/67. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT BOX, INDUSTRIAL HOUSING, 16 DIGITAL INPUTS 24 V DC, 3.0MS, OR OUTPUT 24 V DC, IMAX = 0.5 A (? 4 A), 16 X M8; I/O CONNECTION WITH CONNECTOR:... | |
| ETHERCAT BOX, INDUSTRIAL HOUSING, 4-CHANNEL, ANALOG INPUT, 8-CHANNEL, DIGITAL COMBI, 24 VDC, 0.5 AMP, 10 MS INPUT FILTER, 2 X M8 SOCKET, -25 TO +60 DEGREES C, IP65/66/67. FREE 2... | |
| ETHERCAT BOX, INDUSTRIAL HOUSING, 8 DIGITAL INPUTS 24 VDC, 10 US, OR OUTPUT 24 VDC, IMAX = 0.5 AMP, 8 X M8, I/O CONNECTION WITH CONNECTOR: M8, SCREW-TYPE. FREE 2... | |
| ETHERCAT P BOX, 2 CHANNEL, ANALOG INPUT/OUTPUT, MULTI-FUNCTION, -10 TO +10 V SIGNAL TYPE, 0/4-20 MA, 16 BIT RESOLUTION, DIFFERENTIAL, M12 CONNECTIONS, -25 TO +60 DEGREES C, IP65/66/67. FREE 2... | |
| ETHERCAT P BOX, 2 PORT, ETHERCAT P JUNCTION, 24 VDC, 100 MA, 100 MBIT/S DATA TRANSFER RATES, -25 TO + 60 DEGREES C, IP65/66/67. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERCAT P BOX, 2-PORT ETHERCAT P JUNCTION, WITH REFRESH, 24 VDC, 100 MA, 100 MBIT/S DATA TRANSFER RATES, M8 SOCKET, -25 TO +60 DEGREES C, IP65/66/67. FREE 2 YEAR RADWELL... | |
| ETHERCAT P BOX, INDUSTRIAL HOUSING, 4 DIGITAL INPUTS 24VDC, 3.0MS, 4 DIGITAL OUTPUTS 24VDC, IMAX = 0.5A, 8 X M8; I/O CONNECTION WITH CONNECTOR: M8, SCREW-TYPE. FREE 2 YEAR RADWELL... | |
| ETHERNET PC INTERFACE CARD, 10/100 MBIT/S, 2-CHANNEL, PCI BUS. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET/IP, NPN, EX300 SERIAL INTERFACE UNIT, ENCLOSURE: IP67(MANIFOLD ASSEMBLY), OPERATING TEMP. RANGE: -10~50 C, OPERATING HUMIDITY RANGE: 35~85%RH (NO DEW CONDENSATION), STANDARD: CE MARKING, UL RECOGNITION (CSA). FREE 2 YEAR... | |
| EUPEC PLCs/Machine Control FP10R12YT3 | |
| EX MODULE, 16PT TRANSISTOR OUT (0.1A, SINK), HE10 CONNECTOR NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION I/O MODULE, SMART RELAY, 24V DC, ANALOG OUTPUT, 2 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION I/O MODULE, SMARTRELAY, 100-240V AC/DC RATED, 4 POINTS AC/DC INPUT, 4 POINTS RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION I/O MODULE, SMARTRELAY, 12/24V DC RATED, 4 POINTS DC INPUT, 4 POINTS RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION I/O MODULE, SMARTRELAY, 24V AC/DC RATED, NPN/PNP SENSOR INPUT, 4 POINTS INPUT, 4 POINTS RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION I/O MODULE, SMARTRELAY, 24V DC RATED, 4 POINTS DC INPUT, 4 POINTS TRANSISTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION MEMORY UNIT, WITH RTC, RAM + ROM SOCKET FOR FP2. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION MODULE, 10 PT . FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION MODULE, 18POINT, MS/TP COMMUNICATION, 24VAC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION CABLE (PAIR), 10M, FOR F3SN/H/J, SINGLE ENDED. FREE 2 YEAR RADWELL WARRANTY | |
| F-40MR-U - F-40M P/C. FREE 2 YEAR RADWELL WARRANTY | |
| F2-60MT - F2 PLC BASE. FREE 2 YEAR RADWELL WARRANTY | |
| F940GOT PROTECTION SHEETS, PACK OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| FACTS ENGINEERING PLCs/Machine Control F1-130DR | |
| FACTS ENGINEERING PLCs/Machine Control F2-02DA-2 | |
| FACTS ENGINEERING PLCs/Machine Control F2-08AD-1 | |
| FESTO PLCs/Machine Control EV-15/63-4 | |
| FIBER PATCHCORD 5M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| FIELDBUS ADAPTER MODULE, FOR USE WITH ACS355, ACS850 AND ACS880 SERIES AC DRIVES, 247 MAX DEVICES, 600 BPS TO 115.2 KBPS BAUD RATE, 40 DEG C AMBIENT. FREE 2 YEAR... | |
| FIELDBUS MODULE, PROFIBUS, R911311072. FREE 2 YEAR RADWELL WARRANTY | |
| FIELDBUS MODULE, PROFIBUS-DP, (L)125 X (H)155 X (W)28 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIELDBUS POWER SUPPLY COMPONENTS-GENERAL PURPOSE, FIELDBUS DUAL POWER BACKPLANE. FREE 2 YEAR RADWELL WARRANTY | |
| FLEXY EXSTENSION CARD,SMA-F FEMALE CONNECTOR,SIM CARD DRAWER,BACKPLANE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| FM-IDP, INPUT DIFFERENTIAL PRESSURE FUNCTION MODULE, UNI-DIRECTIONAL, INPUT DIFFERENTIAL PRESSURE RANGE: 0 TO 3.00 INCH WC. FREE 2 YEAR RADWELL WARRANTY | |
| FP0 EXPANSION UNIT,8 IN, 8 TR. OUT, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| FSC PLCs/Machine Control FTA-T-09 | |
| FUNCTION MODULE, 30V, 25MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PERFORMANCE PLC, HIGH SPEED, HIGH CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| I/O EXPANSION UNIT,24V,OUT TRANSISTOR NPN. FREE 2 YEAR RADWELL WARRANTY | |
| I/O LINK UNIT, REMOTE, COMMUNICATION EXPANSION, 4CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE DIGITAL 16IN 16OUT MICREX-F. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE VISION SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 16DI, 4DO EE, 4AI, +/-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 16INPUT-DIGITAL, 16OUTPUT-RELAY, STANDARD, 24VDC, 500MA, POWER / BUS FAULT LEDS, PLASTIC CASE. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, DIGITAL, PERIPHERY, 125/250/500 KBPS, DEVICENET, VIBRATION AND SHOCK-RESISTANT, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, DISTRIBUTED, INTERBUS, 2X M12 CONNECTORS, B-CODED, SUPPLY: 18 V DC...30 V DC, MAX. 4 A, 16 DI, FILTER TIME: 1 MS, (2736314). FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, FLEX NETWORK, 16 POINT SINK INPUT / 16 POINT TRANSISTOR SINK OUTPUT, OUTPUT 24 VDC, 200 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O RACK MOUNTING BOARD, 10SLOT, . FREE 2 YEAR RADWELL WARRANTY | |
| ICP DAS USA PLCs/Machine Control ET-7051 | |
| IDEC PLCs/Machine Control FA-2J | |
| IDEC PLCs/Machine Control FC1A-C1A1E | |
| IDEC PLCs/Machine Control FC2A-KC4C | |
| IDEC PLCs/Machine Control FC4A-C16R2 | |
| IDEC PLCs/Machine Control FC4A-N08A11 | |
| IDEC PLCs/Machine Control FC4A-R081 | |
| IDEC PLCs/Machine Control FC4A-R161 | |
| IDEC PLCs/Machine Control FC5A-D12S1E | |
| IDEC PLCs/Machine Control FC6A-C24R1AE | |
| IDEC PLCs/Machine Control FC6A-L03CN1 | |
| IDEC PLCs/Machine Control FL1F-H12RCA | |
| IDEC PLCs/Machine Control FL1F-H12RCE | |
| IDEC PLCs/Machine Control FL1F-J2B2 | |
| IDEC PLCs/Machine Control FL1F-M08B2R2 | |
| IDEC PLCs/Machine Control FT1A-B40RSA | |
| IGBT MODULE N-CH 1.2KV 16A. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 35A, 3 PHASE, INVERTER, TRENCH/FIELDSTOP, IGBT4-T4. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL ETHERNET MANAGED SWITCH, 30VDC, 175MA. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT / OUTPUT UNIT, 32 DIGITAL POINTS, BACKPLANE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT FUNCTION MODULE, DIFFERENTIAL PRESSURE, 4/20MA, 2/10V. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE 1 POINT PULSE 1AMP 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE 10MA 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE 8POINT DC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE ANALOG 2 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE DISCRETE 12/24VDC 10MA. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, 8 POINT,70-132 VAC INPUTS,SNAP-IN I/O. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, CHANNEL ANALOG, SNAP-IN I/O, 12 BIT RESOLUTION; RANGE: 0-5VDC, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, DIGITAL, 32POINT,. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, DL305, ANALOG, 8 CHANNEL, CURRENT, 12 BIT, INPUT CURRENT SIGNAL RANGE(S) OF 4-20 MA.. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, DUAL CHANNEL, ANALOG INPUT, 0-10V, 778069-08. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, FC6A SERIES MICROSMART, ANALOG INPUT, 8 INPUTS, 0-10 VDC / 4-20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, SIMULATOR, DL205 SERIES, 8 INPUT POINTS, 50 MA, SWITCH SIDE STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT/OUTPUT MODULE, 4 CHANNEL IN, 4 CHANNEL OUT, ANALOG, SNAP-IN I/O, 12-BIT RESOLUTION, 0-20 MA OR 4-20MA (SWITCH SELECTABLE). . FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 600A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED MULTI-FUNCTION CONTROLLERS, F4T SERIES, FLEX MODULE - HIGH DENSITY I/O, 4 MECHANICAL RELAY 5A, FORM A, RIGHT ANGLE SCREW CONNECTOR (STANDARD), STANDARD WITH QUICK START GUIDE. FREE 2 YEAR... | |
| INTERFACE MODULE COMP LINK. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE, VARIOFACE, 2.5 AMP, 25 VAC, 60 VDC, 1.2 KV, 37 POSITIONS, SCREW CONNECTION, D-SUB PIN STRIP, (2281115). FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE, VARIOFACE, 30 VDC, 50-500 MA, 24-12 AWG, 2.54 MM PITCH, M3 SCREW THREAD, 10 CHANNEL, 20 POSITION, KNIFE DISCONNECT TERMINAL BLOCK, TEST SOCKET, DIN RAIL MOUNT. FREE 2... | |
| INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER, OPTION DIGITAL, SPEED/PULSE, TACH, FDBK. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS , FM-IBN101-0, FMIBN1010, INPUT BINARY FUNCTION MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| KEYPAD, X400, BACKLIGHT GRAPHIC DISPLAY, 4 NAV KEYS, 2 CONTEXT KEYS, ADJUSTABLE RUN/STOP, FOR L-FORCE INVERTER DRIVES 8400 & SERVO DRIVES 9400. FREE 2 YEAR RADWELL WARRANTY | |
| LENZE PLCs/Machine Control EPM-S202 | |
| LENZE PLCs/Machine Control EPM-T221 | |
| LENZE PLCs/Machine Control EZAEBK1001 | |
| LINE PHOTO INTERFACE MODULE, SLUG RELEASE, CUSTOM PRODUCT, RAPISTAN, 24 VDC, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC CARD OFF-DELAY TIMING ADJ 5-10SECONDS. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC INTERFACE MODULE WELDING 460VAC 4PROM. FREE 2 YEAR RADWELL WARRANTY | |
| LS-GF MODULE SMR2, MOLDED CASE CURRENT LIMITING CIRCUIT BREAKER, WITH SMR2 ADJUSTABLE SOLID STATE TRIP. FREE 2 YEAR RADWELL WARRANTY | |
| MELSEC I/O MOD 110-120VAC 50/60HZ SUPPLY 120-240VAC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| MEMORY MODULE EEPROM EX20/40 ALL. FREE 2 YEAR RADWELL WARRANTY | |
| MEMORY MODULE EEPROM EX20/40 RM16. FREE 2 YEAR RADWELL WARRANTY | |
| MEMORY UNIT WITH RTC, FP2. FREE 2 YEAR RADWELL WARRANTY | |
| MICREX OUTPUT MODULE 100/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MICREX-F TRANSISTOR OUTPUT MOD SINK 5-24VDC 0.1A. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO3 PLC 6IN, 4 SINK OUT, 24. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO3/3C ANALOG INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSMART 40I/O CPU W/SPECIAL FIRMWARE VER 203* (DOUBLE WORD & PID) FOR CSZ/ESI. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSMART DIGITAL I/O MODULE, 10 MA, 0.3 AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSMART DIGITAL I/O MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSMART HMI BASE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, 4CH DIGITAL OUTPUT, RELAY, 115/230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, FIXED BARCODE SCANNER.860. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-COMMUNICATION UNIT, FP2 SERIES, UP TO 230 KBPS COMMUNICATION SPEED, DETACHABLE COMMUNICATION BLOCKS, 2 BLOCKS CAN BE USED SIMULTANEOUSLY, AVAILABLE BLOCKS:, RS485 (P/N FP2-CB232), RS232C (P/N FP2-CB422), RS422 (P/N FP2-CB485). | |
| NATIONAL INSTRUMENTS PLCs/Machine Control FP-TB-10 | |
| OPERATOR INTERFACE, 3.8 PLC+HMI COLOR BLACK BEZEL, HMI. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE 8 POINT RELAY 12-30VDC-12-220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE ANALOG 2CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE ANALOG 2POINT 11BIT. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE DIGITAL 16POINT 24-48V MICREX-F. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE DISCRETE. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, 4-POINT, 6-48 VDC/6-208 VAC, (2) FORM A, (2) FORM C, 4 ISOLATED COMMON(S), 1 POINT(S) PER COMMON, 3A/POINT, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, DIGITAL, RELAY 16. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, DUAL CHANNEL, 3-60VDC, DISCRETE, 778071-13. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT UNIT, 16 TRANSISTOR, 5-12VDC, 20MA. FREE 2 YEAR RADWELL WARRANTY | |
| PANASONIC PLCs/Machine Control FP0-C10RS | |
| PATCH CORD 6FT BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| PATCH CORD, 1FT, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD (2SRV). FREE 2 YEAR RADWELL WARRANTY | |
| PC CARD CMS ALARM. FREE 2 YEAR RADWELL WARRANTY | |
| PCI FIELDBUS CARD, SERCOS II SERIES, 1X FIELDBUS CHANNEL, 2/4/8/16 MBAUD TRANSFER RATE, UP TO 254 DEVICES, 1 LED PER CHANNEL, ALLOWS DIRECT ACCESS TO THE SERCON816-ASIC. FREE 2 YEAR... | |
| PHOENIX CONTACT, FLKM 8-GMT-BRIDGED, FLKM8GMTBRIDGED, 5601749, INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PIR, DSP, 16M, 11C. FREE 2 YEAR RADWELL WARRANTY | |
| PLC ANALOG/DIGITAL MODULE, 0-10V, 8POINT, MICREX-F,. FREE 2 YEAR RADWELL WARRANTY | |
| PLC CONTROL, 2AMP, 110/120VAC, 220/240VAC, 50/60HZ, 15VA. FREE 2 YEAR RADWELL WARRANTY | |
| PLC EX40 24V. FREE 2 YEAR RADWELL WARRANTY | |
| PLC EXPANSION MODULE, FC5A SERIES, 24 VDC, 40 MA, 1 INPUT, RS485 PORT, 0 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PLC EXPANSION MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PLC EXPANSION UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| PLC MODULE, SMARTRELAY, BASE MODULE, ETHERNET, MICRO SD, 12/24V DC, DC INPUT, RELAY OUTPUT, DISPLAY, CLOCK, 8 INPUT/4 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PLC MODULE, SMARTRELAY, BASE MODULE, ETHERNET, MICRO SD, 24 V AC/DC, AC/DC INPUT, RELAY OUTPUT, DISPLAY, CLOCK, 8 INPUT/4 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PLC MODULE, SMARTRELAY, BASE MODULE, ETHERNET, MICRO SD, 24V AC/DC INPUT, RELAY OUTPUT, DISPLAY, 8 INPUT/4 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PLC MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PLC PROGRAMMING CABLE, MICROSMART RS232C PORT, 1:1 COMPUTER LINK, WITH D-SUB 9-PIN FEMALE CONNECTOR TO CONNECT TO COMPUTE. FREE 2 YEAR RADWELL WARRANTY | |
| PLC RACK BASE UNIT 2PORT SLOT INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| PLC, 16 INPUT,8 OUTPUT, NPN, SINK. FREE 2 YEAR RADWELL WARRANTY | |
| PLC, PROGRAMMABLE CONTROLLER, EXTENSION UNIT, I/O, 220/240 VAC, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONING MODULE, 1 AXIS, 250 KPPS MAX.. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONING MODULE, LOOP CONTROL, 24 VDC, 1 AXIS, 2 MPPS MAX, -10 V TO 10 V. FREE 2 YEAR RADWELL WARRANTY | |
| POTENTIAL FEED TERMINAL, 24 V DC, POWER LED, 12 MM HOUSING WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 100 TO 240VAC FOR 4 OR 6 SLOTS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MODULE, INPUT: 200-240 VAC +10/-15%, OUTPUT: 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESSOR MODULE, W/25 MHZ INTEL486 SL, EPC23-25 CPU. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROL, 100/200VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER MODULE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, 10 IN / 10 OUT, RELAY BASED, 20VA, 24-30VDC, 2A, 7MA, 110/120-220/240 VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, 110/120-220/240VAC, 50/60HZ, 25VA, OUTPUT 72VA, 120/240VAC, 2A RESISTANCE LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, EX40 PLUS. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, I/O MODULE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, 15 AMP, NOMINAL SUPPLY VOLTAGE: 24 VDC, NUMBER OF INPUTS & TYPE: 16 - DIGITAL, NUMBER OF OUTPUTS & TYPE: 16 - TRANSISTOR, DIN RAIL/PANEL MOUNT. FREE... | |
| PROGRAMMER. SELECTABLE PURGE (0 SEC MIN), 5 AND 10 SEC TFI, SELECTABLE RECYCLE/NON-RECYCLE, NO MODULATION. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMER. SELECTABLE PURGE (90 SEC MIN), 5 AND 10 SEC TFI, SELECTABLE RECYCLE/NON-RECYCLE, NO MODULATION.. FREE 2 YEAR RADWELL WARRANTY | |
| RACK, 6 SLOT BASE, NON-EXPANDABLE. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control ER6V/3.6V-SUB (CR SERIES) | |
| RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control ER6VC119A-SUB | |
| RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control EX25SER6-SUB | |
| RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control F2-40BL-SUB | |
| REGISTER METER RANGE 34VDC, SCALE 250-0-250, BAR 1 DISPLAY (CVR), POWER - 85-265VAC/95-370VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE, 4CHANNEL, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY OUTPUT MODULE, 13 POLE, SCREW TERMINAL, FOR A500 INVERTER DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY OUTPUT MODULE, DL305, 8 POINT, 12-24 VDC/12-240 VAC, 6 FORM A, 2 FORM C, 8 ISOLATED COMMONS, 1 POINT S PER COMMON, 10 AMP/POINT. FREE 2 YEAR RADWELL WARRANTY... | |
| REMOTE TERMINAL UNIT, 24 V, 32 DI. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC ER6VCT, BATTERY LITHIUM 3.6V 2450MAH. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC ERC6VCT, BATTERY LITHIUM 3.6V 2450MAH. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MAXELL ER17/33, BATTERY, LITHIUM, 3.6V, 2100MAH W/ WIRE LEADS & 2 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MITSUBISHI ER17330V/3.6V (A6BAT), MITSUBISHI ER17330V, BATTERY LITHIUM, 3.6 V, 2100 MAH, INDUSTRIAL, W/ PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF TOSHIBA ER6V/3.6V, BATTERY, LITHIUM, 3.6V, 2600MAH, W/ WIRE LEADS CONNECTOR, WORKS W/ MITSUBISHI CR1/ CR2/ CR2A/ CR3/ M500/ M600 SERIES ROBOT CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF TOSHIBA ER6V/3.6V, BATTERY, LITHIUM, 3.6V, 2600MAH, WIRE LEADS & CONNECTOR, WORKS W/ MITSUBISHI PART #S, MR-J3/ MR-J3-A/ MR-J3-A4/ MR-J3-B/ MR-J3-B4/ MR-J3-T/ MR-J3-T4. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF TOSHIBA EX20-40PBAT, BATTERY LITHIUM 3.6V 1500MAH. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF TOSHIBA EX25SER6, BATTERY LITHIUM 3.6V 2250MAH. FREE 2 YEAR RADWELL WARRANTY | |
| RFID INTERFACE MODULE, PROGRAMMABLE, 2 CHANNEL, 5 VDC @ 0.42 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| RS-485 NETWORK LINK MODULE, 1 RS-422/RS-485 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL CONVERTER, RS-232 (RJ12) TO RS-422/485 (6-PIN TERMINAL), 5 VDC FROM PLC NOMINAL INPUT, OPEN FRAME, DIN RAIL MOUNT. FOR USE WITH DL05 AND D2-240 CPUS.. FREE 2 YEAR RADWELL... | |
| SERIAL INTERFACE UNIT, EX300 SERIAL INTERFACE UNIT, PNP/NPN SENSOR INPUT, 4 POLE, 24 VDC INPUT SUPPLY VOLTAGE, M12 5-PIN PLUG, 2 INPUT, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| SIGNAL CONDITIONER, ISOLATED, ISOLATION 1500 VDC INPUT/OUTPUT, INPUT 4-20 MA, OUTPUT 4-20 MA, 24 VDC OPERATING VOLTAGE, FILTER CHARACTERISTIC -3DB/200 HZ, FILTER CHARACTERISTIC -6DB/OCTAVE, 35 MM DIN RAIL OR PANEL... | |
| SMC PLCs/Machine Control EX250-IE2 | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC ER6VCTP, BATTERY, LITHIUM, 3.6V, 2600MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI F2-40BL, BATTERY, LITHIUM, 3.6V, 2600MAH, W/ 2-WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI/ TOSHIBA ER6VC119A, BATTERY, LITHIUM, 3.6V, 2600MAH, WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TOSHIBA ER6VC3N, BATTERY, LITHIUM, 3.6V, 2600MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SWDT DISCRETE I/O MODULE 4 IN 3W. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL MONITORING MODULE ,24 VDC,200MA,6 VDC PULSE OUTPUT, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL/DIGITAL 3DIGIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE INPUT MODULE, DETECTOR TYPE, RESISTIVE, RTD, AUTO 5 SECOND RECALIBRATION, NEMA ICS3-304, 1 SIGN BIT, 2 CHANNEL ID BIT, 4 FAULT BIT,4-CHANNEL, 16-BIT RESOLUTION, 15 BINARY DATA BIT, 160... | |
| TEMPERATURE INPUT MODULE, THERMOCOUPLE, 8-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): J/E/K/R/S/T/B/N/C. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE/PROCESS CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL I/O BLOCK, 32 POINT, LEDS, SINK. FREE 2 YEAR RADWELL WARRANTY | |
| TIMER EXPANSION MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| TOSHIBA PLCs/Machine Control EX10*MRO61 | |
| TOSHIBA PLCs/Machine Control EX10-MPU12A | |
| TRANSCEIVER LASER, 1310NM RX/TX. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR BIPOLAR MODULE 3BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC DRIVER, DIP-6, RANDOM PHASE; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5000V RMS; OPTOCOUPLER OUTPUT TYPE:TRIAC; INPUT CURRENT:20MA; OPTO CASE STYLE:. FREE 2 YEAR RADWELL WARRANTY | |
| TURCK PLCs/Machine Control FEN20-16DXP | |
| UNITRONICS PLCs/Machine Control EX-A1 | |
| WIRELESS ROUTER MODULE, 4 PORT, 5VDC, 2.5A. FREE 2 YEAR RADWELL WARRANTY | |
| YOKOGAWA PLCs/Machine Control F3AD04-0N |
| << Prev | Next >> |