IDEC Corporation Opennet Controller; Product Range Idec FC3A-CP2K

Description
OPENNET CONTROLLER; Product Range:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Supply Current:1.5A; Supply Voltage Max:30VDC; Supply Voltage Min:19VDC RoHS Compliant: No
Datasheet
Description
OPENNET CONTROLLER; Product Range:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Supply Current:1.5A; Supply Voltage Max:30VDC; Supply Voltage Min:19VDC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Opennet Controller; Product Range Idec - 15C6970 - Newark, An Avnet Company
Chicago, IL, United States
Opennet Controller; Product Range Idec
15C6970
Opennet Controller; Product Range Idec 15C6970
OPENNET CONTROLLER; Product Range:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Supply Current:1.5A; Supply Voltage Max:30VDC; Supply Voltage Min:19VDC RoHS Compliant: No

OPENNET CONTROLLER; Product Range:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Supply Current:1.5A; Supply Voltage Max:30VDC; Supply Voltage Min:19VDC RoHS Compliant: No

Supplier's Site Datasheet
PLC Module/Rack - 686049 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
686049
PLC Module/Rack 686049
DISCONTINUED BY MANUFACTURER, CPU MODULE, HIGH-SPEED COUNTER, SINK OUTPUT, 2 RS232 (PROGRAMMING PORT/ASCII/ PRINTER AND MODEM READY), 1 RS485 (PROGRAMMING PORT AND DATA LINK). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CPU MODULE, HIGH-SPEED COUNTER, SINK OUTPUT, 2 RS232 (PROGRAMMING PORT/ASCII/ PRINTER AND MODEM READY), 1 RS485 (PROGRAMMING PORT AND DATA LINK). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 15C6970 686049
Product Name Opennet Controller; Product Range Idec PLC Module/Rack
Operating Temperature 32 to 131 F (0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 9861184 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details