IDEC Corporation Programmable Logic Controller-Plc; Product Range Idec FL1B-B12RCA

Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; No. of Digital Inputs:8; No. of Digital Outputs:4; Signal Input Type:AC/DC Voltage; Supply Voltage Max:24V RoHS Compliant: No
Datasheet
Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; No. of Digital Inputs:8; No. of Digital Outputs:4; Signal Input Type:AC/DC Voltage; Supply Voltage Max:24V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller-Plc; Product Range Idec - 83C9515 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; Product Range Idec
83C9515
Programmable Logic Controller-Plc; Product Range Idec 83C9515
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; No. of Digital Inputs:8; No. of Digital Outputs:4; Signal Input Type:AC/DC Voltage; Supply Voltage Max:24V RoHS Compliant: No

PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; No. of Digital Inputs:8; No. of Digital Outputs:4; Signal Input Type:AC/DC Voltage; Supply Voltage Max:24V RoHS Compliant: No

Supplier's Site Datasheet
PLC Module/Rack - 67636289 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
67636289
PLC Module/Rack 67636289
DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCA). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCA). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 83C9515 67636289
Product Name Programmable Logic Controller-Plc; Product Range Idec PLC Module/Rack
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 345924 - Radwell International
Allen-Bradley / Rockwell Automation
View Details