Features:
DISCONTINUED BY MANUFACTURER, CPU MODULE, MICROSMART, FC4A SERIES, 9 INPUTS, 7 RELAY OUTPUTS, 2 AMP, 24 VDC, 100/240 VAC, 50/60 HZ, 250 MA, REPLACED BY FC6A-C16R1AE. FREE 2 YEAR RADWELL WARRANTY
IDEC PLCs/Machine Control FC4A-C16R2
PROGRAMMABLE CONTROLLER; No. of Digital Inputs:-; No. of Digital Outputs:7; Product Range:-; Input Type:24 VDC (Sink/Source); No. of Analog Inputs:9; No. of Channels:16; Signal Input Type:Sink/Source; Supply Voltage Max:240VAC RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 70172545 | 161422 | 83C9474 | |
| Product Name | Controller, Programmable; 24 VDC (Sink/Source); Relay (240 VAC/30 VDC, 2 A); 9 | PLC Module/Rack | PLC Module/Rack | Programmable Controller; No. Of Digital Inputs Idec |
| Input | Analog Input | |||
| Output | Relay Output | DC Output; AC Output | ||
| Programming Options | Computer Programmable | |||
| Computer Interface Options | Single Serial Interface | |||
| Power | 115VAC; 230VAC |