FACTS Engineering LLC PLC Module/Rack F4-04ADS

Description
DIRECTLOGIC DL405 ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, ISOLATED, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, 4-20 MA, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC, 1-5 VDC, +/- 5 VDC, +/- 10 VDC, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECTLOGIC DL405 ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, ISOLATED, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, 4-20 MA, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC, 1-5 VDC, +/- 5 VDC, +/- 10 VDC, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 65909741 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
65909741
PLC Module/Rack 65909741
DIRECTLOGIC DL405 ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, ISOLATED, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, 4-20 MA, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC, 1-5 VDC, +/- 5 VDC, +/- 10 VDC, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY

DIRECTLOGIC DL405 ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, ISOLATED, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, 4-20 MA, INPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC, 1-5 VDC, +/- 5 VDC, +/- 10 VDC, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 65909741
Product Name PLC Module/Rack
Output DC Output
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Pneumatic Logic Controllers - 1366694 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
Outputs 8
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details