IDEC Corporation Brick PLC FC2A-C16A1

Description
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, MICRO3 PLC, 100-240VAC, 50/60HZ, 30A, INPUT: 24VDC, OUTPUT: 240VAC 1.5A, AUX OUTPUT: 24VDC 150MA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, MICRO3 PLC, 100-240VAC, 50/60HZ, 30A, INPUT: 24VDC, OUTPUT: 240VAC 1.5A, AUX OUTPUT: 24VDC 150MA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brick PLC - 452805 - Radwell International
Willingboro, NJ, United States
Brick PLC
452805
Brick PLC 452805
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, MICRO3 PLC, 100-240VAC, 50/60HZ, 30A, INPUT: 24VDC, OUTPUT: 240VAC 1.5A, AUX OUTPUT: 24VDC 150MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, MICRO3 PLC, 100-240VAC, 50/60HZ, 30A, INPUT: 24VDC, OUTPUT: 240VAC 1.5A, AUX OUTPUT: 24VDC 150MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Programmable Logic Controller-Plc; Product Range Idec - 91F5726 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; Product Range Idec
91F5726
Programmable Logic Controller-Plc; Product Range Idec 91F5726
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; For Use With:MICRO3 Programmable Logic Controller, 16 I/O, CPU VAC Supply, 9 DC Inputs, 7 Relay Outputs; No. of Digital Inputs:9; No. of Digital Outputs:7; Supply Voltage:240VAC RoHS Compliant: No

PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; For Use With:MICRO3 Programmable Logic Controller, 16 I/O, CPU VAC Supply, 9 DC Inputs, 7 Relay Outputs; No. of Digital Inputs:9; No. of Digital Outputs:7; Supply Voltage:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 452805 91F5726
Product Name Brick PLC Programmable Logic Controller-Plc; Product Range Idec
Inputs 9
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 345821 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details