Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32
Product Name Notes
(PRICE/TR)FLIP-FLOP LOGIC IC; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LOGIC FAMILY:AHCT; NO. OF PINS:20; OPERATING TEMPERATURE RANGE:-40ªC TO +. FREE 2 YEAR RADWELL WARRANTY
1 SYMAX TO QUANTUM QUICK WIRING ADAPTER, PV: 01SV:- RL:01. FREE 2 YEAR RADWELL WARRANTY
12 CHANNEL RELAY, 120V, 10A WITHOUT POWER SUPP. FREE 2 YEAR RADWELL WARRANTY
125KW SYNCH RECT. MODULE (SLAVE). FREE 2 YEAR RADWELL WARRANTY
32 CHANNEL DIGITAL I/O MODULE, OUTPUT MODULE, 5-60VDC LOAD SINKING, 250MA PER CHANNEL, FM APPROVED. FREE 2 YEAR RADWELL WARRANTY
8PT.SENSOR INPUT;VERT.STYL;PNP. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT TRANSDUCER, 30 AMP, 2 WIRE CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
AC OUTPUT MODULE, MINIATURE, VOLTAGE INPUT- 5 VDC, CURRENT INPUT- 20 MA, VOLTAGE OUTPUT- 24 ~ 280 VAC, CURRENT OUTPUT- 3.5 AMP, 8.33 MS TURN ON/OFF TIME, BLACK. FREE 2...
ANALOG I/O MODULE, 2 INPUTS (ANALOG) -10/10VDC, 12-BIT, PLUG-IN MOUNTED. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY
APC BACKPLATE KIT, SMART-UPS, 1 POWER CORD, INPUT, 100/120 V, OUTPUT CONNECTIONS, 2 X 5-20R, L5-30R, 2 X 5-15R. FREE 2 YEAR RADWELL WARRANTY
AUTOMATION CONTROLLER, SEL-2411, PROGRAMMABLE, 40 VA / 15 W, 4 KV, 15 AMP, 110-250 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
BACKPLANE 6SLOT. FREE 2 YEAR RADWELL WARRANTY
BALL TYPE SWIVEL FIXTURE COVER WITH 4” ROUND OR OCTAGONAL BOX COVER IS USED TO MOUNT PENDANT OR FLUORESCENT LIGHTING FIXTURES TO A CEILING BOX. IT HAS A MAXIMUM SWING...
BARRIER- SB-3729 +24V, 187 OHM, SINGLE CHANNEL, +DC. FREE 2 YEAR RADWELL WARRANTY
BASIC DIGITAL INPUT MODULE, STB, 24 V DC, 16 I. FREE 2 YEAR RADWELL WARRANTY
BATTERY PACK, 4.8V ST, REPLACES ENERGY PLUS PART # S0920-5. FREE 2 YEAR RADWELL WARRANTY
BOSCH, RM-O-04, RMO04, OUTPUT MODULE FOR RECO RELAY, 250VAC. FREE 2 YEAR RADWELL WARRANTY
BUFFER MODULE, INPUT: 24-28 VDC, OUTPUT: 20 AMP 22.5 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVERS 16-BIT BUS TRNSCVR WITH 3-STATE OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
CABLE 5FT LONG FOR RESISTOR SCALING MODULE. FREE 2 YEAR RADWELL WARRANTY
CABLE PLC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CARRIER, CONTROLLER CARRIER, S SERIES, 2-WIDE POWER, 24 VDC, 8 AMP, -40 TO 70 DEGREE C, IP20 (12P4683X032), (KJ4005X1-BA1). FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION CARD RS232 DATA LINK FOR T2E. FREE 2 YEAR RADWELL WARRANTY
COMPACT SMART RELAY, ZELIO LOGIC, NO CLOCK, NO DISPLAY, 24 VDC, 4 MA, 6/90 MS CYCLE TIME, SCREW CONTACT TERMINATION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
COMPOBUS/S MASTER CONTROL UNIT, STAND-ALONE MODEL, SYSMAC CONTROLLER FUNCTIONS, 24 VDC SUPPLY, 3.5 W MAX POWER CONSUMPTION, 12.0 AMP MAX INRUSH CURRENT. FREE 2 YEAR RADWELL WARRANTY
COMPONENT ADAPTOR, 250AMP, 690VAC. FREE 2 YEAR RADWELL WARRANTY
COMPUTER TRANSFER MODULE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ADAPTER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BLOCK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL OUTPUT BOARD FOR 57C420 UNIT. FREE 2 YEAR RADWELL WARRANTY
CONNEXIUM MANAGED SWITCH, 48V, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
CONTROL UNIT FOR SSR SERIES REFLECTIVE LIGHT CURTAINS. FREE 2 YEAR RADWELL WARRANTY
CONTROL UNIT, ASYNCRONIC SERIAL COMM MODNET MODULE. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER I/O MODULE, SPACELOGIC, 8 UNIVERSAL INPUTS, 4 ANALOG VOLTAGE OUTPUTS, 24 VDC, 1 W, DIN RAIL MOUNT, 0 TO +50 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER SMART MARQUEE 24V. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, ISTAR PRO GCM, BOARD. FREE 2 YEAR RADWELL WARRANTY
CONVENTIONAL ZONE MODULE, RMEOTE, 18-24.5 VDC FILTERED FULL WAVE, 35 OHMS, 34 MA ZONE CURRENT. 24 VDC POWER, 18.8-28.2 VDC VOLTAGE RANGE / 100 MA MAX, 18-31 V PULSING /...
CPU BOARD. FREE 2 YEAR RADWELL WARRANTY
CURRENT LOOP ANALOG OUTPUT MODULE, SINGLE-CHANNEL CURRENT OUTPUT, ANALOG 4-20MA OUTPUT, INPUT: 12-BIT SERIAL DATA, SPAN: 16 MA, RESOLUTION: 3.9 MICROAMPS, RESPONSE TIME (% OF SPAN/DELTA I/DELTA TIME): 99.9%/15.98 MA/3...
DATA LOGGER, 100-300-1200 BPS. SATLINK II SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DC DIGITAL INPUT PLUG-IN MODULE, MELSEC ST SERIES, 4 INPUTS, 24VDC, 1 SOURCE. FREE 2 YEAR RADWELL WARRANTY
DECENTRAL I/O UNIT, RECO MODULE, BUS MODULE FOR 4 SLOT, (W) 182 X (H) 217 (D) 56 MM, (R911278844). FREE 2 YEAR RADWELL WARRANTY
DIGITRIP RMS 800 TRIP ASSEMBLY,. FREE 2 YEAR RADWELL WARRANTY
DIMMER SWITCH, SKYLARK SERIES, 600W, 3 WAY PRESET, WHITE. FREE 2 YEAR RADWELL WARRANTY
DIN FILLER PLATE. FREE 2 YEAR RADWELL WARRANTY
DIODE, RELAY ACCESSORIES, BLACK, 6AMP, 230VAC, FOR SOCKET SRD-SGR2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUE BY MANUFACTURER, PLC SAFETY MODULE, MBB 001-1116-08-00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - SEPTEMBER 2018, INPUT MODULE, FREQUENCY ISOLATED, 8CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/12/20, INTERFACE OPERATOR SYSTEM, 24 VDC, 32-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/30/2006, I/O MODULE, 8 INPUT, 8 OUTPUT, 24 VDC, 24-240 VAC, RELAY BASE, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/30/2006, INPUT BASE, ANALOGUE, 16 INPUTS/OUTPUTS, 24 VDC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09.09.2009, EXTENSION MODULE, MODICON STB, EOS INTERNAL BUS, LED INDICATOR, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/09/09, BOS CANOPEN EXTENSION MODULE, FOR MODICON STB, 500 VDC, 5 PIN, 0-+60 DEGREES C, IP20, REPLACED BY STBXBE2100K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/09/09, OUTPUT MODULE, DIGITAL, FOR MODICON STB, 2 OUTPUT CHANNELS, RELAY, 2 NO/NC, 24 VDC OUTPUT, 115/230 VAC OUTPUT, 50/60 HZ, 2 AMP, REPLACED BY STBDRC3210K. FREE...
DISCONTINUED BY MANUFACTURER 09/09/09, OUTPUT MODULE, DIGITAL, FOR MODICON STB, 4 OUTPUT CHANNELS, 24 V DC OUTPUT, 0.5 AMP, OVER CURRENT PROTECTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/09/2009, INPUT MODULE, FOR MODICON STB, 2 ANALOG INPUTS, 12 BITS, 24 VDC, 4-20MA, IP20, SUCCESSOR: STBAVI1270K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/09/2009, POWER DISTRIBUTION MODULE, FOR MODICON STB, 10 AMP, 24 VDC, LED INDICATORS, -40 TO +85 DEGREES C, IP20, REPLACED BY STBPDT3100K. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 12/07/2021, I/O CONTROLLER, COMPACT, 16 INPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 9/29/18, ANALOG OUTPUT MODULE FOR SCXI, 6CHANNEL, D/A CONVERTER (DAC) CHANNELS FOR VOLTAGE OR CURRENT OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 9/29/18, VOLTAGE INPUT MODULE FOR SCXI, 8-CHANNEL ISOLATED, 300 VDC, 10 KHZ FILTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1 SYMAX TO QUANTUM QUICK WIRING ADAPTER, PV: 01SV:- RL:01 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 5/16/2016, DISCRETE OUTPUT MODULE, HIGH DENSITY, 16PT, WITHOUT BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A/B SWITCH CARD, FOR PRO SWITCHING SYSTEM II, 3 DB25M TO DB15F ADAPTERS, SUITABLE FOR X.21 SWITCHING APPLICATIONS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC OUTPUT MODULE, DIGITAL, 16 POINT, OUTPUT 240 VAC, 120/240 VAC, 50/60 HZ, 0.5 AMP, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALARM PANEL, 9 INDICATOR LIGHTS, FORWARD TEST PUSH BUTTON, TWO 15-PIN CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG CARD, 0(4)-20 MA INPUT, 16 CHANNEL, 24 VDC SUPPLY, CARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG I/O CARD, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 6RTD INPUTS, 0-140 VAC/VDC, 2-AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, FNIO-S SERIES, 4 CHANNELS, 0-5 V DC, 12BIT, STATUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, FNIO-S SERIES, 8 CHANNELS, RTD, STATUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 2 CHANNELS, RTD, RTB, 10 OHM/BIT SENSOR, REMOVABLE TERMINAL BLOCK, RSTI ANALOG INPUT MODULE 2 CHANNELS, RTD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 2 CHANNELS, THERMOCOUPLE, TC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 4 CHANNELS, 0 10 V DC, 12 BIT, STATUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 4 CHANNELS, 10 V DC, 14 BIT, SINGLE ENDED, NON-ISOLATED BETWEEN CHANNELS, 4 GREEN/RED STATES, 1 GREEN/RED FNBUS STATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 4 CHANNELS, 4-20 MA, 12 BIT, STATUS, REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 60MA, 24VDC, 8 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 8 CHANNELS, 0-20 MA, 12 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 4 CHANNELS, 70 AMP, 24 VDC, LED POWER INDICATOR, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 8CHANNELS, OUTPUT 10VDC & 4 - 20MA, 150MA @ 5.1VDC, 210MA @ 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT, 2 CHANNELS, 0-10 V, 12 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, APPLICATION SOLUTION MODULE, SM-APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AXIS CONTROL, BASE UNIT, FOR 1 OR 2 PNEUMATIC AXES WITH CONTROL UNIT, 4-UNIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKPLANE COMMUNICATION MODULE, SLC 500, PROFIBUS ADAPTER MODULE, 1 PROFIBUS, 5 VDC BACKPLANE, 750 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE 8 INPUT, 8 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS INTERFACE MASTER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, BACKPLANE EXPANSION, 2 M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARD MODULE, CANTRONIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHANNEL KIT W/O CABLE, 5VDC, 1A MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHASSIS, 4 SLOT, 100/240VAC, LOW NOISE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION BOARD, SMK SERIES, 15 PIN D SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, 500KBD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, TBX SERIES, TXV7, TOR+ANA FIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATIONS PROCESSOR, UCA2 CONNECTIVITY, 16 PORT, 9-PIN CONNECTORS, 85-350 VDC, 85-264 VAC, 25 WATT, 125 / 250 V, 25 W, 50 / 60 HZ. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, COMPOBUS/S REMOTE TERMINAL, 16X TRANSISTOR OUTPUTS, PNP, 0.5A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, SAFT 187 CON,3500N187 ,1352-143678 ,506992. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL INTERFACE MODULE, CNET PCI, 5.25 VDC @ 700 MA, CLASS 2, REV F01, (96365671). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 120 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL PROCESSOR MODULE, C200, EXPERION PKS, 24 VDC, (51404305-225), (51404305-325). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLNET GATEWAY MODULE, 1 AMP, 9.5 V, 120NF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLNET MODULAR REPEATER ADAPTER, 0.7 AMP, 24 VDC, 4 MODULE CAPACITY, 5 MBITS/S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 10 PIN, 26 PIN, MALE, LED LIGHT INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 3.8K WORDS TOTAL 2560 WORDS LADDER EEPROM, 1280 WORDS V-MEMORY, RLL/RLLPLUS PROGRAMMING, TWO RS232C PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU OUTPUT MODULE, 250 VAC, 30 VDC, 50/60 HZ, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU PROCESSOR BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA ACQUISTITION MODULE, 16 BIT DIGITIZER, DIGITAL I/O, USB 2.0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA PROCESSOR CIRCUIT CARD, ANALOG, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC INPUT MODULE, DISCRETE, 24 VDC ISOLATED, 16 POINT, 10 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DCS PROCESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL AC OUTPUT MODULE, 120/220 VAC, 16 POINT, 50/60 HZ, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, SMART 2 SERIES, 24 VDC, 500 MA, 8 OPTOISOLATED INPUTS, 5-270 MW POWER CONSUMPTION, 0 TO +70 DEGREE C, (4231) . FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 16 POINT, SINK, TERMINAL, 12-24 V DC, FIELDBUS INPUT/OUTPUT SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 16 POINT, SOURCE, TERMINAL, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 24 VDC, 32 PT, 5.5 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 4 POINTS, TERMINAL, 110 V AC (AC 85V 132V). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 8 POINT, SOURCE, TERMINAL, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, FNIO-S SERIES, 4 POINT, SINK, TERMINAL, 12-24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, FNIO-S SERIES, 8 POINT, SINK, TERMINAL, 12-24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, SYMPHONY PLUS, INFI 90, *PROPRIETARY TO ABB - MUST GO DIRECT*. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 16 POINTS, SINK, 20 P CONNECTOR, 24 VDC, 0.5 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 8 POINTS, SOURCE, TERMINAL, 24 V DC, 0.5 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT, 8 POINT, SINK, TERMINAL, 24 V DC, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIO MOTOR CONTROL RELAY(INPUT), DC24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, POTTENTIAL DISTRIBUTOR, 8 CHANNELS, SHIELD, CONTACTS CURRENT MAX. 10A, REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE SEPTEMBER 2009, ANALOG INPUT MODULE, FOR MODICON STB, 2 INPUTS, 12 BITS, 24 VDC SUPPLY, 25 MA/50 VDC MAX INPUT, 5 MS RESPONSE, 10 MS...
DISCONTINUED BY MANUFACTURER, DISCRETE I/O MODULE, SERIPLEX, 2 DRY INPUTS, 2X 24VDC OUTPUTS, 15MA, 12/24VDC, DIN RAIL MOUNT, FOR CONTROL BUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE I/O MODULE, SERIPLEX, 2 INPUTS, 15MA, 12/24VDC, DIN RAIL MOUNT, FOR CONTROL BUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOOR INTERFACE TERMINAL DUAL READER, 12/24 VDC, 16-24 VAC, 24 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOOR INTERFACE TERMINAL, 12/24VDC, 48W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOOR INTERFACE TERMINAL, DUAL READER, 1.5A, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE CONNECTION BOARD,COATED, I/O CONNECTION, ANALOG, SUCCESOR 3ADT220090R0020, AKA:3BSE004086R0001. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EUROCARD HOLDER,FOR CONTROL CARDS WITH 32 PIN F-CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION FIELDPOWER DISTRIBUTOR, (ARBITRARY 5VDC / 24VDC / 48VDC / 110VAC / 220VAC), LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, OUTPUT 24 VDC/AC, 4 NO, 1NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION POWER SUPPLY, 24 VDC INPUT, 10 AMP, 5 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTENSION MODULE, 5AMP, 250V, 50/60HZ, IP20, FOR BLINDS CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTENSION MODULE, FOR THE CONTROL OF BLINDS, USED W/ RXC30/RXC31/RXC38 ROOM CONTROLLER, SCREW TERMINAL, IP20 PROTECTION, 24 VAC, 50/60 HZ, 1.5 VA . FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, FM VIDEO RACK RECEIVER CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE COUPLER ASSEMBLY, HIGH OUTPUT, SD3000 PLUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATEWAY MODULE, FOR USE WITH DEVICENET/UNILINE, SCREW TERMINALS, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O ALARM MODULE, 15 CHANNEL, ROLLS-ROYCE MARINE CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE 90-140VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 0.5 AMP PER CHANNEL, 10-32 VDC, 16 OUTPUT, W/WIRING BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 2-SINK / 2- SOURCE I/O, 24 VDC, 0.25 AMP / POINT, FET/RELAY OUTPUT, MIXED OUTPUT OF RELAY AMS FET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 24 V, 12-BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 24VDC, 24INPUT, 8K CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 6 INPUT, 2 OUTPUT, ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 8 INPUT, 8 OUTPUT, (3770634). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, A0J2 RENEWAL TOOL INTERFACE MODULE, TWO 36-POSITION TERMINALS, INPUT: 12/24VDC AT 3/7MA, OUTPUT: 24VDC/240VAC AT 2 AMPS, TWO 40-PIN MALE CONNECTORS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, I/O MODULE, DIN-RAIL MOUNT, HIGH DENSITY, 5-60 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, FVC6, ADJUSTABLE OFFSET, +/- 12V OUTPUT, SCREW TERMINAL CONNECTION, RACK MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, MULTI MANAGEMENT DEVICE, 12V, 0.07A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, W/ BASE, 4-20 MA, 10-30 VDC, 4 CURRENT OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O SAMMS-LVX MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT CARD, 20-POINT, ANALOG, 6 GALVANICALLY ISOLATED CHANNELS. OPEN WIRE DETECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT CARD, MULTI STATUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE DIGITAL, 8MA, 24DC, ISOLATED, 16INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE THERMOCOUPLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, INPUT / 24 VDC, DIAGNOSTIC / 13 MA / 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 VDC, 10 MA, 4X8 DC-INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 VDC, 32 NPN DIGITAL INPUTS, RIBBON CABLE CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 2CHANNEL, ANALOG, 0-10V 10BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 6 CHANNEL, ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 CHANNEL, 4-20MAMP, 12BIT A/D CONVERTER, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 POINT, DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8CHANNEL, 30-60VDC, 140-265VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 6 POINT, 10 V, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 8CHANNEL, HIGH LEVEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL 32 CHANNEL, HIGH VOLTAGE ISOLATED, 240 VAC/DC, DIGITAL, PROGRAMMED BY THE DAQ DEVICE SERIALLY OVER THE SCXIBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 13 MA, 120 VAC, 50/60 HZ, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 8CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, N200, 16 CHANNEL, 300 MA, 24 VDC, REPLACED BY SDV144-S63. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISCREET HIGH DENSITY, 10-32VDC, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON STB, DIGITAL, 2 INPUTS, 12 BITS, 115VAC, 50/60HZ, KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON STB, DIGITAL, 6 INPUTS, SINK, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, INPUT RELAY CARD, IRC1, 7 INPUT, W/ INDICATING LEDS, RACK MOUNTING, SCREW TERMINAL CONNECTION, FOR PLC SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, REMOTE TERMINAL, 8POINT TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, REPLACEMENT BASE, SIXTRACK, 4-20 MA, HIGH DENSITY CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, RTD, 6 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SIXTRAK, INSTRUMENTATION, ANALOG, 8CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT TERMINAL MODULE, COMPOBUS/S32PT, 32-POINT PNP MIL CON, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE CABLE, PCMCIA CARD TO CNET, RJ45 CONNECTION, 10 FEET, PLC 5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE CARD, FOR CENTUM XL MICRO XL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE SERCOS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED ANALOG OUTPUT MODULE FOR SCC, 1 CHANNEL, +/- 10 VOLT ISOLATED VOLTAGE, 3 POSITION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOAD SHARER, RELAY BASED SPEED CONTROL, FREQUENCY CONTROL, FLAME RETARDANT EMCLOSURE, 2 WIRE COMMUNICATION W/ OTHER T4800, 400/450 VAC, 48-62 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASTER CONTROL UNIT, COMPOBUS/S MASTER, INPUT WORDS: 000 TO 007, OUTPUT WORDS: 010 TO 017, 128 TIMERS/COUNTERS, PROGRAM CAPACITY- 4,096 WORDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASTER CONTROL UNIT, STAND-ALONE MODEL, SYSMAC CONTROLLER FUNCTIONS, 24 VDC SUPPLY, 3.5 W MAX POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASTER CONTROLLER, REMOTE OPERATING COMPUTER SYSTEM, 8-30 VDC, ROPAC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASTER SEQUENCER MOUNT, ALUMINUM, BLACK TRIM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY ROM, (M5L2764K ), 8KB, C500,C120,C20K,C20, EPROM 28 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS CRADLE COMMUNICATION MODULE, CCM, 24 V DC, INPUT POWER 1 WATT, AWG GAUGE AWG 16 TO AWG 12, RAIL MOUNT, PART OF GROUND FAULT SYSTEM, S48891/S48377/S33579...
DISCONTINUED BY MANUFACTURER, MODEL 300 PROCESSOR . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, RADIO TRANSCIEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODICON STB DISTRIBUTED I/O SOLUTION, BOS INTERNAL BUS EXTENSION MODULE, LED INDICATOR, 24 V, 19.230 V, DC, 400 MA, 1.2 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE ADAPTER CONTROLNET, 24 VDC IN, 5 VDC OUT, CNET ADAPTER, SAME AS AB S200-ACN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE EXPANSION, 8 INPUT, 8 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE READER, S300 SERIES, FOR TWO INPUT/OUTPUT READER, DUAL 5-PIN HEADERS, 4 STATUS LEDS, ON-BOARD SWITCH. PCBA S300 2 READER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, 4 SUPERVISED INPUTS, 2 RELAY OUTPUTS, 2 OPEN COLLECTOR OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, S1 BUS INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING RACK, 64 POINT, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI CONTROLLER, DUAL CHANNEL, INTERFACE PORT, RS232C, RS485, AC POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK HYBRID, MINIFAST/EUROFAST, DOUBLE-ENDED, 7/8 INCH STRAIGHT MALE CONNECTOR-A, NICKEL PLATED BRASS, M12 STRAIGHT FEMALE CONNECTOR-B, MEDIUM PLUG BODY, 5 WIRE, 22AWG, 1 METER. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, OPTO ISOLATOR MODULE, FOR DEK SCREEN PRINTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT BRIDGE DRIVER BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT EXPANSION MODULE, 4 POINT, TRANSISTOR, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE ANALOG CURRENT 2CHANNEL 4-20MA 16BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE RELAY, 16 POINT, 250 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2-16 AMP, 220/240 VAC OUTPUT, 16 FUNCTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 50 MA, 2-30 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 CHANNELS, 7 OUTPUTS 24 VDC, (239626). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 8 POINTS, CURRENT OUTPUT, 30VDC AT 20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DC, 32 POINT, 10-31.2 VDC, 0.5 AMP, INRUSH 1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DIGITAL, 1 AMP, 9.5 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FOR MODICON STB, ANALOG, 2 OUTPUT CHANNELS, 12 BITS, 24VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FOR MODICON STB, ANALOG, 2 OUTPUTS, 10 BIT, 24VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FOR MODICON STB, DIGITAL, 6 OUTPUT CHANNELS, 24VDC OUTPUT, 0.5 AMP, OVER CURRENT PROTECTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ISOLATED DISCRETE, 16 POINT, 24 VDC, 2 AMP PER POINT, 8 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SUPPLY: 24 VDC,125 MA, BUS POWER, 5 VDC, 70 MA, OUTPUT: 2-25 AMP, 30-125 VDC, LED INDICATORS, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, TBX7, 24/48 V, FIP COMMUNICATION MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE. 2 AMP, 24 VDC, 2X8 TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PARALLEL INPUT BOARD, CLASS A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PARALLEL INTERFACE KIT, FOR MODICON STB, 12 X INPUTS, 8 X OUTPUTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD INSERT CARD, SYMBOLOGY READER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, MAIN CONTROL, FOR MXL FIRE ALARM CONTROL PANEL, STAND-OFF MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, PC/104 I/F MODULE, PCB - DEVICENET INTERFACE, COMMUNICATION MODULE, ALSO SEE A16B-2203-0190. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, WITH FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB MODULE, COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTO COUPLER, PLC UNIT JTEKT, 8 INPUTS, FOR LIGHT CURTAIN, 65MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC BOARD MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC INPUT MODULE, PULSETACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE RACK, FOR ALSPA 80-MT, 90-264VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 100-240V, 45VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 17 OUTPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, CANTRONIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, CONTROL MODULE, CAN-BABE-8/12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, DC TRANS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, I/O TERMINAL BLOCK, SYMAX TO QUANTUM QUICK WIRING ADAPTER, 40 POSITION TERMINAL BLOCK, 20 POSITION PLUG IN CONNECTION, CIRCUIT BOARD 24, 12 PIN MALE CONNECTION...
DISCONTINUED BY MANUFACTURER, PLC MODULE, SST PROFIBUS MASTER, 1 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, SYNCHRO BOARD, DIGITAL, W/ DISPLAY CONNECTION, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, ZONE CONTROL, 24VAC, 60HZ, 2.4VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, 6 SLOT BASE, 8 SLOT EXP, FOR T2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONING CONTROLLER CARD, 230 VOLT AC, 50 HZ, LED INDICATORS, 1X 9 PIN CONNECTOR, 1X 9 PIN SOCKET, 1X 15 PIN SOCKET, 1X 25 PIN SOCKET, SCREW...
DISCONTINUED BY MANUFACTURER, POTENTIAL DISTRIBUTOR, FNIO-S - FIELDBUS INPUT/OUTPUT SYSTEM, 8 CHANNEL, 24 VDC, MAX 10 AMP CONTACTS CURRENT, REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIAL DISTRIBUTOR, FNIO-S - FIELDBUS INPUT/OUTPUT SYSTEM, 8 CHANNELS, SHIELD, MAX 10 AMP CONTACTS CURRENT, REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 24 V, CONTROL BOARD, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 0.6A, 24VDC OUTPUT, 200-240VAC 50/60HZ 0.25A, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, 12-24V DC, 32 INPUTS, 50VA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, REMOTE I/O, REPLACEMENT PCB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER UNPROGRAMMED W/MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, CPU MODULE, 3 X LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, LONWORKS COMMUNICATION, 24 V AC/DC, 4 UNIVERSAL INPUTS, 4 DIGITAL INPUTS, 4 THERMISTOR INPUTS, 4 ANALOG OUTPUTS, 4 DIGITAL OUTPUTS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, SNAP ETHERNET I/O BRAIN, ANALOG/DIGITAL/SERIA L, POWER REQUIREMENTS: 5.0 TO 5.2 VDC AT 1.0 A MAXIMUM, NETWORK INTERFACE: IEEE 802.3 NETWORK /10BASE-T AND 100BASE-TX, SERIAL...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER,12 POINT, INPUT: 24 VDC, OUTPUT: 8 POINT RELAY, W/O SYSMAC BUS, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE ETHERNET GATEWAY, I/O MODULE, SIXTRAK SERIES, 18-30 VDC, 80 MA, ETHERNET PORT, RS232 CONNECTION, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, 30 V, 2 AMP, 100/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE SAFETY TRIP ALARM, DIN ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULSE AMPLIFIER BOARD, 460KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 13 SLOT, CHASSIS PROCESSOR, 24VDC, 2.8AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 8 SLOT, 2.8 KVA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACKMOUNT CHASSIS, 16SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEIVER / RADIO, CHANNEL SPACING / 25 KHZ, 1 PPM, 440-480 MHZ, FULL SERIES 1 COMPATIBLE EX/PA-FRONT DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEIVER BOARD, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEIVER CONTROL, GATE SENSITIVITY, LINE LEVEL, MONITOR VOLUME, CHANNEL SPACING / 25 KHZ, 1 PPM, 440-480 MHZ, FULL SERIES 1 COMPATIBLE EX/PA-FRONT DRIVE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, REDUNDANCY MODULE, 30AMP, 24-28VDC, DUAL INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REDUNDANCY MODULE, 90 MA, 24 VDC, TO SUPPORT C200 REDUNDANCY, 2 CHASSIS SLOTS USED, (51309288-275). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY CIRCUIT BOARD, 64 PIN CONNECTOR, 50 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, FNIO-S SERIES, 4 POINT, TERMINAL, 24 V DC, 2 AMP, 230 V AC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY SWITCH, OPTICALLY ISOLATED, 32 CHANNEL, NORMALLY OPEN/FORM A, 8 BANKS OF 4 RELAYS, ONE COMMON POLE PER BANK, PROGRAMMED SERIALLY OVER SCXIBUS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 4V INPUT, ENCAPULATED, PRINT CIRCUIT BOARD TYPE, RESIN MOLDING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE TERMINAL MODULE, SERIES SRT2, 16POSITION NPN/COMMON INPUT, 4AMP, 24VDC, DIN RAIL MOUNT, SCREW TERMINALS, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE TERMINAL, RELAY-MOUNTED, ULTRA-MINIATURE, DIGITAL, 8X I/O POINTS RELAY OUTPUT, 3 AMP RATED CURRENT, 24 VDC RATED VOLTAGE/RELAY COIL, DIP SWITCH - NUMBER SETTING/OUTPUT, COMPOBUS/S TERMINALS -...
DISCONTINUED BY MANUFACTURER, REPLACEMENT RELAY MODULE, IOPASS, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RSTI INPUT MODULE, 8 POINT, NEGATIVE LOGIC, 12 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCANNER INTERBUS MODULE, CONTROLLOGIX, 5 VDC @ 850MA, 24 VDC @ 1.75MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR CONTROLLER, MODEL: S3D8, SOURCE: 100 TO 240VAC, 50-60HZ, 45VA, OUTPUT: 30VDC, 80MA, SUPPLY: 12VDC 400MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SETPOINT MODULE, INPUT VOLTAGE: 0...10 V, RESOLUTION: 12 BIT, INPUT FILTER: LOW PASS 16 HZ, MAX. AMPLIFICATION ERROR: 0.2%, ABSOLUTE REFERENCE VOLTAGE ACCURACY: 0.4%, MIN. INPUT RESISTANCE:...
DISCONTINUED BY MANUFACTURER, SHIELDED CARRIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIXTRAK I/O AND ACCESSORIES:INSTRUME NTATION (THERMOCOUPLES, MV, VOLTS & 4-20 MA). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SM-APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMART RELAY BLOCK, 120V, 50/60HZ, 12AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMART RELAY BLOCK, INPUT SIGNAL: 24 VDC, OUTPUT: A300, MOTOR RATING: 1 HP/ 1 PHASE, 120 VDC - 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SONOPLEX PRODUCT LINE, HLX, MODULE W/HEAT SINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STATION LINE CARD, SLMG2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STATION LINE MODULE, ANALOG, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAIN/BRIDGE INPUT MODULE, 8 CHANNEL, 40 INPUT, 10 VDC, 100 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUB RACK FRAME, 14 SLOT, 19 X 5.25 X 9 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUBMODULE CARRIER, WITHOUT CPU, 3BSE003832R1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH / PATCH CARD, FRONT CARD, 1 SLOT, RS-530 INTERFACE, A/B SWITCH, 4-CAVITY, RACK MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH INTERFACE, DISC, SINGLE INPUT MONITOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYLK IO MODULE, 4 ANALOG OUTPUTS, 6 UNIVERSAL INPUTS, 6 DIGITAL OUTPUTS, SPYDER COMPATIBILITY, S-BUS COMMUNICATION PROTOCOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC MINI, SP10 SERIES, INPUT VOLTAGE 100-240VAC, 6 INPUT CHANNELS, 4 OUTPUT CHANNELS, 1 24VDC RELAY CONTACT NC, LED LIGHT NOTIFICATIONS, . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SYSTEM STATUS COLLECTOR, ADVANT OCS, 3BSE001449R1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TB WOODS DRIVES, DUAL ANALOG OUTPUT OPTION FOR DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TB WOODS DRIVES, DUAL RELAY OUTPUT OPTION FOR DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BASE, 28-PIN, 8-CHANNEL, DISCRETE INPUT MODULE, MAX: 6000 PULSES PER MINUTE, VAC OR VDC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FEED THROUGH, 777687-02. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, LOW-VOLTAGE, SCREW, NO REPLACEMENT, SAME AS, 777687-00, 185161A-01, SCXI-1300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TORQUE CONTROL, SIZE 2, 3 POLE, 115/230 V, 200-460V , 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TOSHIBA, TC16DOPC, OUTPUT MODULE, PROGRAMABLE CONTROLLER, 24VDC, 2AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR AMPLIFIER, 26 AMP, 3 PHASE, 172 V, 4.4 KVA, IP00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRUNK ENHANCEMENT MODULE, TERMINAL SCREW, 6 TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TURBINE AUTO SYNC MODULE, HR SERIES TURBINE MODULE, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL CONTROLLER, 24 VAC, 50/60 HZ, 5 VA, POLYGYR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE INPUT MODULE, AMPLIFIER THERMOCOUPLE, 32 CHANNEL, 10 VDC, 10KHZ FILTER, 20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE INPUT MODULE, FOR SCXI SERIES PANEL CHASSIS, 8-CHANNEL ISOLATED, 250 VOLT MAX CHANNEL TO CHANNEL, SIGNAL CONDITIONING AND ISOLATION OF THERMOCOUPLE/MILLIVO LT/CURRENT SIGNALS, 10KHZ FILTER, AMPLIFIER.
DISCONTINUED BY MANUFACTURER, VOLTAGE INPUT MODULE, ISOLATION AMPLFIER, SIGNAL CONDITIONING, 8 CHANNEL, 5 VDC, 250V MAX, 22.5 KHZ FILTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, YOKOGAWA, SKYD-100-A, SKYD100A, ALARM MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTROL LER,FLOW CONTROL,FOR FM-228V-500-SLPM-N2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MODULE BOARD,TYPE E-31699. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MODULE INPUT ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PULSE AMPLIFIER BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SERIPLE X I/O, 2AC, IN/2 AC OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SERVER ADAPTER,ETHERNET 10GIGE XFP, 10 KM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SST COMM MODULE, 1 INTERBUS, G4 MASTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ZELIO-L OGIC RELAY, 250V, 8AMP, 24VDC, 240VAC, WITH CLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER: 12/31/2022, REMOTE I/O TERMINAL, 4 AMP, 24 VDC +10/-15%, 8 INPUT, 8 OUTPUT, 50 MA CURRENT CONSUMPTION, PNP TYPE, -10 TO 55 DEGREE C, RECOMMENDED REPLACEMENT: CRT1-MD16TA-1.
DISCONTINUES BY MANUFACTURER, SPEAKER CONTROL MODULE, RACK MOUNTABLE, FOR USE W/ TELECENTER. FREE 2 YEAR RADWELL WARRANTY
ELECTRONICS MODULE, TWO WIRE. FREE 2 YEAR RADWELL WARRANTY
EMERSON, SPKC 29835, 3-1/2 IN ARMD/MC CBL TRMNTR. FREE 2 YEAR RADWELL WARRANTY
EMERSON, SPKC34540, ARMORED/METAL CLAD CABLE TERMINATOR, 5 5/8IN DIAMETER,. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODBUS TCP/IP, V1000 SERIES. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODULE, CONNEXIUM MANAGED SWITCH, TCSE SERIES, 16TX, TRANSPARENT READY, 16 PORTS, IP20. FREE 2 YEAR RADWELL WARRANTY
ETHERNET TCP/IP, CONNEXIUM MANAGED SWITCH, 2TX/2FX, SINGLE MODE, 7.7 W, 12...48 V, 32.5 KM 9/125 M, 100 M COPPER CABLE. FREE 2 YEAR RADWELL WARRANTY
EV MICRO DRIVE, MEDIUM DUTY, I/ O EXPANSION MODULE. FREE 2 YEAR RADWELL WARRANTY
EXPANSION RACK, 4 SLOT. FREE 2 YEAR RADWELL WARRANTY
FANUC,GE FANUC,ST-7241,ST7241 ,RSTI EXPANSION FIELD POWER DISTRIBUTION MODULE, 5-24-48VAC, 10 AMP, NO LED STATUS. FREE 2 YEAR RADWELL WARRANTY
FANUC/GE FANUC, ST-222F, RSTI OUTPUT MODULE, 16 POINTS, POSITIVE LOGIC, 24VDC/ 0.3A. CONNECTOR TYPE, SEE NOTES.. FREE 2 YEAR RADWELL WARRANTY
FIBER RACK CARD RECEIVER/TRANSMITTER , MULTIMODE, BI-DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
FM VIDEO RX RACK CARD, 4 CHANNEL, SINGLE FIBER. FREE 2 YEAR RADWELL WARRANTY
FREQUENCY COUNTER MODULE. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC PLCs/Machine Control SRBA120A10A
GORDOS PLCs/Machine Control SM-IAC5
HONEYWELL PLCs/Machine Control TC-OAV081
I/O CONNECTOR BLOCK, SHIELDED, FOR USE WITH 68 PIN DAQ DEVICES, SCREW TERMINALS, FOR HIGHLY ACCURATE THERMOCOUPLE MEASUREMENTS, SUGGESTED REPLACEMENT IS SCB-68A (782536-01). FREE 2 YEAR RADWELL WARRANTY
I/O EXPANDER. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE 24VDC 8INPUT 8OUTPUT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, FOR SAFETY LASER SCANNERS, S3000 PROFESSIONAL, 4 SIMULTANEOUSLY MONITORED PROTECTIVE FIELDS, 60 MS RESPONSE TIME, 24 VDC, 0.8-2.3 AMP, 2 X 500 MA OUTPUT SIGNAL SWITCHING DEVICES, 3...
I/O MODULE, FOR SAFETY LASER SCANNERS, S3000 REMOTE, 4 SIMULTANEOUSLY MONITORED PROTECTIVE FIELDS, 60 MS RESPONSE TIME, 24 VDC, 0.8-2.3 AMP, 2 X 500 MA OUTPUT SIGNAL SWITCHING DEVICES, 3...
I/O MODULE, FOR USE WITH: CROUZET SOLID STATE RELAYS, 140 V, 6 MA, 25.4 MM, EXTERNAL WIDTH: 43.2MM, EXTERNAL DEPTH:10, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, SMARTX CONTROLLER, AO-8-V, 8 ANALOG VOLTAGE OUTPUTS, 24 VDC, 0.7 W, DIN RAIL MOUNT, 0 TO +50 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE,CONTROL BUS,2AC INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY
I/O RACK, SNAP B-SERIES, 12-MODULE RACK, 3.4 AMP, 5.0-5.2 VDC, MOUNT: DIN-RAIL / PANEL, DIMENSION: LENGTH: 310 MM, DEPTH: 12.7 MM, WIDTH: 99.31 MM. FREE 2 YEAR RADWELL WARRANTY
I/O TERMINAL BLOCK, TRANSISTOR REMOTE, 0.3 AMP, 24 VDC, 4 POINT, DIN RAIL MOUNT, SCREW TERMINAL, NPN. FREE 2 YEAR RADWELL WARRANTY
IC, RTC, FULL CALENDAR, VSOJ-20; CLOCK FORMAT:12HR / 24HR; CLOCK IC TYPE:RTC; IC INTERFACE TYPE:I2C; SUPPLY VOLTAGE RANGE:1.8V TO 5.5V; DIGITAL IC CAS. FREE 2 YEAR RADWELL WARRANTY
IDC SPLICE. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 64 POINT I/O. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE REPLACEMENT BASE SIXTRACK. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16 DIGITAL INPUTS, 24 VDC INPUT VOLTAGE, 24 VDC SUPPLY, 100 MA CURRENT CONSUMPTION, FOR MODICON STB. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16 POINT, PNP, REMOTE TERMINAL, 24 VDC, DIN/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16-CHANNEL, HIGH DENSITY DISCRETE, 12MA, 30VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 6PT, 100OHM RTD, 23MA, 30VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 8 POINT, PNP, REMOTE TERMINAL, 24 VDC, DIN/PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, ANALOG, THERMOCOUPLE, 2 CHANNEL, TEMPERATURE, 100 OHM PT RTD. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DIGITAL, 24 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, FOR MODICON STB, DIGITAL, 6 INPUTS, SINK, 24VDC, KIT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, FOR NB1 PLC,24VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SINGLE, 10 KOHM GROUND FAULT IMPEDANCE, 24 VDC, BUILT-IN RING TONE, SINGLE SIGNAL OR AUDIO CIRCUIT SWITCHING. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE SERIAL 1.0/1.3AMP 5.6MA 24VDC. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, 24 VDC, 10 MA. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, ADDRESSABLE SWITCH, STRI SERIES, DUAL INPUT, SUPERVISES AND MONITORS TWO SETS OF DRY CONTACTS. FREE 2 YEAR RADWELL WARRANTY
INVERTER RS485 FOR TOSVERT VF-S7 SERIES ASD. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS PLCs/Machine Control S300-DIN-RDR2SA
JOHNSON CONTROLS PLCs/Machine Control S300-IO8
JUMPER STRAP, 4WAY; ACCESSORY TYPE:JUMPER; FOR USE WITH:DIGITAL I/O MODULES; NO. OF POSITIONS:4; PEAK REFLOW COMPATIBLE (260 C):NO; LEADED PROCESS COM. FREE 2 YEAR RADWELL WARRANTY
LEGACY ETHERTRAK® ETHERNET I/O AND ACCESSORIES: REMOTELOG WITH EXTRA SERIAL PORT TO INTERFACE AND EXTERNAL MODEM (TELEPHONE, RADIO, ETC.)*. FREE 2 YEAR RADWELL WARRANTY
LIGHT DIMMER, SINGLE POLE, 120V, 600W, WHITE. FREE 2 YEAR RADWELL WARRANTY
LUTRON , S-10PH-WH, S10PHWH, LIGHT DIMMER, 1 POLE, 120V, 1000W, WHITE. FREE 2 YEAR RADWELL WARRANTY
MAIN INTELLIGENCE MODULE. FREE 2 YEAR RADWELL WARRANTY
MASTER UNIT, COMPOBUS, S MASTER PLC UNIT, 24 VDC, 256 I/O POINTS MAX. FREE 2 YEAR RADWELL WARRANTY
MEASUREMENT COMPUTING PLCs/Machine Control SSR-RACK08
MEMORY MODULE RAM/PROM. FREE 2 YEAR RADWELL WARRANTY
MEMORY, FLASH, 8MBIT, SERIAL, TSOP-40; MEMORY TYPE:FLASH; MEMORY SIZE:8MBIT; FLASH MEMORY CONFIGURATION:1M X 8BIT; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTA. FREE 2 YEAR RADWELL WARRANTY
MODULAR SMART RELAY, 16-INPUT, 10-OUTPUT, 26-PORT, 6/90 MS, 100/240 VAC, 0.6 MA, 47/63 HZ, 350 KOHM, W/ CLOCK, IP20/IP40. FREE 2 YEAR RADWELL WARRANTY
MODULE 4 CHANNEL ANALOG INPUT 12 BIT. FREE 2 YEAR RADWELL WARRANTY
MODULE 4 IOP. FREE 2 YEAR RADWELL WARRANTY
MODULE 4POINT 24VDC REMOTE TERMINAL NPN TRANSISTOR INPUT, AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR...
MODULE I/O 2DC INPUT 2 DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
MODULE INPUT 2 CHANNEL 8BIT. FREE 2 YEAR RADWELL WARRANTY
MODULE, 8-CHANNEL VOLTAGE INPUTS, MODULE ONLY W/O BASE. FREE 2 YEAR RADWELL WARRANTY
MODULE, 8-DIP (0.300", 7.62MM), THROUGH HOLE, 4.5V ~ 18V, 10 MA. FREE 2 YEAR RADWELL WARRANTY
MODULE, WLAN, W/ANT, U.FL CONN; FREQUENCY RF:2.48GHZ; MODULE INTERFACE:UART; MODULE APPLICATIONS:WIRELES S CONNECTIVITY; COMPLIANCE STANDARD:CE, FCC, I. FREE 2 YEAR RADWELL WARRANTY
MODULE-ANALOG, VOLTAGE INPUT, 10KHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY
MOTION CONTROLLER MODULE, RMC100 SERIES CPU, 1 ANALOG MODULE, FOUR 16 BIT INPUTS, 2 AXES PER MODULE, 1 PROFIBUS MODULE, 24VDC/750MA MAX. FREE 2 YEAR RADWELL WARRANTY
MOUNTING BASE, FOR MODICON STB, FOR STB-XBE-1000, 18MM. FREE 2 YEAR RADWELL WARRANTY
MOUNTING BASE, FOR MODICON STB, FOR STB-XBE-1200, 18MM. FREE 2 YEAR RADWELL WARRANTY
MOUNTING BASE, MODICON STB, FOR I/O MODULE, INTERNAL BUS EXTENSION, SIZE 2, 18.4 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
MOUNTING BASE, MODICON STB, FOR POWER DISTRIBUTION MODULE, WIDTH: 18.4 MM, DIN-RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
MOUNTING RACK, SNAP PAC SERIES, 16-MODULE MOUNTING RACK, FOR USE WITH SNAP PAC BRAINS & R-SERIES CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY
NETWORK ADAPTOR. FREE 2 YEAR RADWELL WARRANTY
NETWORK INTERFACE MODULE, FOR MODICON STB, 0-256 DEVICES PER SEGMENT, 10BASE-T, 10 MBIT/S, 24 VDC SUPPLY, 700 AMP MAXIMUM SUPPLY CURRENT, 5.25 VDC OUTPUT, IP20. FREE 2 YEAR RADWELL WARRANTY...
NETWORK INTERFACE MODULE, FOR MODICON STB, FIPIO, 1 MBIT/S, 24VDC INPUT, 430MA INPUT, 5.25VDC OUTPUT, 1.2A OUTPUT. FREE 2 YEAR RADWELL WARRANTY
NETWORK INTERFACE MODULE, MODICON STB RANGE, INPUT: 430 MA 24 VDC, OUTPUT: 0.575-1.2 AMP 5.5 VDC, -25 TO 70 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY
OMRON , S32-A4K-US, S32A4KUS, OUTPUT MODULE, 4CONTACT, 3AMP, 250VAC, RESISTIVE LOAD. FREE 2 YEAR RADWELL WARRANTY
OMRON PLCs/Machine Control S82K-10024
OMRON PLCs/Machine Control SRT1-OD04-1
OMRON PLCs/Machine Control SRT2-ID16
OPTO 22 PLCs/Machine Control SNAP-B3000-ENET
OUTPUT MODULE 16POINT TRANSISTOR 5-24VDC EX100/T2. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 8POINT SS RELAY. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE ANALOG SERIPLEX. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE DIGITAL 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE FOR RECO. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE INTERBUS 230V 220WATT 32CHANNEL. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 0.5AMP, 24VDC, 4X8 TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 8 DIGITAL OUTPUTS, (FORM C), DO-FC-8, SCREW CLAMP TERMINALS, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, FOR MODICON STB, DIGITAL, 16 OUTPUT CHANNELS, 24 V DC OUTPUT, 0.5 AMP, OVER CURRENT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, FOR MODICON STB, DIGITAL, 6 OUTPUT CHANNELS, 24 VDC OUTPUT, 0.5 AMP, OVER CURRENT PROTECTED, KIT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, SRT2 SERIES, 32 SOLID STATE OUTPUTS, 24 VDC, RECTANGULAR CONNECTOR, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, SUPPLY VOLTAGE 24VDC, 16 SOLID STATE OUTPUTS, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, TERMINATOR SERIES, 12-24 VDC, 1 AMP POINT/4 AMPS COMMON, 4 COMMON OUTPUTS, 4 POINTS PER COMMON, 16 POINTS OUTPUTS, DISCRETE I/O TYPE, SOURCING OUTPUT TYPE. FREE 2 YEAR...
OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
OUTPUT TRANSISTOR, FOR NB1 PLC,24VDC.0.5A,. FREE 2 YEAR RADWELL WARRANTY
PLC CABLE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE INTERFACE 3PORT. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE TBX7 SOCK 16I 48VDC. FREE 2 YEAR RADWELL WARRANTY
PLC, LOGIC, 5 VDC, 140/260 AMPS, ETHERNET PORT. FREE 2 YEAR RADWELL WARRANTY
POWER DISTRIBUTION MODULE, FOR MODICON STB, 24 VDC, 4 AMP INPUT CURRENT AT 30 DEGREES C, 8 AMP OUTPUT CURRENT AT 30 DEGREES C, KIT. FREE 2 YEAR RADWELL WARRANTY...
POWER GROUND MODULE. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY MODULE, NODE UNIT, STANDARD TYPE, ISA G3. FREE 2 YEAR RADWELL WARRANTY
PRECISION DECADE BOX. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE, ENHANCED RFI, ISA STANDARD G3, FOR SSC60S, SSC60D. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS MODULE, CONTROLLOGIX COMMUNICATION MODULE, 5 VDC AT 850 MA, 24 VDC AT 1.75 MA. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER, SOURCE: 100-240 VAC 50/60 HZ 30 VA, IN: 24 VDC 7 MA, OUT: 2 AMP (MAX) 24 VDC/250 VAC. FREE 2 YEAR RADWELL WARRANTY
PULSE AMPLIFIER BOARD, PC ASSEMBLY BOARD, AKA:(61073027). FREE 2 YEAR RADWELL WARRANTY
PYROTRONICS PLCs/Machine Control SMB-2
RACK 8SLOT BASE FOR T2N CPU. FREE 2 YEAR RADWELL WARRANTY
RACK PWR SUPPLY. FREE 2 YEAR RADWELL WARRANTY
RAULAND BORG PLCs/Machine Control TCSLM
RELAY UNIT, FOR SF4B, 24 VDC, 10 PRECENT RIPPLE, 100 MA, NORMALLY OPEN, SLIM BODY TYPE, LIGHT CURTAIN CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY
REMOTE DISPLAY CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY
REMOTE I/O TERMINAL, 24 V DC, 16-POINT, STATUS LEDS, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
REMOTE MONITORING MODEM, COMMUNICATION DEVICE. FREE 2 YEAR RADWELL WARRANTY
REMOTE TERMINAL, 16X TRANSISTOR, 24 PIN, NPN, 0.3A, 24VDC. FREE 2 YEAR RADWELL WARRANTY
REMOTE TERMINAL, OUTPUT MODULE, .5AMP, 24VDC, 16-POINT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF FARNELL SL750S, BATTERY, LITHIUM, 3.6V, 1000MAH, NON-RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MITSUBISHI SC11, CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS SMART700FX, CABLE RS323 TO MINI DIN 8 PIN MALE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SONNENSCHEIN SL550, BATTERY, LITHIUM, 3.6V, 1200MAH, 1/2 AA SIZE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF TADIRAN BATTERIES SL2770/P, BATTERY, LITHIUM THIONYL CHLORIDE, 3.6V, 7200MAH, C-CELL W/ LEADS. FREE 2 YEAR RADWELL WARRANTY
RIGHT-SIDE TO RIGHT-SIDE BASE EXPANSION CABLE, 50CM (1.64 FT.), WITHOUT 24VDC PINS. FREE 2 YEAR RADWELL WARRANTY
RSD 12 LP/LP, INTERFACE, RSD. FREE 2 YEAR RADWELL WARRANTY
RSTI POTENTIAL DISTRIBUTION MODULE MODULE, 0VDC, 8 POINTS, 10A. FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC PLCs/Machine Control STBDDO3705KS
SCHNEIDER ELECTRIC, SR1-B121JD, SR1B121JD, RELAY 250V 8AMP ZELIO LOGIC OPTIONS. FREE 2 YEAR RADWELL WARRANTY
SELCO, S6100.0010, S61000010, LOAD SHARING MODULE. FREE 2 YEAR RADWELL WARRANTY
SELCO, T4800-46, T480046, LOAD SHARER, SUPPLY VOLTAGE 100/110V. FREE 2 YEAR RADWELL WARRANTY
SERIAL INTERFACE MODULE, FIRE ALARM CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY
SFP OPTICAL TRANSCEIVER MODULE, 10GBASE SFP+, 1310NM. FREE 2 YEAR RADWELL WARRANTY
SINGLE AXIS ROBOT CONTROLLER, OUTPUT 0-230V 0-33HZ 1.4AMP. FREE 2 YEAR RADWELL WARRANTY
SINGLE CHANNEL RACK CARD VIDEO RECEIVER, FM VIDEO SYSTEM, 850NM - LOW PROFILE. FREE 2 YEAR RADWELL WARRANTY
SLIDE DIMMER, 600W, SINGLE-POLE, WHITE, SKYLARK, . FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:387.35MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAYS, CURRENT RATING: 4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH: 387.1MM, VOLTAGE RATING:5.2V. FREE 2 YEAR RADWELL WARRANTY
SSR MODULE. FREE 2 YEAR RADWELL WARRANTY
ST I/O, BASE, SLICE POWER ISOLATN, SPRING. FREE 2 YEAR RADWELL WARRANTY
STANDARD SUBPANEL, 1.25 IN HEIGHT, 21.5 IN WIDTH, 21.5 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
SUBPANEL, 27X27X3/4 INCH, FOR TYPE 3R ENCLOSURE, WHITE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MITSUBISHI SC-09, PROGRAMMING CABLE, RS232 TO RS422 ADAPTER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MITSUBISHI SC09-FX, CABLE FOR MITSUBISHI MELSEC FX SERIES. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MITSUBISHI/ BEIJER SC-FRPC, COMMUNICATION CABLE, 1.55M. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS SB-AA02, BATTERY, LITHIUM, 3.6V, BUTTON TYPE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SONNENSCHEIN SL-770, BATTERY, LITHIUM, 3.6V, 7700MAH. FREE 2 YEAR RADWELL WARRANTY
SUPERVISION SISA SUE. FREE 2 YEAR RADWELL WARRANTY
SWITCH MODE POWER SUPPLY, 30 W, 100-240 VAC INPUT, 50/60 HZ, 12 VDC OUTPUT, 2.5 AMP, (RECOMMENDED REPLACEMENT: S8VS-03012). FREE 2 YEAR RADWELL WARRANTY
SWITCH, CONNEXIUM, 5 PORTS, INDUSTRIAL, UNMANAGED FAST ETHERNET, DIN RAIL, RJ45 X 4, SC X 1. FREE 2 YEAR RADWELL WARRANTY
SYSTEM PLUG, WITH 10 METER CABLE, 13-WIRE FOR ADVANCED I/O MODUE, UNSHIELDED, M20 GLAND X 1 BLAKING PLUG X2 M12 BLANKING PLUGS. FREE 2 YEAR RADWELL WARRANTY
SYSTEM PLUG, WITH 10 METER CABLE, 9-WIRE FOR STANDARD AND REMOTE I/O MODULES, 2027171. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE , DIG BASE UNIT, 2.5AMP, 120VAC, . FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE PLCs/Machine Control STB-ACI-1230
TELEMECANIQUE PLCs/Machine Control STB-ART-0200
TELEMECANIQUE PLCs/Machine Control STB-DDI-3610
TELEMECANIQUE PLCs/Machine Control STBPDT3100K
TELEMECANIQUE PLCs/Machine Control STBXBA2200
TERMINAL BLOCK MODULE, 2 AUDIO OUTPUT JACK, CONNECTED IN EITHER STYLE Y (CLASS B) OR STYLE Z (CLASS A) CONFIGURATION, 5 5 5 IN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK MODULE, HIGH-VOLTAGE, SHIELDED, SCREW TERMINAL, W/ TEMPERATURE SENSOR, 18 TERMINAL. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, REMOTE INPUT, INPUT CARD, SRT SERIES, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR ANALOG INPUT MODULE, 16-CHANNEL, CURRENT, 14-BIT, INPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA, 4-20 MA, +/- 20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR ANALOG OUTPUT MODULE, 16-CHANNEL, CURRENT, 12-BIT, OUTPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA AND 4-20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR ANALOG OUTPUT MODULE, 8-CHANNEL, CURRENT, 12-BIT, OUTPUT CURRENT SIGNAL RANGE(S) OF 0-20 MA AND 4-20 MA, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR ANALOG OUTPUT MODULE, 8-CHANNEL, VOLTAGE, 12-BIT, OUTPUT VOLTAGE SIGNAL RANGE(S) OF 0-5 VDC, 0-10 VDC, +/- 5 VDC AND +/- 10 VDC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY...
TERMINATOR ETHERNET BASE CONTROLLER, (1) ETHERNET 10/100BASE-T (RJ45) PORT(S), DO-MORE ETHERNET REMOTE I/O, MODBUS TCP/IP, TCP/IP, UDP/IP AND IPX, UP TO 100 MBPS.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR FULL-SIZE TERMINAL BASE, 3-ROW, 48-PIN SCREW CLAMP, 12 AWG.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR HALF-SIZE TERMINAL BASE, 3-ROW, 24-PIN SCREW CLAMP, 12 AWG.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR HALF-SIZE TERMINAL BASE, 3-ROW, 24-PIN SPRING CLAMP, 14 AWG.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR SLAVE, (1) 5-PIN REMOVABLE TERMINAL BLOCK PORT(S), DEVICENET, UP TO 500K BAUD.. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR, FULL-SIZE TERMINAL BASE, 3-ROW, 48-PIN SPRING CLAMP, 14 AWG.. FREE 2 YEAR RADWELL WARRANTY
TRIPP LITE, SMARTRACK 6FT VERTICAL CABLE MANAGER WITH SWING DOORS. FREE 2 YEAR RADWELL WARRANTY
TROMBETTA PLCs/Machine Control S500-A5
ULP WIFI 802.11 B/G SURFACE. FREE 2 YEAR RADWELL WARRANTY
VIPA PLCs/Machine Control SSM-BG43
YOKOGAWA, ST4D, PLC MODULE, PC BOARD,. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>