Radwell International Datasheets for Programmable Logic Controllers (PLC)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more
| Product Name | Notes |
|---|---|
| 100BASE-LX SFP FOR FE PORT, 1310 NM, 10 KM, SMF, CLASS 1,. FREE 2 YEAR RADWELL WARRANTY | |
| 16 DC INPUT(SINK/SOURCE) / 16 TR. OUTPUT(SOURCE), 0.5A, PROFIBUS-DP. FREE 2 YEAR RADWELL WARRANTY | |
| 32 DC INPUT(SINK/SOURCE), DEVICENET. FREE 2 YEAR RADWELL WARRANTY | |
| 4 MB MEMORY EXPANSION RAM CHIP FOR FLASH-BASED CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY | |
| 40 I/O DC BASE UNIT TRAN SORC,ETHR, ANLG. FREE 2 YEAR RADWELL WARRANTY | |
| 4CH ANALOG PT100 INPUT FOR FX3. FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT 36DC IN 24TRANS OUT. FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT, 100-240VAC, RELAY OUTPUT, 14 INPUTS, 10 OUTPUTS, SINK/SOURCE INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT, 16 DC INPUT, 16 RELAY OUTPUT, 2 AMP, 35 WATT, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT, 24DC IN / 16 TRANS (SINK), 100-240VAC, 24 INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT, 32 DC IN / 32 TRANS (SINK). FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT, 32 DC IN / 32 TRANS (SOURCE), AC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT, 40 DC IN / 40 TRANS (SINK). FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT, 64 INTEGRATED INPUT, 64 INTEGRATED OUTPUT, 100-240VAC SUPPLY, 65W, SCREW TERMINALS, DIN RAIL MOUNT, REPLACES FX2N-128MT. FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT, FX3G SERIES, 24 DC INPUT 24 VDC, 16 TRANSISTOR OUTPUT, 110-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AC BASE UNIT,32AC IN /32 RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER PLATE, GS2 SERIES, FOR USE WITH 2 HP/230 VAC AND BELOW GS2 SERIES AC DRIVES AND 3 HP /460 VAC AND 575 VAC GS2 SERIES AC DRIVES, ADAPTER AND... | |
| ALARM MODULE, HEATER BREAK ALARM, FOR SINGLE PHASE RELAY CONTACT, OR SSR DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG 8-CHANNEL BRICK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT MODULE, 4-20MA, 24VDC, 0-10VDC, 12BIT, 4 CHANNEL INPUTS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT MODULE, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG INPUT MODULE, FOR FIELD CONTROL WITH 750VDC ISOLATION,8 CHANNEL 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG OUTPUT MODULE, 4~20MA, 8 CHANNEL . FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG OUTPUT MODULE, MELSEC-F SERIES, 24 VDC SUPPLY, 4 ANALOG OUTPUTS, 4-20 MA, 0-10 VDC, 0-55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG UNIT, MULTIPLE IO, 4 RTD INPUTS, SCREW TERMINALS, DIN RAIL MOUNTED, 24 VOLTS DC, 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATED LOGIC PLCs/Machine Control G4106E | |
| BASE CONTROLLER, MELSEC-F SERIES, 8 AMP, 100-240 VAC, 40 W, 64K STEPS PROGRAM MEMORY, 24 DIGITAL INPUT/OUTPUTS, RS-422 PORT, DIN RAIL MOUNT, 0 TO +55 DEGREEC, IP10. FREE 2 YEAR... | |
| COMMUNICATION ADAPTOR, SMARTSLICE, GRT1 I/O BUS, COMPONET SLAVE, NETWORK: 14 TO 26.4 V DC, UNIT: 20.4 TO 26.4 V DC, 150 M/S2, NO ACCESSORIES, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| COMMUNICATION MODULE, 240 MA, 24 VDC, ETHERNET 10/100 MBIT, RJ45, TCP/IP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION MODULE, CC-LINK SYSTEM INTERFACE BLOCK, REMOTE DEVICE STATION, TRANSMISSION SPEED : 156 KBPS / 625 KBPS / 2.5 MBPS / 5 MBPS / 10 MBPS SELECTABLE (SET WITH ROTARY... | |
| COMMUNICATION MODULE, CNET I/F, GLOFA SERIES, RS-232C, 1 CHANNEL, OPTION COMPONENT, FOR GM7/GM7U MAIN COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION MODULE, DIRECTLOGIC DL405, MODBUS TCP, 1 PORT, (1) ETHERNET, 10/100BASE-T, (RJ45) PORT(S)., FOR USE WITH ALL DL405 PLCS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MELSEC IQ-F SERIES, FLAT CABLE CONNECTOR, EQUIVALENT TO FX2CIOCON, (10 PACK). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE W/FUNCTION AND I/O EXPANSION PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER 32CHANNEL ANALOG MISTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, DIRECTLOGIC DL405, ETHERNET BASE CONTROLLER, (1) ETHERNET 10/100BASE-T (RJ45) PORT(S), TCP/IP AND IPX, UP TO 10 MBPS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, FX3U PLC, PROGRAMMABLE, HI-DENSITY I/O, 48 INPUT / 48 OUTPUT / (SINK). FREE 2 YEAR RADWELL WARRANTY | |
| CPU MODULE, FX5U SERIES, 16 DIGITAL INPUT/OUTPUT, 24 VDC SINK/SOURCE INPUT, TRANSISTOR TYPE OUTPUT, SPRING CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CPU, 14K FLASH, EPROM, 24IN, 24OUT, PROCONTIC ,CS31. FREE 2 YEAR RADWELL WARRANTY | |
| DC BASE UNIT, 16 DC IN/16 TRANS (SOURCE), WITH LED INDICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DC BASE UNIT, 24 VDC, SINK/SOURCE RELAY, 24 INPUTS, 16 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DC OUTPUT MODULE, 5-200 VDC OUTPUT, 24 VDC LOGIC, 1 AMP, BUILT-IN LED STATUS INDICATOR, REMOVABLE FUSE, -3 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICENET COMMUNICATION ADAPTER, SMARTSLICE, CONNECTS UP TO 64 GRT1 I/O UNITS, BUS COUPLER, 24 VDC SUPPLY, 4 AMP, 80 W, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICENET SLAVE INTERFACE, 24VDC, 50MA. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL I/O MODULE, GRT1 SERIES, SMARTSLICE RANGE, 24 VDC, 6 MA, 4 INPUT, PNP, 33 MA CURRENT CONSUMPTION, 1 WATT POWER CONSUMPTION, 3 WIRE CONNECTION, IP20. FREE 2 YEAR RADWELL... | |
| DIGITAL I/O MODULE, SMARTSLICE, 8 POINT, 8 DIGITAL OUTPUTS, 0.5 AMP, 24 VDC, PNP, PUSH-IN CONNECTION, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT MODULE, GMS SERIES, SINGLE POINT, 90-140 VAC/DC, 50/60 HZ, 4.5-30 VDC LOGIC, DIN RAIL MOUNT, 17.5MM WIDTH, (84115501). FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL OUTPUT UNIT MODULE, MELSEC-F (FX) SERIES, 16 DIGITAL OUTPUTS, SUPPLY VOLTAGE 100 - 240 VAC (120VAC / 208VAC / 220VAC / 230VAC), SCREW-CLAMP TERM. CONNECTIONS, DIN MOUNTING. FREE 2... | |
| DIRECT LOGIC PLCs/Machine Control H2-ECOM100 | |
| DIRECTLOGIC DL205 COMMUNICATION MODULE, MODBUS TCP, 1 PORT, (1) ETHERNET 10/100BASE-T (RJ45) PORT(S). FOR USE WITH D2-240, D2-250(-1), D2-260, D2-262 AND DO-MORE H2 SERIES CPU-BASED PLCS.. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTUER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/01/2024, ANALOG OUTPUT, SMARTSLICE 2 X ANALOG OUTPUTS, 13 BIT RESOLUTION, 1 TO 5V / 0 TO 5V / 0 TO 10V / -10 TO 10V, 1:6000... | |
| DISCONTINUED BY MANUFACTURER 03/31/2020, PROGRAMMABLE CAM SWITCH, KEYPAD, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2020, HIGH SPEED COUNTER MODULE, 8 INPUTS, 2 OUTPUTS, 500 MA OUTPUT CURRENT, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC BASE UNIT, 16DC INPUT, 16 SINK TRANSISTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADAPTER CABLE, 8PIN MINI DIN TO 25PIN D-SUB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADAPTER MODULE, 2 PORT ADAPTE,R II A/QNA/FX SERIES FOR AGP3000, GP/GLC2000 PANELSTATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, FOR FIELD CONTROL., 8 CHANNEL +/-10VDC VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, FOR SERIES 90-30, 4 CHANNEL, +/-10 VDC, WITH 1500 VAC RMS / 700 VDC ISOLATION, 14-BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, FOR SERIES 90-30, 4 CHANNEL, 4-20 VDC, WITH 1500 VAC RMS / 700 VDC ISOLATION, 14-BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 8CHANNEL, 4~20MA, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 12 BIT, 2 CH, DIGITAL TO ANALOGUE, 0-10 VDC, 4-20 MA DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, FOR SERIES 90-30, 4 CHANNEL ISOLATED, 4-20 / 0-20 MA DC, WITH 2000 VDC ISOLATION, 14 BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, MELSEC-F FX SERIES FUNCTION BLOCK, 4 X ANALOG OUTPUTS, 12BIT, 4-20MA, 24VDC, REPLACED BY FX3U-4DA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASCII BASIC MODULE, SERIES 90-30, 32K EEPROM, 32K NVRAM, 2 RS-232 PORTS AND 1 RS-485 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE CONTROLLER, REMOTE, CC-LINK / COMMUNICATION LINK, NETWORK MASTER, REPLACED BY FX3U-16CCL-M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE MODULE, 24V DC,20W, 16DC IN 14 TRANS OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE UNIT PLC, 30 W, 100-240 VAC, 30 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE UNIT, 15DC IN/15 TRN OUTL, 8W, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE UNIT, 40VDC IN, 40TRANSISTOR OUT(J). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE UNIT, INPUT 100-240 VAC 50/60HZ 50 VA MAX, OUTPUT 2 AMP 30 VDC/240 VAC, 24 DIGITAL INPUTS, 16 RELAY OUTPUTS, DIN RAIL MOUNT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, BASE UNIT, SERIES: FX2N, COMPACT PLC CPU, 24 VDC, 40 INPUTS / 40 RELAY OUTPUTS, RAIL/WALL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOARD COVER, COVER W/O BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRICK PLC, 85-264 VAC, 50/60 HZ, 24 VDC IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRICK PLC, 85-264 VAC, 50/60 HZ, 40 DIGITAL INPUT, 40 TRANS OUTPUT, 256 TIMER RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, C" PROGRAMMABLE CO-PROCESSOR, RS-232 PORT AND RS-485 PORT FOR GENIUS.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE, 1.5 M, FOR RELAY BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, MEMORY BACKUP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CARD MODULE, CANTRONIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CARD MODULE, CONTRONIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, FOR USE W/ DL405 PLC, ETHERNET 405, 10BASE-T, 1 ETHERNET PORT, 60^C DEG, 10 MBPS, 5 VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, NUMBER OF CONNECTABLE UNITS: 8, RS-485 STANDARD, MAX EXTENSION DISTANCE: 500 M, PROTOCOL TYPE: NETWORK, COMMUNICATION METHOD: HALF-DUPLEX / BIDIRECTIONAL COMMUNICATION, BAUD RATE: 38400 BPS. | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, RTU MASTER,SLAVE MODULE,MODBUS SLAVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATIONS ADAPTER, PROGRAMMABLE CONTROLLER, 25 PIN D-SUB CONNECTOR, RS232C ADAPTER, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPACT PLC CPU, 100V - 240 VAC, 50/60 HZ, 62 W, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPUTER INTERFACE MODULE, 14 INPUTS, 10 TRANSISTOR OUTPUTS, 24V DC SUPPLY, 15 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTION PLC EXPANSION MODULE, FX SERIES, FOR USE WITH FX2N, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, FOR I/O RELAY TERMINAL, 1M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 24VAC, 50-60HZ, 25VA, CLASS 2, POWER-RUN-ERROR LIGHT INDICATORS, UL LISTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 24VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, DIMENSIONS: 2.0 INCH X 4.0 INCH X 6.0 INCH (5.1 CM X 10.2 CM X 15.2 CM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, GLOBAL, BASE ASSEMBLY WITH TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, W/ EXPANSION PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, PROGRAMMABLE, AS-I FOR FX2N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, TYPE / SIMCON32-SMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, PROGRAMMABLE, 10 V DC INPUT, 24 V DC OUTPUT, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COVER FOR BRAIN BOARD W/O THE BRAIN BOARD, 16 CHANNELS, I/0 UNIT MISTIC PROTOCOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CPU BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CPU, 14 K FLASH EPROM, 24 INPUT, 24 OUTPUT, PROCONTIC, CS31. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, REMOTE BINARY CONFIGURABLE I/O UNIT, 24 VDC BINARY INPUT, 250 VAC / 2 AMP RELAY OUTPUT, CS31 BUS, 32 CONFIGURABLE I/O, 07DC92 TYPE CODE... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, SINGLE I/O MODULE, 4-32 VDC NOMINAL INPUT, 4.5-30 VDC LOGIC SUPPLY OUTPUT, DIN RAIL MOUNT, 17.5MM WIDE, 4KV OPTICAL ISOLATION, LED INDICATOR, 5MS MAX. | |
| DISCONTINUED BY MANUFACTURER, DIGITAL UNIT, BASE, 16 POINT, 24 VDC INPUT, 6 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIN ADAPTER TRACK, 8/16 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL MODULE, SERVO DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUPLINE RECEIVER, FOR DIGITAL SIGNAL, 8 CHANNELS, PNP TRANSISTOR, 100MA, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EEPROM, 8KW, DIMENSIONS: 0.3" X 2.3" X 3.3". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET, BASE CONTROLLER, RS-232 SERIAL PORT, DL205, 10 BASE-T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, SMARTSLICE COMMUNICATION ADAPTER, FOR PROFIBUS-DPV1, CONNECTS UP TO 64 SLICE I/O UNITS, 4 AMP, 20.4-26.4 VDC, 80 W, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION RACK, 10SLOT, PROCONTIC T200. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION BLOCK MODULE, 110V AC, INPUT BLOCK, 8 POINT, FX SERIES EXPANSION MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION BLOCK, 16 POINT OUT, 2 AMP, 240 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION BLOCK, 8 POINT, 2 AMP, 240 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION BLOCK, FX SERIES, 5-30 VDC OUTPUT, 0.5 AMP, 8 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION INPUT BLOCK, 24 VDC, 7 MA, 8 INPUTS/OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION INPUT BLOCK, SINK/SOURCE CONFIGURABLE TYPE, 8 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION MODULE, BLOCK,OUT 30VDC/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION OUTPUT BLOCK, 120/240 VAC, 80 VA, 16 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION UNIT, 48 POINT, I/O 24 INPUT, 24 RELAY OUTPUT, 100-240 VAC, 50/60HZ, 50 VA, OUTPUT: 2 AMP, 240 VAC, 100 WATT, DIN RAIL MOUNT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, GLOBAL CONTROL MODULE, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GLOBAL CONTROL MODULE, 30 VA, 24 V AC, 50/60 HZ, (SIM-YORK). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH RESOLUTION STRAIN GAGE MODULE, SERIES 90-30, 8 CHANNEL, +/-25 MV / +/-50 MV / +/-100 MV INPUT, 16 BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH SPEED ANALOG INPUT MODULE, SERIES 90-30, 16 BIT RESOLUTION, 8 SINGLE ENDED CHANNELS, 4 DIFFERENTIAL CHANNELS, 10 VDC, 230 MA @ 5 VDC, 500 VDC BACKPLANE... | |
| DISCONTINUED BY MANUFACTURER, I/O CABLE, INTERFACE CABLE ASSEMBLY, 2M,G7TC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O CONNECTOR CABLE, 1M LENGTH, 2 CONNECTOR OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O CONTROLLER, ADVANT 31 SERIES, 31 CHANNEL, BASIC UNIT, 07KT94. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, 24 VDC, 16 POINT, SINK/SOURCE, CONFIGURABLE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, 4 INPUTS, 4 OUTPUTS, INPUT: 24 VDC (5 MA), OUTPUT: 30 VDC/250 VAC (2 AMP). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O EXTENSION MODULE, 32 POINT INPUT / 32 POINT OUTPUT, TRANSISTOR SINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O EXTENSION MODULE, DIGITAL INPUT, 8 POINTS, SINK/SOURCE TYPE, 24 VDC, FOR GRAPHIC OPERATION CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O EXTENSION UNIT, 2 AMP, 30 VDC/240 VAC, 100-240 VAC, 50/60 HZ, 40 VA MAX, 24 INPUT, 16 OUTPUT, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O INTERFACE AND SOFTWARE, SERIES SIX, 30 WATTS @ 24VDC, ADJUSTABLE TO 6.0 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 12 BIT, 4 CHANNEL, 5/24 VDC, FX2N/FX3U SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 12-24 VDC, 3-7 MA, 37 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 12BIT, 4POINT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, REMOTE DIGITAL, 16 CHANNEL, MISTIC CONTROLLER, MULTI-FUNCTIONAL, MODEL 200. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, SMARTSTACK, 14-BIT, ISOLATED, 4 CHANNEL VOLTAGE (+/-10VDC) INPUTS, 2 CHANNEL VOLTAGE (+/-10VDC) OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, SMARTSTACK, 32 DC INPUT, 12-24 VDC, POSITIVE / NEGATIVE LOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, THERMOCOUPLE INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O RACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, LOGIC TYPE AND GATE, SUPPLY VOLTAGE MIN 3V, SMD, 14-SOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT CARD, ANALOG INPUT CARD, 4 CHANNEL, SCREW TERMINAL, FOR RACK MOUNT PLCS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE REMOTE TERMINAL, 16 POINT, NPN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 0-10.8 KHZ-RATE, SINGLE INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 12BIT, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, NPN, HONDA SPECIAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 2 POINT, ANALOG TO DIGITAL, FOR PT SNSR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 7MA, 24VDC, 16POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 16 CHANNEL, 12 BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, EXTENSION BLOCK, 16 POINT, 24 VDC, 7 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, EXTENTION BLOCK, 5 MA, 24 VDC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, 6 POINT, RTD, 16 BIT, 0.5C RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, 6 POINT, RTD, 18 BIT, 0.05°C RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, HIGH DENSITY THERMOCOUPLE, 4 POINT, J/K/T/E/S/B/X/N/R/C TEMPERATURE RANGES, 0.5°C RESOLUTION . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, HIGH RESOLUTION THERMOCOUPLE, 8 POINT, J/K/N/T/E/R/S/B/C/X TEMPERATURE RANGES, 0.1°C RESOLUTION, ALARM BITS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, ISOLATED THERMOCOUPLE, 6 POINT, J/K/N/T/E/R/S/B/C TEMPERATURE RANGES, 0.5°C RESOLUTION, BUS/CHANNEL ISOLATION AND 60 HZ FILTERING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, THERMOCOUPLE, 4 POINT, J/K/T/E/S/N/R TEMPERATURE RANGES, 0.5°C RESOLUTION . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, THERMOCOUPLE, 4 POINT, J/K/T/E/S/N/R TEMPERATURE RANGES, 0.5°C RESOLUTION, ALARM BITS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, THERMOCOUPLE, 8 POINT, J/K/N/T/E/R/S TEMPERATURE RANGES, 0.5°C RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, THERMOCOUPLE, 8 POINT, J/K/T/E/S/B/X/N/R/C TEMPERATURE RANGES, 0.5°C RESOLUTION . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT UNIT, 8 INPUTS FOR 24 VDC, 8 OUTPUTS 24 VDC/500MA, WITH LED, TOTAL LOAD MAXIMUM 1 AMP, (07AE83R1). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE CONTROLLER, MAESTRO, 1 RS232/RS485, 1 RS232/TTY, 1 RS232/RS422, 1 RS232/TTY, ISOLATED, NETWORK-CAPABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, ACTIVE DATA, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, ETHERNET NETWORK, INPUT 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, INET PLC, SERIES 90-30, WITH ETHERNET CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE UNIT, SERIES 90-30, INTERBUS-S SLAVE MODULE, UP TO 64 WORDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER WELD TIMER, 250V/1A, 250V/2A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATED RELAY OUTPUT MODULE, HIGH CURRENT, 8 DISCRETE OUTPUT POINTS, 8 AMPS / POINT, 12-120 VAC / 12-30 VDC OUTPUT, DRY CONTACT, FOR GE FANUC SERIES 90-30... | |
| DISCONTINUED BY MANUFACTURER, LATCHING STORE MODULE, W/ LED, R 425.4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASTER COMMUNICATION MODULE, RTU, SERIES 90-30, COMPATIBLE WITH CPU331 OR LARGER, RS-232 / RS-485 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MEMORY BOARD, GT15 OPTION FUNCTION BOARD, WITH ADD-ON MEMORY, 16MB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MEMORY CASSETTE, EEPROM, 4K STEPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MEMORY CHIP, EPROM, ZIF ADAPTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MEMORY MODULE, UV PROM, UV PROGRAMMABLE READ ONLY MEMORY, 16KW, SINGLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MISTIC POWER SUPPLY, FOR OPTO 22 PANEL WITH CLASSIC CONTROLLER AND I/O 6 BRICK, INPUT VOLTAGE RANGE: 100-135 VAC 50-60 HZ, 2.2A, OUTPUT VOLTAGE: 24+-0.5 VDC 5+-0.1... | |
| DISCONTINUED BY MANUFACTURER, MODULAR INPUT EXTENSION, 8 I/O CHANNELS, 24 VDC, 5 MA, LED STATUS INDICATOR, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE, W / 4 DOFTS / 10 UIFTS / 6 AOFTS, 24 VAC POWER, 50/60 HZ, 24 VA POWER CONSUMPTION, BUILT-IN SURGE & TRANSIENT PROTECTION, 1285 BYTE... | |
| DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, 1 AXIS, 8 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, 1 AXIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTION MODULE, 2AXIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTIPLEXER MODULE, SERIES 90-30, 3 RS-485 PORTS, 2 SNP SLAVE PORTS, 1 MASTER PORT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK MODULE, PROFIBUS DP SLAVE, SERIES 90-30, RS-232, UP TO 64 CONNECTED DEVICES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK MODULE, PROFIBUS MASTER, SERIES 90-30, RS-232, UP TO 64 CONNECTED DEVICES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE ANALOG, 24 VDC, 12 BIT, 2 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 0.5/4 AMP, 24 VDC, 16 OUTPUT POINTS, DIGITAL UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16PT NPN, RS485 24VDC, I/O CONNECTORS, C200H C500 SERIES, 16-SOLID STATE, CHASSIS MOUNT, SCREW TERMINAL, 0`C~55`C, CSA UL APPROVAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 30 VDC 3A RES, 250 VAC 3 A RES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 4 CHANNEL, 0 TO 10 VDC ANALOG OUTPUT, 12-BIT RESOLUTION, CARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 4 CHANNEL, 0-10 VDC/4-20 MA ANALOG OUTPUT, 12-BIT RESOLUTION, CARD MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 CHANNEL, 0 TO 10 VDC ANALOG OUTPUT, 12-BIT RESOLUTION, CARD MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, EXTENSION BLOCK, 16 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, EXTENSION I/O, 5-30 VDC, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, INTERNAL POWER SUPPLY, 0.5 AMP, 5-30 VDC,16 TRANSISTOR OUTPUTS, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MELSEC-F (FX) SERIES, 2 AMP, 264 VAC, 24 VDC, 16 CHANNEL, 8 DIGITAL OUTPUTS, LED INDICATOR, SCREW CLAMP TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, REMOTE TERMINAL TRANSISTOR, 16POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, REMOTE, 8POINT, NPN 24VDC, 0.3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVER SPEED PROTECTION MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC ASSEMBLY BOARD, 8 LED, CT 601. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD MODULE, CHANNEL UNIT RELAY CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, EMBEDDED CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, I/O OUTPUT MODULE, ISO HI RELAY, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, PCB - GENIUS INTERFACE, FOR AV300/DV300 DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB BOARD, BURDEN RESISTOR, 8-POSITION TERMINAL STRIP, 3-POSITION TERMINAL STRIP, 6X 12 OHM RESISTORS, 6-POSITION MALE TERMINAL CONNECTION PORT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLASTIC SMARTSTACK 14-BIT, 4 CHANNEL ANALOG OUTPUTS, CURRENT SINKING (0-20MA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC ANALOG BLOCK, 24VDC, 12BIT, 4CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC BASE UNIT MODULE, 32 INPUT / 32 OUTPUT, TURN OUT J/D/UL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC BASE UNIT, 100-240 VAC, 50/60 HZ, 256 TIMER RELAY, 1000 MW, 24 VDC IN, 5-30 VDC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC BASE UNIT, 16AC INPUT, 16 RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC BASE UNIT, FX SERIES, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC BASE UNIT, FX1N SERIES, 24 VDC SUPPLY, 36 INPUTS, 24 OUTPUTS, 240 VAC, 2 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC BRICK, 12PT DC INPUT, 8PT RELAY OUTPUT, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC CABLE, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC CARD, DIGITAL OUTPUT MODULE, 32 TRANS OUT, (J) D/UL, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC CPU MODULE, 24IN, 16OUT, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC DC BASE TRANSISTOR UNIT 24VDC 10W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC EXTENSION BLOCK, FX1N-SERIES, TRANSISTOR OUTPUT, +55C, 5-30 VDC, 0.5 A, ALTERNATIVE (PLEASE CHECK COMPATIBILITY): FX2N-8EYT-ESS/UL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MEMORY MODULE, CASSETTE, 8000 STEPS, BATTERY SUPPORT REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE BASE UNIT, 40 IN, 40 OUT, 2 AMP, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 100-240VAC, 50/60HZ, 66VA, 24VDC, 7MA, 16PT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 36 INPUTS, 24 OUTPUTS, 100-240 VAC, 35W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 8 POINT IN, 8 POINT OUT, 100-240 VAC, 30 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, 8 POINT INPUT, 8 POINT OUTPUT, 100-240 VAC, MELSEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, AC BASE UNIT, 100-240VAC, 50/60HZ, 60VA, OUTPUT: 5-30VDC, 0.3A, USER MEMORY, 8000 STEPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, ADVANT CONTROLLER 31, 07KT94 / 07 KT 94, BASIC UNIT, 24 INPUTS, 16 OUTPUTS, 8 DIGITAL I/O, 8 ANALOG IN (PT100), 4 ANALOG OUT (20... | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, ANALOG DIGITAL CONVERTER, 10-10 V, 4-20 MA, 4 CHANNELS/ MODULE, I/O: 16 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, DC BASE UNIT, FX1N SERIES, 36 VDC IN, 24 TRANSISTOR OUT SOURCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, FX SERIES, 24 POINT INPUT, 24 POINT OUTPUT, 100-240VAC, 50/60HZ, 50VA POWER CONSUMPTION, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, FX2N SERIES, 100-240 VAC/24 VDC SUPPLY, 50/60 HZ, 64 CHANNEL I/O, 32 VDC INPUTS, 32 TRANSISTOR OUTPUTS, 8000 STEPS PROGRAM CAPACITY. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, FX2N SERIES, 40 INPUTS, 40 OUTPUTS, RELAY OUTPUTS, 100-240 VAC, 70 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, FX2N SERIES, 64 DIGITAL INPUT, 64 RELY OUTPUT, INPUT: 100-240 VAC / 50/60 HZ / 100 VA, OUTPUT: 30 VDC / 240 VAC / 2... | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, MAIN CPU UNIT, 100-240 VAC IN 24VDC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, MELSEC-F, 48 CHANNEL I/O, 24 INPUT, 24 OUTPUT, MPU-BASE UNIT, TRANSISTOR OUT, 24 VDC SUPPLY, JAPANESE SPEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, MELSEC-F, FX2N, 16 DIGITAL INPUTS, 24 VDC, 16 RELAY OUTPUTS, NORMALLY OPEN, 100-240 VAC SUPPLY, UL CERTIFIED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, PROGRAMMABLE CONTROLLER, 24VDC 7/5MA INPUT, 5-30VDC .1AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC OUTPUT MODULE, BLOCK, 16 OUTPUTS, 0.5 AMP, 5-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC POWER SUPPLY MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC RACK, 6 SLOT, FOR I/O MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC TEMPERATURE CONTROL BLOCK, 55 MA, 24 VDC, OUT: 0.1 AMP / 5 VAC/30 VDC, 2 CHANNEL, FX SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, 24 POINT, 12 INPUT, 12 TRANSITOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, 24-24VDC INPUT, 24 TRIAC SINC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, 4OUTPUT, 6INPUT, 4W, 60AMP, 24-VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, 8 INPUT, 8 OUTPUT, RS-232 PROGRAMMING PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, 8-24VDC, 8SINK TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, AC BASE UNIT, 40DC IN/ 40 OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC, COMPUTER INTERFACE, 8000 STEP, PROGRAM CAPACITY, 24 (DIGITAL) INPUTS, 24 (TRANSISTOR) OUTPUTS, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MONITOR AC DUAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MONITOR, DUAL LINE 200VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, PROCONTIC T300, 24 VDC, (07 NG 68). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC BASE UNIT, 100-240VAC, 50/60HZ, 70VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER-LINE MONITOR, DUAL LINE, 90-600 VAC, 40-70 HZ, 3 PHASE, 5 AMP, 8 DIGITAL INPUT, 8 DIGITAL OUTPUT, 6-36 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROFIBUS DP MASTER MODULE, SERIES 90-30, RS-232 SERVICE PORT, PROFIBUS DP PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROL BASE UNIT, 16DC IN, 16TRIAC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROL MODULE, 24 VDC, 18 W, 14 INPUTS, 10 RELAY OUTPUTS, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER MELSEC - PLC, RELAY OUTPUT UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER MELSEC - PLC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER MODULE, 30 AMP, 85 - 264 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER MODULE, SPECIAL FUNCTION BLOCK, ANALOG TO DIGITAL CONVERTER, 4 CHANNEL, 12 BIT MAX. RESOLUTION, 24V DC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 09M498, BATCH PROCESSING METHOD, RELAY SYMBOL SYSTEM + STEP LADDER SYSTEM, 16000 STEP, 8000 STEP RAM, FX-RAM-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 100-240 VAC, 50/60 HZ, 32 WATTS, 24 INPUT, 16 OUTPUT, AC BASE UNIT, OUTPUT: 2 AMP 30 VDC 240 VAC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 100-240 VAC, 64 IN/OUT, 50/60 HZ, 100 VA MAX, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 16 INPUTS, 14 OUTPUTS, RELAY OUTPUT, 12 VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 16 INPUTS, 14 OUTPUTS, RELAY OUTPUT, 24 VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 16 INPUTS, 14 OUTPUTS, RELAY OUTPUT, 85-264 VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 16 INPUTS, 14 OUTPUTS, TRANSISTOR OUTPUT, 85-264 VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 6 INPUTS, 4 OUTPUTS, RELAY OUTPUT, 24 VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 6 INPUTS, 4 OUTPUTS, TRANSISTOR OUTPUT, 85-264 VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 8 INPUTS, 6 OUTPUTS, RELAY OUTPUT, 85-264 VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 8 INPUTS, 6 OUTPUTS, TRANSISTOR OUTPUT, 24 VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC, 20 WATTS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC, 50/60 HZ, 16 SOURCE INPUT, 14 OUTPUT, 32 BIT, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 30 CHANNELS (16 INPUT / 14 OUTPUT), MAIN PROCESSING UNIT, RELAY OUTPUT, WORLD SPECIFICATION / SINK TRANSISTOR OUTPUT, UL REGISTERED PRODUCT, 30 VA MAX., 100-240... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 36 INPUT, 24 OUTPUT, 100-240 VAC, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 3FUSE, 240VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 5-30 VDC, 25 W, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, A 25-PIN D-SUB TYPE, TRANSMISSION DISTANCE 15M OR LESS, 500V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, BASE UNIT, 2 AMP,100-240 VAC, 50/60 HZ, 24 VDC, 8 DIGITAL INPUTS, 8 RELAY OUTPUTS, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, BASE UNIT, 40 PTS IN, 40 TRANS OUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, BASE UNIT, INPUT: 24 VDC,11 W MAX, OUTPUT:5/30 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, FX2N SERIES, BASE UNIT, 32 INPUTS, 24 VDC SINK/SOURCE, 32 RELAY OUTPUTS, 100-240 VAC SUPPLY, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, FX3U SERIES, 8 AMP, 100-240 VAC INPUT, 30 VDC/ 240 VAC OUTPUT, 50/60 HZ, 35 W, 32 INPUT/OUTPUT, W/O BOTTOM TERMINAL COVER, DIN RAIL MOUNT,... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, IN:, 7-14MA, 5/12/24V, OUT:, 24V, 0.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, MELSEC-F, BASE UNIT, 8 INPUTS, 24 VDC SINK/SOURCE, 6 RELAY OUTPUTS, 100-240 VAC SUPPLY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, MELSEC-F, FX1N SERIES, MAIN MODULE, 24 SINK/SOURCE INPUTS, 24 VDC, 16 TRANSISTOR OUTPUTS, 12-24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, MELSEC-FX0 SERIES, 2 AMP, 100-240 VAC, 50/60 HZ, 20 VA MAX, 8 INPUTS, 6 RELAY OUTPUTS, FUSE: 3 AMP 250 VAC, WIRE: 16-22 AWG, 0... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, PLC MODULE, 16 DIGITAL INPUTS, 14 TRANSISTOR OUTPUTS, 24 VDC, 8 W, DIN-RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, TRANSISTOR UNIT, 32 POINT, 16 INPUTS / 16 OUTPUTS, 100-240 VAC, 40 VA, 50/60 HZ, TRANSISTOR OUTPUT (SOURCE), UL CERT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, 120 VAC, W/30 I/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, FX SERIES, 4 CHANNEL MODULE, PARALLEL LINK ADAPTER - CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE MOTION CONTROLLER, SINGLE AXIS, OUTPUT: 20 MA, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEIVER, NPN OUT, 8 CHANNEL, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY DELAY MODULE, VDE 0160. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY MODULE, SINGLE WIDTHS, 1 HOUSING, 1 BAR FOR PLUG DEVICES, W/ PRINTED NUMBERS 1...10 + AND 0, 12 PLUG DEVICES, 1 P.C BOARD UNETCHED, 1 P.C... | |
| DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, DIGITAL OUT, 16 OUTPUT POINTS, 12/24 VDC / 220 VAC RATED LOAD, 2 AMP, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE OUTPUT TERMINAL, 16 POINT, PNP, 24 VDC, SOILD STATE, G72C SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RTD INPUT LIMIT ALARM ULTRA, SLIM PAK, 9-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SDS INTERFACE MODULE, SERIES 90-30, 11-25 VDC, 15 MA, SUPPORTS 64 ADDRESSES AND MIMO DEVICES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR MODULE, FAULT/BUSY LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERIAL COMMUNICATION MODULE, SERIES 90-30, BASIC MODULE, ASCII, 64 K, RS-232, RS-485. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIMULATION SWITCH, STOP/RUN, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMART I/O, PROFIBUS, 24 VDC, 5 MA, 32 DC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMART STACK MODULE, 2 CHANNEL, ANALOG I/O MODULE, 10 VDC, PUSH-IN TERMINAL CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SNP INTERFACE MODULE, SLAVE MODULE, SERIES 90-30, RS-232 / RS-485, 200 MA AT 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPECIAL FUNCTION BLOCK, MELSEC-F, ANALOG, 4 INPUT CHANNELS, 12BIT MAX RESOLUTION, 24VDC SUPPLY, DIN RAIL MOUNT, REPLACED BY FX3U-4AD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD FOX FIBER OPTIC BASE, SUPPORTS 4 LOCAL SMARTSTACK MODULES (NO EXPANSION), 24 VDC, REQUIRES SINGLE FOX CABLE PAIR (INCOMING),DIN-RAIL, 400MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER POSITIONING MODULE, SERIES 90-30, ONE AXIS, 500 MA AT 5 V DC, UP TO 245730 STEPS PER SECOND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER POSITIONING MODULE, SERIES 90-30, ONE AXIS, 500 MA AT 5 VDC, UP TO 245730 STEPS PER SECOND, WITH INCREMENTAL ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, STEPPER POSITIONING MODULE, SERIES 90-30, ONE AXIS, 500 MA AT 5 VDC, UP TO 245730 STEPS PER SECOND, WITH NORMALLY CLOSED LIMIT INPUTS . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, STEPPER POSITIONING MODULE, SERIES 90-30, ONE AXIS, 500 MA AT 5 VDC, UP TO 245730 STEPS PER SECOND, WITH OPTICAL ISOLATION, WITH INDEPENDENT ACCELERATION / DECELERATION. FREE... | |
| DISCONTINUED BY MANUFACTURER, STEPPER POSITIONING MODULE, SERIES 90-30, THREE AXIS, 500 MA AT 5 VDC, UP TO 245730 STEPS PER SECOND, WITH OPTICAL ISOLATION, WITH INDEPENDENT ACCELERATION / DECELERATION. FREE... | |
| DISCONTINUED BY MANUFACTURER, STRAIN GAGE INPUT MODULE, SERIES 90-30, 4 CHANNEL, 12.5 UV RESOLUTION, 0-51 1875 MV RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SYSTEM BUS AMPLIFIER MODULE, RACK MOUNT, ED1780A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE INPUT MODULE, 8 CHANNEL, FOR SERIES 90-30, W/ 0.1°C RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE INPUT MODULE, INPUT ANALOG MODULE, SCREW TERMINALS, 8 CHANNELS, HETHM100 PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMER MODULE, WELD TIMER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT MODULE, 32POINT, 12/24VDC, .1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR REMOTE MODULE, INPUT MODULE, PNP, NEGATIVE COMMON, 16 POINTS, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR UNIT, PLC EXTENSION, OUTPUT:, 0.5AMP, 5-30VDC, INPUT:, 7MA, 24VDC, POWER SUPPLY:, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, REMOTE MODULE, 16 INPUT, NPN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRAY/CADDY BLANK, FOR POWEREDGE, 3.5 IN . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UPS, GXT4, DOUBLE CONVERSON, NEMA 5-16P CONNECTION, INPUT: 110/115/120 VAC 50/60 HZ 12/12/12 AMP, OUTPUT: 110/115/120 VAC 50/60 HZ 11.6/12.411.6/12.4/1 2.5A, POWER FACTOR: 0.9. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, WELD TIMER, DEVICENET INTERFACE CARD, 250 VAC, 1-2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,BASE UNIT PLC AC, 8 AC-IN/ 6RELAY OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COMMUNI CATION MODULE, PULSE GENERATOR, STYLE GVX9000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COMMUNI CATIONS ADAPTOR, RS-485. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PLC MODULE CONTROLLER, 85/132VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PROGRAM MABLE CONTROLLER, 24 VDC SOURCE/SINK, 12 INPUTS, 8 OUTPUTS, RELAY OUTPUT, 85-264 VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFASCTURER,PLC BASE UNIT, SUPPLY, 85 ~ 264 VAC 50/60 HZ, INPUT: 24 VDC, 7MA, OUTPUT: 5~30V 0.5 AMP , 24 I/O. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL ANALOG OUTPUT MODULE, 8 CHANNEL . FREE 2 YEAR RADWELL WARRANTY | |
| DUMMY MODULE FOR EMPTY I/O SLOT W/16PT TERM STRIP. FREE 2 YEAR RADWELL WARRANTY | |
| EMULATOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| END PLATE, COMMUNICATIONS MODULE, GRT1 SMARTSLICE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET ADAPTER MODULE, MELSEC-F SERIES, MASTER/LOCAL STATION, 30 MA. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET COMMUNICATION MODULE, (1) ETHERNET 10/100BASE-T (RJ45) AND (1) RS-232/485 (RJ12) PORT(S), (12) SIMULTANEOUS ETHERNET CONNECTIONS, (1) SERIAL DEVICE(S), 12-48 VDC REQUIRED. FOR USE WITH DURAPULSE AND GS SERIES AC... | |
| EXPANSION MODULE POWER SUPPLY, MELSEC-F SERIES, 4 INPUTS,4 RELAY OUTPUTS, 100-240 VAC, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION MODULE, 8 INPUT, 8-64 OUTPUT, 100-240 VAC, 24 VDC, FOR USE WITH FX3U SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION MODULE, 8 ZONE, GEMINI SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| EXT BLOCK, 16 TRANS OUT: 5-30VDC, 0. 1 A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| EXT BLOCK, 32DC IN. FREE 2 YEAR RADWELL WARRANTY | |
| EXT BLOCK, 5-30 VDC OUTPUT, 0.5 AMPS, 16 TRANS OUT (SINK). FREE 2 YEAR RADWELL WARRANTY | |
| EXT BLOCK, 8DC IN. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION BLOCK, 16-POINT, TRANSISTOR OUT, J. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION POWER SUPPLY UNIT, MELSEC-F SERIES, 1 AMP, FOR 5 VDC BUS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD CONTROL INPUT SIMULATOR 8 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD CONTROL INTERBUS S BUS INTERFACE UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD CONTROL, INTERBUS S BUS, INTERFACE UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| FUNCTION MODULE, FOR PROGRAMMABLE LOGIC CONTROLLER, PLC FUNCTION MODULE, FX3U SERIES, PROFIBUS MASTER. FREE 2 YEAR RADWELL WARRANTY | |
| FX2C-2NC TML BLK, 16 TRIAC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| FX2C/2NC TML BLK, 32DC IN, SNK. FREE 2 YEAR RADWELL WARRANTY | |
| FX2N CC LINK LITE MASTER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| FX2NC EXT BLK POWER SUP CABLE (0.1M). FREE 2 YEAR RADWELL WARRANTY | |
| FX3S PLC CPU, ETHERNET, MODBUS NETWORKING, 4000 STEPS PROGRAM CAPACITY, 8 INPUTS, 6 OUTPUTS , AC BASE UNIT, 8DC IN / 6 RELAY OUT. FREE 2 YEAR RADWELL WARRANTY | |
| FX3U CC LINK SLAVE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| FX3U PLC, 16I/16O(SINK), HI-DENSITY I/O. FREE 2 YEAR RADWELL WARRANTY | |
| FX3U RS-485 ADP W/ MODBUS MASTER. FREE 2 YEAR RADWELL WARRANTY | |
| FX3U-7DM PANEL MOUNT KIT. FREE 2 YEAR RADWELL WARRANTY | |
| GATEWAY MODULE, SAFE EFI-PRO SYSTEMS, FLEXI SOFT, PROFINET, DIAGNOSTIC, 2.4 W, 24 VDC, DIN RAIL MOUNT, 1044074. FREE 2 YEAR RADWELL WARRANTY | |
| GIGABIT SWITCHING MODULE, 4 X 1000BASE-SX, GSX-FM-4W-4.3.3. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBAL CONTROL MODULE CPU BOARD . FREE 2 YEAR RADWELL WARRANTY | |
| GRAPHITE HMI MODULE DUAL PID RELAY , MODULE,2 PID,RELAY OUTPUT,OPTION CARD,. FREE 2 YEAR RADWELL WARRANTY | |
| HEAD CABLE, 5 M, 4 PIN, FEMALE, GT2 SERIES, M8 STRAIGHT - LOOSE WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-END PROGRAMMABLE LOGIC CONTROLLER, 500MA100VAC-240VAC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| HORNER AUTOMATION PLCs/Machine Control HE200CGM302 | |
| HORNER AUTOMATION PLCs/Machine Control HE800DQM902 | |
| HORNER ELECTRIC , HE610THM200, INPUT/THERMOCOUPLE MODULE 8PT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O EXPANSION MODULE, 16 POINT, 8BI, 8BO, FC AND SA BUS SUPPORT. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 0.5AMP VDC/TRANSISTOR, 16 POINT, DIGITAL OUTPUT, M3 TERMINAL BOARD, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 230 VAC, 8 CHANNEL, G3420 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 24 VAC, 4 CHANNEL, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, 8-POINT, ANALOG INPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, FX3U SERIES, BASE UNIT, 128 CHANNELS, 64 SINK/SOURCE INPUTS, 64 RELAY OUTPUTS, 100-240 VAC SUPPLY, 8 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT EXTENSION MODULE 16POINT DC VERTICAL STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, ANALOG, 16 BIT, 8 INPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, ANALOG, GENERAL AREA, STYLE H1 / S1, RELAY, SPDT-NO-C-NC, 6CHANNEL, 1.4W MAX, 5-250V MAX, 24VDC, M3 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, DIGITAL, 16 POINT, 24 VDC, 6 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, EXPANSION MODULE, FX2N SERIES, 24 VDC, 200KHZ, 16 INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, PROGRAMMABLE CONTROLLER EXPANSION, ANALOG INPUT, 8-CHANNEL, 5 -24 VDC 20 MA/ 50 MA POWER INPUTS (FROM MAIN CONTROLLER), 0-10 VDC / 0-5 VDC / 4-20 MA ANALOG INPUT... | |
| INPUT MODULE, REMOTE TERMINAL, 16POINT, 24VDC, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, SMART SLICE, 24VDC, 2 INPUT, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, THERMOCOUPLE, 2-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INTELLIGENT FUNCTION MODULE, 4 AXIS, SIMPLE MOTION, FX5 SSCNETIII/H, DIN RAIL, MELSEC IQ-F SERIES, 1.777 MS OPER CYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE ADAPTER, PLC EXPANSION MODULE, FOR USE WITH FX3U SERIES, 5 VDC, 9-PIN D-SUB CONNECTOR, DIN RAIL MOUNT, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE BLOCK MODULE INCLUDING MEMORY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE UNIT, RS232, NON-SYNCHRONOUS, 0.29 A, 5 VDC, 9 PIN D SUB MALE CONNECTOR,. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS PLCs/Machine Control FX-PCX4711-0 | |
| LOCAL CONTROL MODULE BASE ASSMEBLY. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC MODULE, FX3U SERIES, AC BASE UNIT, 8 DC IN / 8 RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC MODULE, MAIN UNIT, FX3U SERIES, 100-240 VAC, 50/60 HZ, 65 WATTS, OUTPUT 30 VDC/240 VAC 2 AMP, 64 INPUTS 24 VDC, 64 RELAY OUTPUTS, 256 LOCAL I/O POINTS, 384... | |
| LSIS CO PLCs/Machine Control GM6-CPUC | |
| MACHINE CONTROL, 32PT MC OUTPUT NPN. FREE 2 YEAR RADWELL WARRANTY | |
| MELSEC IQ-F SERIES, INPUT MODULE, FX5 ANALOGUE, THERMOCOUPLE, 4 CHANNEL/INPUTS, K-J-R-S-T-B (APPLICABLE THERMOCOUPLE TYPES). FREE 2 YEAR RADWELL WARRANTY | |
| MEMORY PLUG CONNECTOR, SCREW-TYPE TERMINALS, FOR FX3-CPU0 AND FX3-CPU1, VOLTAGE SUPPLY OF THE FLEXI SOFT SYSTEM AND STORAGE OF SYSTEM CONFIGURATION, WITHOUT EFI-COMPATIBLE DEVICES. FREE 2 YEAR RADWELL WARRANTY | |
| MITSUBISHI PLCs/Machine Control FX-64MR-ES/UL | |
| MITSUBISHI PLCs/Machine Control FX-USB-AW | |
| MITSUBISHI PLCs/Machine Control FX0N-3A | |
| MITSUBISHI PLCs/Machine Control FX0N-8EX-ES/UL | |
| MITSUBISHI PLCs/Machine Control FX1S-14MR-ES/UL | |
| MITSUBISHI PLCs/Machine Control FX1S-30MR-ES/UL | |
| MITSUBISHI PLCs/Machine Control FX2N-1HC | |
| MITSUBISHI PLCs/Machine Control FX2N-48MT-ESS/UL | |
| MITSUBISHI PLCs/Machine Control FX2N-8AD | |
| MITSUBISHI PLCs/Machine Control FX3S-14MR/ES | |
| MITSUBISHI PLCs/Machine Control FX3S-20MR/DS | |
| MITSUBISHI PLCs/Machine Control FX3S-20MR/ES | |
| MITSUBISHI PLCs/Machine Control FX3U-32MR/ES-A | |
| MITSUBISHI PLCs/Machine Control FX3U-48MR/ES | |
| MITSUBISHI PLCs/Machine Control FX3U-4AD-ADP | |
| MITSUBISHI PLCs/Machine Control FX3U-4DA-ADP | |
| MOD,8 IN,6 RELAY OUTPUT, GMPID MODULE,PLUG-IN,DIGIT AL I/O,8 INPUTS/6 RELAYS OUTPUTS,GRAPHITE SERIES . FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR EXTENSION UNIT, DIGITAL, 24 VDC, 16 INPUTS, SINK/SOURCE, FOR USE W/ FX2N SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, DURAPULSE GS20 SERIES, COMMUNICATION MODULE, ETHERNET/IP AND MODBUS TCP, 1 PORT, (1) ETHERNET (RJ45) PORT(S). FOR USE WITH GS20 AND GS20X SERIES AC DRIVES.. FREE 2 YEAR RADWELL WARRANTY... | |
| MODULE,4 ANALOG OUT,OPTION CARD,. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI GAS DETECTOR, PORTABLE, LCD DISPLAY, 4 GAS DETECTOR, 3 VISUAL ALARM, 2 BUTTON, STEL AND TWA READOUTS, VIBRATION ALARM, CALIBRATION, BUMP TEST LOCK OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| MULTIPLE I/O, ANALOG INPUT, 20.4 TO 26.4 VDC (24 VDC -15%/+10%). FREE 2 YEAR RADWELL WARRANTY | |
| OMRON PLCs/Machine Control G72C-ID16-1 DC24V | |
| OMRON PLCs/Machine Control G72C-ID16-DC24V | |
| OUTPUT MODULE 16POINT NPN HONDA SPECIAL. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE RELAY UNIT, 24 VDC, 8 POINT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, 16 POINT, I/O CONNECTORS, 24 VDC, 0.5 AMP/POINT, 4 AMP/COMMON. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, 20 RELAY OUTPUTS, 250 VAC, 30 VDC, 2.5A. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, 4 POINT, ANALOG, 24 VDC .15 A, OUTPUT 0-5/1-5/0-10/-10-10 V, 4-20 MA, 4 POINTS, ANALOG UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, MELSEC-F SERIES, LED INDICATOR, 8 DIGITAL OUTPUT / 500 MA / 5-30 VDC, 120 / 208 / 220 / 230 VAC, SCREW CLAMP TERMINAL, DIN RAIL MOUNT. FREE... | |
| OUTPUT MODULE, REMOTE TERMINAL, 24 VDC, 16 POINT, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, SCREW TERMINAL, 250VAC/30VDC 3A RES, 16 RELAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULES, 5 AMP, DRY OUTPUT, G-SERIES, 5V, LOGIC N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLAY FILM . FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL RELAY / SYNC GENERATOR / BUSBAR, SUPPLY: 4 AMP 24DVC MAX, 2 WATT, OUTPUT: MAX 250 VAC OR 24VDC 8 AMP RES.. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD 11HE17A POWER SUPPLY MODULE 450VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PLC / PROGRAMMABLE LOGIC CONTROLLER, MAIN UNIT 48 I/O, 0 : 24 IN, 40 W, 235 COUNTER, 512 TIMER. FREE 2 YEAR RADWELL WARRANTY | |
| PLC 32-24VDC INPUT / 32 TRANSISTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PLC BASE UNIT 16PT 8 IN 8RELAY OUT 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLC BASE UNIT,16 DC IN /16 TRANS (SOURCE), 16 DIGITAL OUTPUTS 100-240 VAC , 64 K RAM , RS 422. FREE 2 YEAR RADWELL WARRANTY | |
| PLC CARD, INPUT MODULE, 32-POINT, 24 VDC INPUT, SINK TYPE, 5 MA. FREE 2 YEAR RADWELL WARRANTY | |
| PLC COUNTER MODULE, HIGH SPEED, GLOFA SERIES, 500 KPPS, 24 V DC, 2 CHANNEL, PID CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PLC EXPANSION MODULE,FX2N BASE UNIT 16 INPUTS (24V DC). FREE 2 YEAR RADWELL WARRANTY | |
| PLC EXTENSION MODULE, 16 POINT DC INPUT, 24VDC, 7MA. FREE 2 YEAR RADWELL WARRANTY | |
| PLC EXTENSION PWRD 24-24VDC INP/24-SINK TRANS OUT. FREE 2 YEAR RADWELL WARRANTY | |
| PLC MODULE, 32TR (SINK) OUTPUT, 0.5A, DEVICENET,. FREE 2 YEAR RADWELL WARRANTY | |
| PLC MODULE, ANALOG I/O MODULE, 24 VDC SUPPLY, 4 INPUT, 1 OUTPUT, INPUT RANGE: -10-10V / -0.1-0.1V / -20-20MA / 4-20MA, OUTPUT RANGE: -10-10V / 0-20MA / 4-20MA, 12 BITS,... | |
| PLC MODULE, FLEXI SOFT MODBUS TCP DIAGNOSTIC/GATEWAY MODULE, FLEXI SOFT. FREE 2 YEAR RADWELL WARRANTY | |
| PLC MODULE, FX3G SERIES, AC BASE UNIT, 100-240 VAC, 50/60 HZ, 37 WATT, 30 VDC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PLC TTL/CMOS 5VDC SINK INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PLC, FX3G BASE UNIT, 100-240 VAC, 8 INPUTS, 24 VDC, 6 TRANSISTOR OUTPUTS (SINK). FREE 2 YEAR RADWELL WARRANTY | |
| PLC, REMOTE I/O MODULE, SMARTSTIX, 16 RELAY OUT, 30 VDC, 250 VAC, 2.0 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONING MODULE, FX3U, SSCNET, 2 AXIS, 8 POINT, 24 VDC, 1-50 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESSOR MODULE, WITH ARCNET CONNECTOR, ZPM ZONE . FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER 100-240VAC 50/60HZ 50VA. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER EXPANSION MODULE, FOR USE WITH FX3G SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, 24 INPUTS, 16 OUTPUTS, 220 VAC, 24 VDC, 3.5 MA, LED INDICATORS, 8000 STEP EEPROM, SCREW TERMINAL, -55 TO+70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 16 INPUTS, 14 OUTPUTS, RELAY OUTPUT, 24 VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, 48 I/O POINTS, 100-240 VAC, 50/60 HZ, 40 WATTS, OUT: 5-30 VDC, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, FX3U SERIES PLC, 4-CHANNEL, ANALOG INPUT MODULE FOR FX3U, POWER SUPPLY: 24 VDC, INPUT: -10~+10 VDC, -20~+20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, I/O EXPANSION DEVICE, 16 INPUT POINTS, 16 OUTPUT POINTS, RELAY OUTPUT, 24 VDC INPUT VOLTAGE, (REPLACED FX2N-32ER). FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, MELSEC-F (FX) SERIES, INPUT/OUTPUT EXTENSION BLOCK, 8 DIGITAL OUTPUTS, 5-30 VDC, 12 W / 24 VDC INDUCTIVE LOAD, PHOTOCOUPLER INSULATION, LED INDICATOR, SCREW CLAMP CONNECTION, DIN RAIL MOUNT. | |
| PROGRAMMABLE CONTROLLER, MELSEC-F SERIES, 100-240 VAC, 64K STEPS RAM, (40) DIGITAL INPUTS/OUTPUTS, 384 LOCAL + REMOTE I/O POINTS, 50 W CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, MELSEC-F, FX3S, MAIN UNIT, 100-240 VAC SUPPLY, 16 INTEGRATED INPUTS, 14 INTEGRATED OUTPUTS, RELAY OUT, 21 W. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, TRANSISTOR UNIT, POWER SUPPLY: 85-264 VAC (50/60 HZ) 45 VA, 48 TOTAL POINTS, 24 INPUT = 24 VDC (SINK), 24 OUTPUT = TRANSISTOR, DIN RAIL MOUNT. FREE 2... | |
| PROGRAMMABLE LOGIC CONTROLLER, 14 INPUT, 10 OUTPUT, 24 VDC 1 AMP, 264 VAC, 60 HZ, 30 W. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, COMPACT, WITH INTEGRATED I/O, 24 VDC, 32 DIGITAL INPUTS, 32 DIGITAL OUTPUTS, DIN RAIL MOUNT, 0.2 MS RESPONSE, 64K STEPS RAM PROGRAM, RS-422 COMMUNICATION, WITH MIL RIBBON... | |
| PROGRAMMABLE LOGIC CONTROLLER, FX3S SERIES, BASE UNIT, 100-240 VAC, 50-60 HZ, 24 VDC, 8 RELAY OUTPUTS, 12 INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC MODULE, FX SERIES, 8 AMP, 32 DC INPUT, 32 RELAY OUTPUT, 24 VDC SINK/SOURCE, 100-240 VAC SUPPLY, 45 W, SCREW TERMINAL, DIN RAIL MOUNTING, DISPLAY NOT INCLUDED. FREE... | |
| PULSE COMBO MODULE, DIRECTLOGIC DL405, 100 KHZ MAX SWITCHING FREQUENCY, 8 HIGH-SPEED INPUTS, 4 HIGH-SPEED OUTPUTS, SINGLE-ENDED I/O, SINKING/SOURCING, (HOST AUTOMATION). FREE 2 YEAR RADWELL WARRANTY | |
| PULSE OUTLET BLOCK, INPUT: 6.6 AMP, 240 VAC, 50 HZ, OUTPUT: 2.5 AMP, 240 VAC, 0.5-120 HZ, 0.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| Q-BUS CONNECTION UNIT, 16 I/O OCCUPIED POINTS, 1 CHANNEL, 0.44A INTERNAL CONSUMED CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control FX-50DU-CAB0-5M-SUB | |
| RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control FX-USB-AW-SUB | |
| RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control FX2N-4AD-TC-SUB | |
| RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control FX3U-32BL-SUB | |
| RECEIVER, 2MBPS, SMA CONNECTOR, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE ISOLATED OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY OUTPUT BLOCK, DC COIL FOR RELAY, 24 VDC, 16 POINTS WITH BUILT- IN SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY OUTPUT UNIT, COMPATIBLE WITH MULTIPLE I/O TERMINAL, 24 VDC, 16 POINT RELAY OUTPUT, 2 AMP, SPST-NO, M3 TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 2 CHANNEL, 15-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE SERIAL ANNUNCIATOR W/ATS. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ENERGY PLUS H700AAA-3SB, BATTERY, NIMH, 3.6V, 700MAH, W/ WIRE LEADS & CONNECTOR, RE-CHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MITSUBISHI FX-9GT-CAB0, CABLE 3M A900GOT TO FXOS/ON/2N - FX9GTCAB0. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MITSUBISHI FX2N-16EX-ES/UL, DIRECT REPLACEMENT, BASE UNIT 16 INPUTS, 24V DC,EXT BLOCK, 16DC IN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MITSUBISHI FX2N-2DA, OUTPUT MODULE, 12-BIT, 2-CHANNEL, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MITSUBISHI FX3U-32BL, BEST DEAL RADWELL VERIFIED SUB FX3U-32BL-SUB , FX3U BATTERY,FX3UC PLC BATTERY WITH PLUG FX3U-32BL T3413 YS,BATTERY, LITHIUM, 3V, 550MAH, COIN CELL BATTERY W/ WIRE LEADS & | |
| REPLACEMENT OF MITSUBISHI GT01-C30R2-9S, CABLE PC TO RS232 ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MITSUBISHI GT10-C50R4-8P, CABLE COMMUNICATION PLC PROGRAMMING RS422 5M. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OPTO 22 G4-BATT32, BATTERY, LITHIUM, 3.6V, 2100MAH, CONNECTOR W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| RS 485 ADAPTOR MODULE, MELSEC-F FX SERIES PROGRAMMABLE CONTROLLERS ,FOR FX3U, . FREE 2 YEAR RADWELL WARRANTY | |
| RS422, COMM CABLE (9PIN:25PIN), 3M. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY I/O MODULE, FLEXI SOFT, 2.5 W, 24 VDC, RS232 CONNECTOR, PLUG-IN SPRING TERMINALS, -25 TO +55 DEGREES C, IP20, (1043783). FREE 2 YEAR RADWELL WARRANTY | |
| SMARTSLICE I/O BUS, 20.4-26.4VDC, 0.5AMP, PNP, 4X DIGITAL OUTPUTS, 2 WIRE, PUSH IN CONNECTION, LED INDICATORS, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD PLC CPU UNIT, MELSEC-F(FX) SERIES, EXECUTION TYPE- CYCLICAL/REFRESH MODE PROCESSING, 24 VDC, 36 X DIGITAL INPUTS (24 VDC; SINK/SOURCE), 24 X DIGITAL OUTPUTS (4-30 VDC; SOURCE; 500 MA), DIN... | |
| SUBSTITUTE FOR MITSUBISHI FX-50DU-CAB0-10M, COMMUNICATION CABLE, PLC RS232 TO MINI DIN 8 PIN MALE, 10 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX-EEPROM-4, MEMORY CASSETTE, EEPROM, 4K STEPS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX-USB-AW, INTERFACE CONVERTER, USB/RS422 (DIN) BETWEEN PC AND MELSEC PLC, 8 PIN, 3 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX0N-3A, I/O EXPANSION MODULE, 2 INPUT, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX1N-14MR-ES/UL, MODULE MITSUBISHI 'S FX1N-14MR-ES/UL & FX1N-14MR-ES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX1N-60MR-ES, MODULE MITSUBISHI 'S FX1N-60MR-ES/UL & FX1N-60MR-ES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX1S-10MR-ES/UL, MODULE MITSUBISHI PART, 'S FX1S-10MR-ES/UL & FX1S-10MR-ES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX1S-20MT-001, PROGRAMMABLE CONTROLLER, 24 VDC SOURCE/SINK, 12 INPUTS, 8 OUTPUTS, TRANSISTOR OUTPUT, 24 VAC POWER SUPPLY MITSUBISHI 'S FX1S-20MT-001 & FX1S-20MT-001. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX1S-30MR-ES/UL, PROGRAMMABLE CONTROLLER - PLC - 100-240VAC, 50/60HZ, 21W, OUT: 30VDC/240VAC, 2A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX2N-4AD, INPUT MODULE, ANALOG, 12-BIT, 4-CHANNEL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX2N-4AD-TC, I/O MODULE, 12-BIT, 4-CHANNEL, 5/24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX2N-4DA, OUTPUT MODULE, ANALOG, 4-20MA, 24VDC, 12BIT, 4POINT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX3U-48MR/DS, BASE CONTROLLER. 24 DC IN, 24 RELAY OUT, 100-240V AC POWER SUPPLY, 40W POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX3U-48MR/ES, BASE CONTROLLER. 24 DC IN, 24 RELAY OUT, 100-240V AC POWER SUPPLY,40W POWER CONSUMPTION . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX3U-48MR/ES-A, BASE CONTROLLER. 24 DC IN, 24 RELAY OUT, 100-240V AC POWER SUPPLY,40W POWER CONSUMPTION . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI FX3U-48MT/ES, PROGRAMMABLE CONTROLLER, 100-240VAC, 50/60HZ, 40 WATTS, OUT: 5-30VDC, 0.5A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MITSUBISHI GT01-C30R2-6P, CABLE, FOR MITSUBISHI GT11/GT15 TO Q SERIES PLC, 3 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR YOKOGAWA HHR-11F2A1, BATTERY, 2.4V,1100MAH, NI-MH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE/MILLIVO LT INPUT MODULE, MAT - 18-BIT, 4 CHANNEL INPUTS J K T E C R S +/-25MV +/-50MV +/-100MV, INPUT IMPEDANCE 10 MEG OHM CLAMPED AT ±24 VDC. FREE... | |
| TRANSISTOR OUTPUT MODULE, GOLFA SERIES, 12/24 V DC, 0.5 A, 16-POINT INPUT, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VIDEO MODULE (4X BNC IN, 1X RGB IN, 1X RGB OUT) FOR 10.4" GP/GLC2500T AND 12.1" GP/GLC2600T. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |