IDEC Corporation Programmable (PLC, PAC) FC6A-C24R1AE

Description
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1231-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1231-ND
Programmable (PLC, PAC) 1885-1231-ND
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet
IDEC Programmable Logic Controllers - FC6A-C24R1AE - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Programmable Logic Controllers
FC6A-C24R1AE
IDEC Programmable Logic Controllers FC6A-C24R1AE
24IO CPU 100-240VAC Relay

24IO CPU 100-240VAC Relay

Supplier's Site
PLC Module/Rack -  - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
PLC Module/Rack
IDEC PLCs/Machine Control FC6A-C24R1AE

IDEC PLCs/Machine Control FC6A-C24R1AE

Supplier's Site
Cpu Module, 24 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec - 81Y2254 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 24 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec
81Y2254
Cpu Module, 24 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec 81Y2254
CPU MODULE, 24 I/O, RELAY O/P, 240VAC; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Digital Inputs:14; No. of Digital Outputs:10; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes

CPU MODULE, 24 I/O, RELAY O/P, 240VAC; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Digital Inputs:14; No. of Digital Outputs:10; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - FC6A-C24R1AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C24R1AE
Controllers - Programmable (PLC, PAC) FC6A-C24R1AE
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Radwell International Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1231-ND FC6A-C24R1AE 81Y2254 FC6A-C24R1AE
Product Name Programmable (PLC, PAC) IDEC Programmable Logic Controllers PLC Module/Rack Cpu Module, 24 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec Controllers - Programmable (PLC, PAC)
Input Digital
Output Relay Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 115VAC; 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 340318 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details